USB Capacitance Meters
from RS Components, Ltd.
Metrix MX5060 Multimeter [See More]
- Output Interface: Universal Serial Bus
- Form Factor: Bench top
from RS Components, Ltd.
Metrix MTX3291 Multimeter [See More]
- Output Interface: Universal Serial Bus
- Form Factor: Handheld
from Wayne Kerr Electronics
Accuracy and versatility makes the HF LCR Meters the ideal choice for many different tasks and applications in manufacturing and test. The wide range of frequency specifications means that a model can be selected that best meets application requirements and within budget. Measurement parameters. [See More]
- Output Interface: Universal Serial Bus; GPIB; LAN
- Bandwidth: 20 to 5.00E6
- Form Factor: Bench top
- Operating Temp: 0.0 to 40
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Bandwidth: 0.0 to 5.00E8
from Wayne Kerr Electronics
A range of easy to use LCR meters with comprehensive measurement functions. Accurate and fast measurements may be made from 20Hz to 1MHz (43100) making the 4300 series the ideal choice for many applications in the test or production environments. Two test mode enables consecutive measurements to be... [See More]
- Output Interface: Universal Serial Bus; GPIB; RS232; LAN
- Bandwidth: 20 to 100000
- Form Factor: Bench top
- Operating Temp: 0.0 to 40
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Bandwidth: 0.0 to 5.00E8
from Wayne Kerr Electronics
The 6500B series of Precision Impedance Analyzers provide precise and fast testing of components at frequencies up to 120 MHz. Basic measurement accuracy is ±0.05% making the instruments the best in the class. The accuracy and versatility makes the precision analyzers the ideal choice for... [See More]
- Output Interface: Universal Serial Bus; GPIB; LAN
- Bandwidth: 20 to 5.00E6
- Form Factor: Bench top
- Operating Temp: 0.0 to 40
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Capacitance: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Capacitance: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Capacitance: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Capacitance: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Capacitance: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Capacitance: 1.00E-5 to 100
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Capacitance: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Capacitance: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Capacitance: 1.00E-5 to 100
from Red Pitaya, d.o.o.
We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Capacitance: 1.00E-5 to 100