RS232 Capacitance Meters
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Bandwidth: 0.0 to 5.00E8
from Brighton Electronics, Inc.
CE Approved, UL Listed, 5 Year Warranty, Auto Off [See More]
- Output Interface: RS232
- Display Digits: 4 Digits; Plus a 1/2 digit
- Form Factor: Handheld
- Capacitance: 10000
from Wayne Kerr Electronics
A range of easy to use LCR meters with comprehensive measurement functions. Accurate and fast measurements may be made from 20Hz to 1MHz (43100) making the 4300 series the ideal choice for many applications in the test or production environments. Two test mode enables consecutive measurements to be... [See More]
- Output Interface: Universal Serial Bus; GPIB; RS232; LAN
- Bandwidth: 20 to 100000
- Form Factor: Bench top
- Operating Temp: 0.0 to 40
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Bandwidth: 0.0 to 5.00E8
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Capacitance: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Capacitance: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Capacitance: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Capacitance: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Capacitance: 1.00E-5 to 100
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Output Interface: Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
- Display Digits: 3 Digits; 4 Digits; 5 Digits; 6 Digits
- Form Factor: Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
- Capacitance: 1.00E-5 to 100