Biopharmaceutical Reverse Osmosis Elements and Systems

10 Results
High Efficiency USP High Purity Water System -- BioPure LSX
from Mar Cor Purification

Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water. grade. The BioPure LSX system has been designed to minimize energy... [See More]

  • Application / Industry: Biopharmaceutical; Semiconductor
  • Filtration Product: Water
  • Product Form: System
  • Flow Rate (Liquids): 2.5 to 20.0
Module M30 Plate and Frame Filtration Unit
from Alfa Laval Inc.

The Module M30 is specially designed for reverse osmosis and nanofiltration tasks. Its unique features make this module the ideal choice for a large number of applications, including water desalination, reduction of alcohol content in beer and wine, and concentration of low molecular weight... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Waste Water
  • Maximum Temperature: 131
  • Product Form: Housing Only
DOW FILMTEC™ Specialty 4" Elements -- RO-3938/30-FF
from Dupont Water Solutions

Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them. [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical
  • Filtration Product: Water
  • Product Form: Element
  • Maximum Pressure: 800
High Purity, Single Skid USP Water System -- VPure 4400H
from Mar Cor Purification

The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot water sanitizable RO system and distribution system with an option for Service DI (SDI) or Electrodeionization (EDI) to... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Cosmetics
  • Filtration Product: Water
  • Product Form: System
  • Flow Rate (Liquids): 2.5 to 10.0
PilotUnit 4" UF/MF Ultrafiltration/Microfiltration Desktop Laboratory Unit
from Alfa Laval Inc.

The Alfa Laval PilotUnit 4" UF/MF is a desktop laboratory unit in a handy and compact design. It holds a 4" spiral element for ultrafiltration or microfiltration with a membrane area of up. to 7 square metres. The Alfa Laval PilotUnit 4" UF/MF is ideal for ultrafiltration and microfiltration tests... [See More]

  • Application / Industry: Biopharmaceutical; Medical
  • Maximum Pressure: 6
  • Product Form: Housing Only
DOW FILMTEC™ Specialty 8" Elements -- RO-390-FF
from Dupont Water Solutions

DOW ™ RO reverse osmosis membrane elements deliver high flux and exceptional quality water for applications requiring sanitary grade membrane elements. The DOW RO-390-FF product is a premier membrane for evaporator condensate polishing. RO-390-FF has more active area than competitive elements... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical
  • Filtration Product: Water
  • Product Form: Element
  • Maximum Pressure: 795
High Purity, Single Skid Water Treatment System -- USPure
from Mar Cor Purification

The Mar Cor Purification USPure system is a standard single skid design that includes pretreatment, Reverse Osmosis (RO) & Electrodeionization (EDI) on one integrated skid for fast installation & startup. The validatable system offers a pre-designed space saving layout that is cost effective... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Cosmetics
  • Filtration Product: Water
  • Product Form: System
  • Flow Rate (Liquids): 2.5 to 20.0
Reverse Osmosis Spiral Membranes
from Alfa Laval Inc.

Membrane filtration is often used to supplement conventional centrifugal separation processes based on gravity differences. Alfa Laval reverse osmosis spiral membranes use membranes with pores so minute that only small fractions of salts can pass through, along with the water that is the prime... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical
  • Maximum Pressure: 55
  • Product Form: Media
  • Maximum Temperature: 41 to 140
Pharmaceutical Reverse Osmosis System -- H2Pro
from Mar Cor Purification

20 to 450 USGPM. The H2Pro model of reverse osmosis system sis Mar Cor Purification ’s highest quality water treatment system. These systems are designed to produce pharmaceutical grade product water from any potable source and be fully heat sanitizable to ensure sanitary operating conditions. [See More]

  • Application / Industry: Biopharmaceutical
  • Filtration Product: Water
  • Product Form: System
  • Flow Rate (Liquids): 20.0 to 450.0
Reverse Osmosis/EDI Water Systems -- RODI
from Mar Cor Purification

The RODI Reverse Osmosis/Electrodeionization systems are unique water purification systems that combine reverse osmosis and electro deionization in intergrated units. The RODI systems will produce high purity water low in TOC, microorganisms and particles with a resistivity up to 18.2 Megohm cm at... [See More]

  • Application / Industry: Biopharmaceutical; Medical; Power Generation; Humidification
  • Filtration Product: Water
  • Product Form: System
  • Flow Rate (Liquids): 1.5 to 15.0