Water Reverse Osmosis Elements and Systems
from Aqua Solutions, Inc.
Model RO2000-01 High Flow. This Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. The system produces RO purified water at the rate of 1,500 - 2,000 GPD (~1 - 1.4 GPM or 3.8 - 5.3 LPM) and economically removes >95% of the... [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Flow Rate (Liquids): 0.8 to 1.1
from Bell & Gossett, a xylem brand
Reverse osmosis systems designed to provide high quality water for Residential, Commercial and Industrial applications at low cost. Reverse osmosis systems are designed to provide high purity water under the rigorous demands of continuous operation and harsh environments. These are premium quality... [See More]
- Filtration Product: Water
- Flow Rate (Liquids): 0.1 to 1388.9
- Application / Industry: WaterSupply
from Mar Cor Purification
Mar Cor Purification offers the next generation central RO unit, the BioPure HX2. This direct feed double pass reverse osmosis system is designed specially to meet stringent international hemodialysis water requirements. The BioPure HX2 cental dialysis water system ensures the highest water quality,... [See More]
- Filtration Product: Water
- Flow Rate (Liquids): 3.0 to 15.0
- Product Form: System
- Housing Material: Steel - Stainless
from LG Chemical of America Inc.
RO Membranes. LG Chem leads the way in membrane technology. Thin-film membranes are widely used in water treatment processes as a means of removing contaminants and purifying water from a broad range of sources. LG Chem develops and manufactures reverse osmosis (RO) membranes that are widely used in... [See More]
- Filtration Product: Water
- Application / Industry: WaterSupply; Waste Water
- Product Form: Element
- Filter Medium Material: Polysulfone; Polyamide
from ISC Sales, Inc.
If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the molecular level. This RO water filtration... [See More]
- Filtration Product: Water
- Application / Industry: Chemical Processes
- Product Form: System
- Maximum Pressure: 10 to 90
from Maxim Watermakers
The Sterling Series Seawater Reverse Osmosis System Commercial Series. MAXIM offers a line of Commercial Marine Reverse Osmosis systems, available in fresh water production capacities ranging from 1,000 gallons per day to 6,000 gallons per day. Custom units are available upon request. Standard... [See More]
- Filtration Product: Water
- Application / Industry: Commercial Marine Fresh Water Production
- Product Form: System
- Flow Rate (Liquids): 0.7 to 4.2
from Watts
The Watts 4-Stage Reverse Osmosis System is a tried and true reverse osmosis system! The 4-Stage RO System begins with Stage 1, a 5-micron Sediment filter that traps particulate matter like dirt, rust, sand, silt and sediment that will affect the taste and appearance of your water. Stage 2 is a... [See More]
- Filtration Product: Water
- Product Form: System
from Marmon Industrial Water LLC
Graver ’s Oceana Reverse Osmosis Systems are pre-engineered to economically reduce total dissolved solids (TDS) by removing dissolved minerals, particles, and organic impurities. Each reverse osmosis system is specifically customized to the needs of your application and are compact with full... [See More]
- Filtration Product: Water
- Application / Industry: WaterSupply
- Product Form: System
- Flow Rate (Liquids): 20.0 to 450.0
from Hypertherm, Inc.
The AS-ROS commercial reverse osmosis system features a compact free standing design, excellent pre-filtration and high quality components. Able support 2000 GPD, the AS-ROS 2000 offers high performance, high recovery rates and low energy consumption, allowing you to experience greater savings with... [See More]
- Filtration Product: Water
- Flow Rate (Liquids): 0.3 to 1.4
from Dupont Water Solutions
With industry-leading rejection of 99.7%, the DOW FILMTEC ™ LC HR-4040 element provides more than a 40%reduction in salt passage and a 20% improvement in flow rate over the existing DOW FILMTEC BW30-4040 high rejection element. Producing high quality water, it is an ideal choice for... [See More]
- Filtration Product: Water
- Filter Medium Material: Ion Exchange
- Product Form: Media
from Aqua Solutions, Inc.
Model RO2000-03 High Flow. This Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. The system produces RO purified water at the rate of 2,000 - 3,000 GPD (~2 - 2.8 GPM or 7.6 - 10.6 LPM) and economically removes >95% of the... [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Flow Rate (Liquids): 1.6
from Mar Cor Purification
Mar Cor Purification offers the next generation portable water for dialysis system, the Millenium HX. This compact automatic RO represents a quantum leap in reliable water production with the added feature of automatic hot water disinfection. The Millenium HX is designed to meet AAMI grade water... [See More]
- Filtration Product: Water
- Maximum Pressure: 30 to 75
- Product Form: System
- Flow Rate (Liquids): 0.5
from ISC Sales, Inc.
If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the molecular level. This RO water filtration... [See More]
- Filtration Product: Chemical; Water
- Application / Industry: Chemical Processes
- Product Form: System
- Maximum Pressure: 10 to 90
from Watts
Ideal for whole house and light commercial applications. Reduce installation labor with these complete tank and pump packages with components pre-installed to save time and money. Features. • Pre-installed float switch. • Polyethylene atmospheric storage tanks with float switch. •... [See More]
- Filtration Product: Water
- Product Form: System
from Dupont Water Solutions
The DOW ™ FILMTEC ™ BW30HR-440i element is a high-performing, high productivity element combining the highest active membrane area available in the industry today with the maximum rejection brackish water reverse osmosis (RO) membrane. It incorporates Dow's innovative BW30HR membrane... [See More]
- Filtration Product: Water
- Application / Industry: Waste Water
- Product Form: Element
- Maximum Pressure: 595
from Aqua Solutions, Inc.
Model RO2001 Standard System. This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 10-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Flow Rate (Liquids): 0.8
from Mar Cor Purification
The first 510(k) Portable Reverse Osmosis System with Automated Hot Water Disinfection. The WRO 300 H has been designed to overcome the problem of microbiological build up in portable dialysis water systems that may have extended idle periods. By integrating an automated heat disinfection system... [See More]
- Filtration Product: Water
- Maximum Pressure: 20 to 45
- Product Form: System
- Flow Rate (Liquids): 0.8
from ISC Sales, Inc.
If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the molecular level. This RO water filtration... [See More]
- Filtration Product: Chemical; Water
- Application / Industry: Electronics; Whole House, Boiler Feed Water, Humidifiers, Greenhouses, Process Water
- Product Form: System
- Maximum Pressure: 90
from Watts
Commercial Reverse Osmosis Systems Up to 10,800 Gallons Per Day. Models. R14-02-1131100. R14-03-1131100. R14-04-1131100. R14-05-1131100. R14-06-1131100 [See More]
- Filtration Product: Water
- Product Form: System
from Dupont Water Solutions
New DOW FILMTEC reverse osmosis (RO) membranes for home drinking water treatment units are the most reliable and consistent elements in the industry. Advanced membrane technology and automated fabrication allow Dow to precisely produce each and every element to tight, pre-defined specifications. Dow... [See More]
- Filtration Product: Water
- Application / Industry: Under the Sink Water Treatment,Point-of-use Reverse Water Treatment Systems,Production of Home Drinking Water
- Product Form: Element
- Maximum Pressure: 150
from Aqua Solutions, Inc.
Model RO2002 Standard System. This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 20-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Flow Rate (Liquids): 0.8
from Mar Cor Purification
Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water. grade. The BioPure LSX system has been designed to minimize energy... [See More]
- Filtration Product: Water
- Application / Industry: Biopharmaceutical; Semiconductor
- Product Form: System
- Flow Rate (Liquids): 2.5 to 20.0
from Watts
Commercial Reverse Osmosis Systems Up to 120 Gallons Per Minute. Models. R48-08-3131100. R48-12-3131100. R48-16-3131100. R48-20-3131100. R48-24-3231100 [See More]
- Filtration Product: Water
- Product Form: System
from Dupont Water Solutions
DOW FILMTEC ™ BW30-400/34 Elements are ideal for reverse osmosis plant managers and operators dealing with challenging waters and wastewaters and looking for consistent, high performance, long element life and increased productivity. [See More]
- Filtration Product: Water
- Application / Industry: WaterSupply; Waste Water; Industrial Water Demineralization, and Water Reuse
- Product Form: Element
- Maximum Pressure: 595
from Aqua Solutions, Inc.
Model RO2003 Standard System. This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 30-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Flow Rate (Liquids): 0.8
from Mar Cor Purification
The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot water sanitizable RO system and distribution system with an option for Service DI (SDI) or Electrodeionization (EDI) to... [See More]
- Filtration Product: Water
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Cosmetics
- Product Form: System
- Flow Rate (Liquids): 2.5 to 10.0
from Watts
Commercial Reverse Osmosis Systems Up to 15 Gallons Per Minute. Models. R24-08-1131100. R24-10-1131100. R24-12-1131100 [See More]
- Filtration Product: Water
- Product Form: System
from Aqua Solutions, Inc.
Model RO2004 Standard System. This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 40-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Flow Rate (Liquids): 0.8
from Mar Cor Purification
The Mar Cor Purification USPure system is a standard single skid design that includes pretreatment, Reverse Osmosis (RO) & Electrodeionization (EDI) on one integrated skid for fast installation & startup. The validatable system offers a pre-designed space saving layout that is cost effective... [See More]
- Filtration Product: Water
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Cosmetics
- Product Form: System
- Flow Rate (Liquids): 2.5 to 20.0
from Watts
Commercial Reverse Osmosis Systems Up to 30 Gallons Per Minute. Models. R44-16-1131100. R44-20-1131100. R44-24-1131100 [See More]
- Filtration Product: Water
- Product Form: System
from Aqua Solutions, Inc.
Model RO2006 Standard System. This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 60-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Flow Rate (Liquids): 0.8
from Mar Cor Purification
Mar Cor Purification is a leading provider of water treatment systems and services. The 8400C Series RO ’s are complete, pre-engineered proven designs that produce consistent high quality water in flowrates up to 600 gpm (2271 lpm). The systems feature simple, user-friendly controls; rugged... [See More]
- Filtration Product: Water
- Application / Industry: Electronics; Food or Beverage Processing
- Product Form: System
- Maximum Pressure: 300
from Watts
Flow Rates: Up to 1,200 gallons per day (4,542 lpd). Series PWR2511 Reverse Osmosis (RO) Systems are commercial grade high-pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 150 to... [See More]
- Filtration Product: Water
- Flow Rate (Liquids): 0.8
- Product Form: System
from Aqua Solutions, Inc.
Model RO2121. This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 10-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system... [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Port Description: User supplied 1/4" or 3/8" NPTF valve (3/8" Tube X 1/4" NPTM & 3/8" Tube X 3/8" NPTM fittings included with system)
from Mar Cor Purification
20 to 450 USGPM. The H2Pro model of reverse osmosis system sis Mar Cor Purification ’s highest quality water treatment system. These systems are designed to produce pharmaceutical grade product water from any potable source and be fully heat sanitizable to ensure sanitary operating conditions. [See More]
- Filtration Product: Water
- Application / Industry: Biopharmaceutical
- Product Form: System
- Flow Rate (Liquids): 20.0 to 450.0
from Watts
Flow Rates: Up to 10,800 gallons per day (40,878 lpd). Series PWR4021 Reverse Osmosis (RO) Systems are commercial grade high-pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 3,600 to... [See More]
- Filtration Product: Water
- Flow Rate (Liquids): 7.5
- Product Form: System
from Aqua Solutions, Inc.
Model RO2122. This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 20-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system... [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Port Description: User supplied 1/4" or 3/8" NPTF valve (3/8" Tube X 1/4" NPTM & 3/8" Tube X 3/8" NPTM fittings included with system)
from Mar Cor Purification
The Mar Cor 4400C Series Reverse Osmosis Systems are designed to produce up to 17 USgpm (3.86 m3/h) of pure water. The 4400C Series provides high quality product water, user-friendly controls, durable construction, and easy installation. All systems are built to exacting standards under ISO... [See More]
- Filtration Product: Water
- Application / Industry: Electronics; Laboratory, Boiler Feed Water, Humidification Systems
- Product Form: System
- Maximum Pressure: 250
from Watts
Flow Rates: Up to 120 gpm (453 lpm). Series PWR8024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 40 to 100 gallons per... [See More]
- Filtration Product: Water
- Flow Rate (Liquids): 120.0
- Product Form: System
from Aqua Solutions, Inc.
Model 2035A Analytical Grade Type I DI System. This AQUA SOLUTIONS' lab water purification system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or... [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Flow Rate (Liquids): 2.1 to 3.2
from Mar Cor Purification
The RODI Reverse Osmosis/Electrodeionization systems are unique water purification systems that combine reverse osmosis and electro deionization in intergrated units. The RODI systems will produce high purity water low in TOC, microorganisms and particles with a resistivity up to 18.2 Megohm cm at... [See More]
- Filtration Product: Water
- Application / Industry: Biopharmaceutical; Medical; Power Generation; Humidification
- Product Form: System
- Flow Rate (Liquids): 1.5 to 15.0
from Watts
Flow Rate: Up to 15 gpm (56 lpm). Series PWR4022 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 10 to 15 gallons per minute. [See More]
- Filtration Product: Water
- Flow Rate (Liquids): 15.0
- Product Form: System
from Aqua Solutions, Inc.
Model 2035AL Analytical Grade Type I DI System. This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and... [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Flow Rate (Liquids): 2.1 to 3.2
from Watts
Flow Rates: Up to 30 gpm (113 lpm). Series PWR4024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 20 to 30 gallons per... [See More]
- Filtration Product: Water
- Flow Rate (Liquids): 30.0
- Product Form: System
from Aqua Solutions, Inc.
Model 2035AU Analytical Grade Type I DI System. This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and... [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Flow Rate (Liquids): 2.1 to 3.2
from Watts
Flow Rates: Up to 5,400 gallons per day (20,439 lpd). Series PWR4011 Reverse Osmosis (RO) Systems are commercial grade low-energy RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 1,800 to... [See More]
- Filtration Product: Water
- Flow Rate (Liquids): 3.8
- Product Form: System
from Aqua Solutions, Inc.
Model 2036AL Analytical Grade Type I DI System. This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and... [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Flow Rate (Liquids): 2.1 to 3.2
from Watts
Standard features. • Powder coated steel frames. • Inlet solenoid valve. • Pre-filter. • 1/2 HP motor. • Brass pump. • Liquid filled pre-filter pressure gauge. • 2 1/2" liquid filled pump pressure gauge. • Product water & reject water flow meters. [See More]
- Filtration Product: Water
- Product Form: System
from Aqua Solutions, Inc.
Model 2036AU Analytical Grade Type I DI System. This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and... [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Flow Rate (Liquids): 2.1 to 3.2
from Watts
Granular Activated Carbon (GAC) Inline Filters for Reverse Osmosis Systems are perfect for residential ice makers as well as refrigerators, drinking fountains, coffee and tea brewers, motor homes and campers. Features. • Final polishing filter. • Reduces bad taste and odor. • GAC... [See More]
- Filtration Product: Water
- Product Form: System
from Aqua Solutions, Inc.
Model 2121A: Analytical Grade Type I DI System. Designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM of total dissolved solids. This affordable lab water system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow... [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Flow Rate (Liquids): 0.5
from Watts
Flow Rate: Up to 60 gallons per day (227 lpd). The Kwik-Change ™ Reverse Osmosis System produces up to 60 gallons per day of high-quality water that exceeds the quality of most bottled waters. Features. • Kwik-ChangeTM cartridges are the fastest changeable cartridges on the market. [See More]
- Filtration Product: Water
- Product Form: System
from Aqua Solutions, Inc.
Model 2121AL: Analytical Grade Ultra-Low TOC Type I DI System. This Analytical Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM of total dissolved solids. The system... [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Flow Rate (Liquids): 0.5
from Watts
Flow Rates: Up to 60 gallons per day (227 lpd). The patented ZeroWaste Point-of-Use Reverse Osmosis System is the first ever RO System that wastes no water. This highly efficient system provides better than bottled water quality for residential applications. Features. • Patented technology. [See More]
- Filtration Product: Water
- Product Form: System
from Aqua Solutions, Inc.
Model: 2121AU. Analytical Grade DI System with UV Sterilizer. This Analytical Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM of total dissolved solids. The system... [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Flow Rate (Liquids): 0.5
from Watts
Watts revolutionizes the industry through state-of-the-art technology. Our unique Manifold RO System provides a seamless water path effectively eliminating 17 connections. The PWRO5MAN brings unequaled water quality and system value. Features. • Premium filtration package. Stage 1: Sediment... [See More]
- Filtration Product: Water
- Product Form: System
from Aqua Solutions, Inc.
Model: 2121B. Biological Grade Type I DI System. This Biological Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM of total dissolved solids. The system produces 18.2... [See More]
- Filtration Product: Water
- Maximum Pressure: 100
- Product Form: System
- Flow Rate (Liquids): 0.5
from Watts
Features & Benefits. • Uses industry standard cartridges. • Proven design - "no label" model. • High flow faucet plumbing (3/8" post filter and 3/8" tubing to faucet). • Permeate pump uses no electricity and provides. a) More water in storage tank;. b) Better contaminant... [See More]
- Filtration Product: Water
- Product Form: System