Superabrasive - CBN Hones and Honing Tools

5 Results
Heavy-Duty Abrasives -- GH®
from Sunnen Products Company

General Hone, a Sunnen Company, manufactures and supplies the broadest line of honing abrasives designed to remove large amounts of material more quickly than usually believed possible. The line includes a wide array of mounted and un-mounted abrasives with many choices of grit types, sizes and... [See More]

  • Abrasive / Stone: Aluminum Oxide; Silicon Carbide; Cubic Boron Nitride; Diamond
  • Width: 0.3110
  • Form: Honing Stick
  • Length / Height: 152
Hone Head Modules -- MPS
from Sunnen Products Company

The MPS Tooling System can be used to convert any "big work" honing machine into a modern "state-of-the-art" bore finishing system. Allows you to hone a wide variety of materials, sizes and bore conditions quickly and economically. If your application requires automated parts loading/unloading,... [See More]

  • Abrasive / Stone: Aluminum Oxide; Silicon Carbide; Cubic Boron Nitride; Diamond
  • Outer / OD: 1.97 to 11.77
  • Form: Hone Head Modules
  • Applications & Coarseness: Internal
Honing Tool -- GHSS Series
from Sunnen Products Company

Sunnen's GHSS Single-Stage Multi-Stone tools use precision graded Sunnen metal bond CBN and diamond abrasives to provide fast cycle times, consistent geometry as well as surface finish accuracy. GHSS tools are for bore diameters from 37,59 mm - 140,71 mm (1.480 inch - 5.54 inch). If your application... [See More]

  • Abrasive / Stone: Cubic Boron Nitride; Diamond
  • Outer / OD: 1.48 to 5.54
  • Form: Honing Stick
  • Applications & Coarseness: Internal
Honing Tool -- GHTS Series
from Sunnen Products Company

Sunnen's GHTS two-stage multi-stone tool performs both rough and finish honing operation without changing stones. This process reduces overall bore sizing costs. The GHTS is ideal for bore diameter ranges from 62 mm to 120,14 mm (2.44 inch - 5.44 inch). If your application requires automated parts... [See More]

  • Abrasive / Stone: Cubic Boron Nitride; Diamond
  • Outer / OD: 2.44 to 5.54
  • Form: Honing Stick
  • Applications & Coarseness: Internal
Superabrasive Stones
from Sunnen Products Company

Sunnen Superabrasives are the most advanced metal-cutting abrasives available in the world today. Their outstanding performance ensures the honing of even the most difficult materials, that until now, have resisted cutting by any method. You'll find they significantly improve cutting action, overall... [See More]

  • Abrasive / Stone: Cubic Boron Nitride; Diamond
  • Width: 0.0630 to 0.1890
  • Form: Honing Stick
  • Length / Height: 50.8 to 152