Silicon Carbide Hones and Honing Tools
from Abtex Corporation
Applications include honing, radiusing, and deburring that is too heavy for tube-type brushes. [See More]
- Abrasive / Stone: Silicon Carbide
- Outer / OD: 0.1969
- Form: Honing or Sharpening Stone
- Applications & Coarseness: 80 to 220 Grit
from Sunnen Products Company
General Hone, a Sunnen Company, manufactures and supplies the broadest line of honing abrasives designed to remove large amounts of material more quickly than usually believed possible. The line includes a wide array of mounted and un-mounted abrasives with many choices of grit types, sizes and... [See More]
- Abrasive / Stone: Aluminum Oxide; Silicon Carbide; Cubic Boron Nitride; Diamond
- Width: 0.3110
- Form: Honing Stick
- Length / Height: 152
from Sunnen Products Company
The MPS Tooling System can be used to convert any "big work" honing machine into a modern "state-of-the-art" bore finishing system. Allows you to hone a wide variety of materials, sizes and bore conditions quickly and economically. If your application requires automated parts loading/unloading,... [See More]
- Abrasive / Stone: Aluminum Oxide; Silicon Carbide; Cubic Boron Nitride; Diamond
- Outer / OD: 1.97 to 11.77
- Form: Hone Head Modules
- Applications & Coarseness: Internal