24 VDC Impedance Matching Networks
from Comdel, Inc.
Automatic Ultra-Fast Tuning and Fine Tune Resolution Deliver Repeatable Process Results. Performance: Every Match Pro system is engineered with Comdel's unique PROTRAK, a high-speed tuning algorithm that gradually slows the system as it approaches the tuning point, allowing a precise match even in... [See More]
- Input Voltage: 115 VAC; 208 VAC; 230 VAC; 24 VDC
- Cooling: Forced Air (optional feature); Water Cooling (optional feature)
- Modes of Operation: Manual; Automatic
- Frequency: 2 to 60
from Comdel, Inc.
Automatic Ultra-Fast Tuning and Fine Tune Resolution Deliver Repeatable Process Results. Performance: Every Match Pro system is engineered with Comdel's unique PROTRAK, a high-speed tuning algorithm that gradually slows the system as it approaches the tuning point, allowing a precise match even in... [See More]
- Input Voltage: 115 VAC; 208 VAC; 230 VAC; 24 VDC
- Cooling: Forced Air (optional feature); Water Cooling (optional feature)
- Modes of Operation: Manual; Automatic
- Frequency: 2 to 60
from Comdel, Inc.
Automatic Ultra-Fast Tuning and Fine Tune Resolution Deliver Repeatable Process Results. Performance: Every Match Pro system is engineered with Comdel's unique PROTRAK, a high-speed tuning algorithm that gradually slows the system as it approaches the tuning point, allowing a precise match even in... [See More]
- Input Voltage: 115 VAC; 208 VAC; 230 VAC; 24 VDC
- Cooling: Forced Air (optional feature); Water Cooling (optional feature)
- Modes of Operation: Manual; Automatic
- Frequency: 2 to 60