Manual Impedance Matching Networks

4 Results
Impedance Matching Transformer -- Model MT56R
from Krohn-Hite Corporation

Impedance Matching Transformer. • Frequency Range: 30Hz to 500kHz. • Output Power: 75 Watts. • Maximum Current: 6.5A. • Input Voltage: 125V rms. • Matched Loads from 2 ohms to 1k ohms. DESCRIPTION. The Krohn-Hite Model MT56R Matching Transformer is specifically designed as... [See More]

  • Modes of Operation: Manual
  • Power: 75
  • Frequency: 3.00E-5 to 5
  • Output Current: 6.5
Match Pro Impedance Matching Networks -- CPM1000
from Comdel, Inc.

Automatic Ultra-Fast Tuning and Fine Tune Resolution Deliver Repeatable Process Results. Performance: Every Match Pro system is engineered with Comdel's unique PROTRAK, a high-speed tuning algorithm that gradually slows the system as it approaches the tuning point, allowing a precise match even in... [See More]

  • Modes of Operation: Manual; Automatic
  • Cooling: Forced Air (optional feature); Water Cooling (optional feature)
Match Pro Impedance Matching Networks -- CPMX1000
from Comdel, Inc.

Automatic Ultra-Fast Tuning and Fine Tune Resolution Deliver Repeatable Process Results. Performance: Every Match Pro system is engineered with Comdel's unique PROTRAK, a high-speed tuning algorithm that gradually slows the system as it approaches the tuning point, allowing a precise match even in... [See More]

  • Modes of Operation: Manual; Automatic
  • Frequency: 2 to 60
  • Cooling: Forced Air (optional feature); Water Cooling (optional feature)
  • Power: 5 to 80000
Match Pro Impedance Matching Networks -- CPMX6000
from Comdel, Inc.

Automatic Ultra-Fast Tuning and Fine Tune Resolution Deliver Repeatable Process Results. Performance: Every Match Pro system is engineered with Comdel's unique PROTRAK, a high-speed tuning algorithm that gradually slows the system as it approaches the tuning point, allowing a precise match even in... [See More]

  • Modes of Operation: Manual; Automatic
  • Frequency: 2 to 60
  • Cooling: Forced Air (optional feature); Water Cooling (optional feature)
  • Power: 5 to 80000