UL Pulse Transformers

5 Results
Pulse Transformers -- 1709324 [78602/9JC from Murata Power Solutions]
from RS Components, Ltd.

Murata Power Solutions 78602/9JC [See More]

  • Agency: RoHS; UL; Ul 94 v-0
  • Mounting: Surface mount
  • Operating Temperature: -40
Cost optimized pulse transformer for THT mounting, up to 2W -- IX
from SCHURTER Inc

Description. High insulation rating ( >2.2 kVAC) between the primary and the secondary windings. Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control electronics. Cost optimized design. The defined partial discharge... [See More]

  • Agency: RoHS; IEC; UL
  • Pulse Width: 0.7000 to 0.8000
  • Input Voltage: 500
  • Operating Temperature: -25 to 70
Cost optimized pulse transformers for THT mounting -- IL
from SCHURTER Inc

Description. High insulation rating ( >2.2 kVAC) between the primary and the secondary windings. Small coupling capacitances between primary and secondary windings limit transient feedback from the power supply side to the control electronics. Cost optimized design. The defined partial discharge... [See More]

  • Agency: RoHS; IEC; UL
  • Pulse Width: 0.5000 to 1.5
  • Input Voltage: 500
  • Operating Temperature: -25 to 70
Pulse Transformer with Single Secondary Winding -- IT series
from Schaffner EMC Inc.

Galvanic separation of drive and power circuit. Voltage resistance up to 8 kV. Ignition current up to 3 A. Turns ratio up to 3:1. Frequency : ≤ 40000 Hz. Ignition currents : 0.1 to 3 A. Operating frequency : 0 to 40000 Hz. Rise time : 0.3 to 2.3 µs [See More]

  • Agency: RoHS; UL
  • Maximum Dimension: 6
  • Pulse Width: 0.2500 to 2.3
  • Operating Temperature: -20 to 70
Pulse Transformer -- PT 107 Series
from Datatronics™

Feature. Toroidal Core Transformers. Encapsulated Molded Case. Used for Line Coupling, Matching and Isolation. Dielectric Withstanding Voltage: 500 VDC [See More]

  • Agency: RoHS; UL
  • Maximum Dimension: 1.27
  • Output Voltage: 300
  • Mounting: Chip Transformer; PCB/SMD