Chip Transformer Pulse Transformers

3 Results
16 pin Pulse Transformer -- PT 105 Series
from Datatronics™

Feature. High ET-Product - Allows Long Pulse Width. 4 Transformers Per Package. Low Leakage Inductance. Low Interwinding Capacitance for Fast Rise Time. Size: 25.40mm x 10.16mm x 7.11. [See More]

  • Mounting: Chip Transformer; PCB/SMD
  • Maximum Dimension: 2.54
  • Output Voltage: 50
  • Agency: RoHS
Pulse Transformer
from Murata Power Solutions

Two essential elements of the vast majority of power electronics applications are filtering and isolation. Whether you need to reduce noise or protect vital components, Murata Power Solutions can offer a wide range of products to suit your requirements, having developed over 1,200 highly advanced... [See More]

  • Mounting: Chip Transformer
Pulse Transformer -- 4257 Series
from Datatronics™

Feature. Microminature size. Built & tested to meet applicable requirements of MIL-PRF-21038. Levels C, M & T available. Custom designs available for high reliability and application compatibility. Operating temperature: -55C to +130C. Size: .300" x .400" x .170. [See More]

  • Mounting: Chip Transformer; PCB/SMD
  • Maximum Dimension: 1.02
  • Output Voltage: 50