MicroSD™ Flash Memory Cards
from Advantech
ATP 4G Micro SD Card Industrial Grade SLC. Supports SD mode, SPI mode. High reliability, operating at -40~ 85 °C. SLC NAND flash memory. Water proof, Dust proof and ESD resistant. Enhanced power cycling support [See More]
- Memory Type: SD™; MicroSD™
- Memory Size: 4
from DigiKey
Memory Card microSDHC ™ 8GB Class 10, UHS Class 1 MLC [See More]
- Memory Type: SD™; MicroSD™
- Standards and Certifications: RoHS
- Memory Size: 8
from Swissbit AG
True industrial SLC. High IOPS rate and maximum endurance. Autonomous Data Care Management. Industrial grade Micro SD Card. Power Fail protection & Read Disturb Management. Chip On Board design for highest robustness. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; SLC
- Transfer Speed: 24
- Memory Size: 1
from Advantech
ATP 8G Micro SD Card Industrial Grade SLC. Supports SD mode, SPI mode. High reliability, operating at -40~ 85 °C. SLC NAND flash memory. Water proof, Dust proof and ESD resistant. Enhanced power cycling support [See More]
- Memory Type: SD™; MicroSD™
- Memory Size: 8
from DigiKey
Memory Card microSD ™ 16GB Class 10, UHS Class 3 pSLC [See More]
- Memory Type: MicroSD™
- Standards and Certifications: RoHS
- Memory Size: 16
from Swissbit AG
True industrial SLC. High IOPS rate and maximum endurance. Autonomous Data Care Management. Industrial grade Micro SD Card. Power Fail protection & Read Disturb Management. Chip On Board design for highest robustness. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; SLC
- Transfer Speed: 24
- Memory Size: 2
from Advantech
Transcend 16GB microSDHC MLC. 2D MLC NAND Flash. Compatible with SD specification up to Ver.5.1. Compatible with UHS-I speed. BCH ECC(Error Correction Code) function. Supports IPX7 IEC 60529 Edition 2.2 [See More]
- Memory Type: MicroSD™
- Memory Size: 16
from DigiKey
Memory Card microSD ™ 32GB Class 10, UHS Class 3 pSLC [See More]
- Memory Type: MicroSD™
- Standards and Certifications: RoHS
- Memory Size: 32
from Swissbit AG
True industrial SLC. High IOPS rate and maximum endurance. Autonomous Data Care Management. Industrial grade Micro SD Card. Power Fail protection & Read Disturb Management. Chip On Board design for highest robustness. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; SLC
- Transfer Speed: 24
from Advantech
Transcend 16GB microSDHC MLC, W-temp. Manufactured with Industrial spec NAND Flash memory. Operating Temperature: -40 ~ 85 °C. Compatible with SD Specification Ver. 3.01. Built-in ECC and Wear leveling. Support S.M.A.R.T. function [See More]
- Memory Type: MicroSD™
- Memory Size: 16
from DigiKey
Memory Card microSD ™ 8GB Class 10 SLC [See More]
- Memory Type: MicroSD™
- Memory Size: 8
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D TLC
- Transfer Speed: 97
- Memory Size: 128
from Advantech
Transcend 32GB microSDHC MLC. 2D MLC NAND Flash. Compatible with SD specification up to Ver.5.1. Compatible with UHS-I speed. BCH ECC(Error Correction Code) function. Supports IPX7 IEC 60529 Edition 2.2 [See More]
- Memory Type: MicroSD™
- Memory Size: 32
from DigiKey
Memory Card microSD ™ 4GB Class 10 SLC [See More]
- Memory Type: MicroSD™
- Memory Size: 4
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D TLC
- Transfer Speed: 90
- Memory Size: 128
from Advantech
Transcend 32GB microSDHC MLC, W-temp. Manufactured with Industrial spec NAND Flash memory. Operating Temperature: -40 ~ 85 °C. Compatible with SD Specification Ver. 3.01. Built-in ECC and Wear leveling. Support S.M.A.R.T. function [See More]
- Memory Type: MicroSD™
- Memory Size: 32
from DigiKey
Memory Card microSD ™ 2GB Class 6 SLC [See More]
- Memory Type: MicroSD™
- Memory Size: 2
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D TLC
- Transfer Speed: 91
- Memory Size: 16
from Advantech
Transcend 8GB microSDHC MLC. 2D MLC NAND Flash. Compatible with SD specification up to Ver.5.1. Compatible with UHS-I speed. BCH ECC(Error Correction Code) function. Supports IPX7 IEC 60529 Edition 2.2 [See More]
- Memory Type: MicroSD™
- Memory Size: 8
from DigiKey
Memory Card microSD ™ 512MB Class 6 SLC [See More]
- Memory Type: MicroSD™
- Memory Size: 0.5120
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D TLC
- Transfer Speed: 97
- Memory Size: 256
from Advantech
Transcend 8GB microSDHC MLC, W-temp. Manufactured with Industrial spec NAND Flash memory. Operating Temperature: -40 ~ 85 °C. Compatible with SD Specification Ver. 3.01. Built-in ECC and Wear leveling. Support S.M.A.R.T. function [See More]
- Memory Type: MicroSD™
- Memory Size: 8
from DigiKey
Memory Card microSD ™ 1GB Class 6 SLC [See More]
- Memory Type: MicroSD™
- Memory Size: 1
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D TLC
- Transfer Speed: 90
- Memory Size: 32
from DigiKey
Memory Card microSDHC ™ 4GB Class 10, UHS Class 1 MLC [See More]
- Memory Type: SD™; MicroSD™
- Memory Size: 4
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D TLC
- Transfer Speed: 97
- Memory Size: 512
from DigiKey
Memory Card microSDHC ™ 8GB Class 10, UHS Class 1 MLC [See More]
- Memory Type: SD™; MicroSD™
- Memory Size: 8
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D TLC
- Transfer Speed: 95
- Memory Size: 64
from DigiKey
Memory Card microSDHC ™ 16GB Class 10, UHS Class 1 MLC [See More]
- Memory Type: SD™; MicroSD™
- Memory Size: 16
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D TLC
- Transfer Speed: 90
- Memory Size: 64
from DigiKey
Memory Card microSDHC ™ 32GB Class 10, UHS Class 1 MLC [See More]
- Memory Type: SD™; MicroSD™
- Memory Size: 32
from Swissbit AG
Industrial 3D TLC NAND. Optimized for read-only applications (automotive) or sequential write intensive workload (video recording). AEC-Q100-3 automotive standard. Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as... [See More]
- Memory Type: MicroSD™; 3D TLC
- Transfer Speed: 90
- Memory Size: 32
from DigiKey
Memory Card microSD ™ 512MB Class 10, UHS Class 1 SLC [See More]
- Memory Type: MicroSD™
- Memory Size: 0.5120
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D TLC
- Transfer Speed: 97
- Memory Size: 256
from DigiKey
Memory Card microSD ™ 1GB Class 10, UHS Class 1 SLC [See More]
- Memory Type: MicroSD™
- Memory Size: 1
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D PSLC
- Transfer Speed: 95
- Memory Size: 128
from DigiKey
Memory Card microSD ™ 2GB Class 10, UHS Class 1 SLC [See More]
- Memory Type: MicroSD™
- Memory Size: 2
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D PSLC
- Transfer Speed: 95
- Memory Size: 16
from DigiKey
Memory Card microSDHC ™ 4GB Class 10, UHS Class 1 SLC [See More]
- Memory Type: SD™; MicroSD™
- Memory Size: 4
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D PSLC
- Transfer Speed: 95
- Memory Size: 32
from DigiKey
Memory Card microSDHC ™ 8GB Class 10, UHS Class 1 SLC [See More]
- Memory Type: SD™; MicroSD™
- Memory Size: 8
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D PSLC
- Transfer Speed: 95
- Memory Size: 4
from DigiKey
MEM CRD MICROSD 4GB 10UHS 3 PSLC [See More]
- Memory Type: MicroSD™
- Memory Size: 4
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D PSLC
- Transfer Speed: 95
- Memory Size: 4
from DigiKey
MEM CRD MICSDHC SDXC 4GB 10 PSLC [See More]
- Memory Type: SD™; MicroSD™
- Memory Size: 4
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D PSLC
- Transfer Speed: 95
- Memory Size: 64
from DigiKey
INDUSTRIAL MICROSD CARD, S-58U, [See More]
- Memory Type: SD™; MicroSD™
- Memory Size: 4
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D PSLC
- Transfer Speed: 95
- Memory Size: 8
from DigiKey
INDUSTRIAL MICROSD CARD, S-56U, [See More]
- Memory Type: MicroSD™
- Memory Size: 4
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D PSLC
- Transfer Speed: 95
- Memory Size: 8
from DigiKey
MEM CARD MICROSD 8GB CLS 10 PSLC [See More]
- Memory Type: MicroSD™
- Memory Size: 8
from Swissbit AG
Industrial 3D NAND. S-56u / S-58u: pSLC, S-50u / S-55u: TLC. High IOPS rate and endurance. Autonomous Data Care Management. Industrial grade SD Card. Power Fail protection & Read Disturb Management. Full SD SPI mode. Secure Digital (SD) memory cards have a widespread use in industrial and... [See More]
- Memory Type: MicroSD™; 3D PSLC
- Transfer Speed: 97
- Memory Size: 64
from DigiKey
MEM CRD MICSDHC SDXC 8GB 10 PSLC [See More]
- Memory Type: SD™; MicroSD™
- Memory Size: 8
from DigiKey
INDUSTRIAL MICROSD CARD, S-56U, [See More]
- Memory Type: SD™; MicroSD™
- Memory Size: 8
from DigiKey
INDUSTRIAL MICROSD CARD, S-56U, [See More]
- Memory Type: MicroSD™
- Memory Size: 8
from Toshiba America, Inc.
Keeping you moving. It's what we do. Capture, save and share your photos, music, video, and other digital files with Toshiba. High performance quality and excellent reliability. Various capacities available. Micro SD Cards. Works with SDHC-compatible devices such as mobile phones, digital cameras... [See More]
- Memory Type: SD™; MicroSD™; CompactFlash®
- Memory Size: 8 to 128
from MagicRAM, Inc.
The MagicRAM microSD Memory Card is a small, low cost,high performance, removable solid-state memory storage subsystem. With itspower consumption and features above, MagicRAM microSD memory card can beapplied on industrial automation, SBC (single-board computer), medicalequipment, auto infotainment,... [See More]
- Memory Type: MicroSD™
- Transfer Speed: 90 to 95
- Memory Size: 0.2560 to 256
from Verbatim Corporation
2GB microSD Card with Adapter. MicroSD is an increasingly popular removable storage solution for mobile devices. By simply adding or upgrading to a higher capacity microSD card, you can easily increase your storage capacity for files, video, images, games and music. Verbatim microSD... [See More]
- Memory Type: MicroSD™
- Memory Size: 2
from Verbatim Corporation
16GB microSDHC Card (Class 4) with Adapter. The microSDHC card is the most popular removable storage solution for mobile devices. Verbatim microSDHC memory cards are compatible with all microSDHC slot-equipped devices. By using the included microSDHC to SDHC adapter, you can also use... [See More]
- Memory Type: MicroSD™
- Memory Size: 16