Embedded Flash Memory Cards

53 Results
Commercial M.2 PCIe SSD, N3202, 1920 GB, 3D TLC Flash, 0°C to +70°C -- SN3202MD1T92C-1MA4-1DA-STD
from Swissbit AG

M.2 form factor 2280. Powersafe. PCIe Gen4 / NVMe 1.4 / four lanes. High endurance 3D NAND TLC up to 1.92 TB. Temperature range 0 °C to 75 °C. High Performance. AES256 Encryption / TCG Opal 2.0. Crypto erase / IEEE 1667. The PCIe interface with NVMe protocol has become the new standard for... [See More]

  • Options: Embedded
  • Memory Size: 1920
  • Memory Type: Solid State Drive; 3D TLC
  • Transfer Speed: 3790
Industrial Compact Flash Card, C-300 Longevity, 1 GB, SLC Flash, -40°C to +85°C -- SFCF1024H1BK2MT-I-MO-553-SMA
from Swissbit AG

CompactFlash ™ Card. SLC NAND Flash. Longevity support. CFA4.1, up to UDMA4. Industrial Temperature Grade -40 °C to +85 °C. Intelligent Power Fail Protection. To this day, CompactFlash ™ (CF) cards are still a very popular Flash based storage solution used in the embedded and... [See More]

  • Options: Embedded; Ruggedized
  • Memory Size: 1
  • Memory Type: CompactFlash®; SLC
  • Transfer Speed: 22
Industrial Compact Flash Card, C-300 Longevity, 128 MB, SLC Flash, -40°C to +85°C -- SFCF0128H1BK1MT-I-MS-553-SMA
from Swissbit AG

CompactFlash ™ Card. SLC NAND Flash. Longevity support. CFA4.1, up to UDMA4. Industrial Temperature Grade -40 °C to +85 °C. Intelligent Power Fail Protection. To this day, CompactFlash ™ (CF) cards are still a very popular Flash based storage solution used in the embedded and... [See More]

  • Options: Embedded; Ruggedized
  • Transfer Speed: 22
  • Memory Type: CompactFlash®; SLC
Industrial Compact Flash Card, C-300 Longevity, 256 MB, SLC Flash, -40°C to +85°C -- SFCF0256H1BK1MT-I-MS-553-SMA
from Swissbit AG

CompactFlash ™ Card. SLC NAND Flash. Longevity support. CFA4.1, up to UDMA4. Industrial Temperature Grade -40 °C to +85 °C. Intelligent Power Fail Protection. To this day, CompactFlash ™ (CF) cards are still a very popular Flash based storage solution used in the embedded and... [See More]

  • Options: Embedded; Ruggedized
  • Transfer Speed: 22
  • Memory Type: CompactFlash®; SLC
Industrial Compact Flash Card, C-300 Longevity, 512 MB, SLC Flash, -40°C to +85°C -- SFCF0512H1BK1MT-I-MS-553-SMA
from Swissbit AG

CompactFlash ™ Card. SLC NAND Flash. Longevity support. CFA4.1, up to UDMA4. Industrial Temperature Grade -40 °C to +85 °C. Intelligent Power Fail Protection. To this day, CompactFlash ™ (CF) cards are still a very popular Flash based storage solution used in the embedded and... [See More]

  • Options: Embedded; Ruggedized
  • Transfer Speed: 22
  • Memory Type: CompactFlash®; SLC
Industrial Compact Flash Card, C-350, 32 MB, SLC Flash, -40°C to +85°C -- SFCF0032H1BK1WI-I-MS-513-STD
from Swissbit AG

CompactFlash ™ Card. SLC NAND Flash. Longevity support. CFA4.1, up to UDMA4. Industrial Temperature Grade -40 °C to +85 °C. Intelligent Power Fail Protection. To this day, CompactFlash ™ (CF) cards are still a very popular Flash based storage solution used in the embedded and... [See More]

  • Options: Embedded; Ruggedized
  • Transfer Speed: 19
  • Memory Type: CompactFlash®; SLC
Industrial Compact Flash Card, C-350, 64 MB, SLC Flash, -40°C to +85°C -- SFCF0064H1BK1WI-I-MS-513-STD
from Swissbit AG

CompactFlash ™ Card. SLC NAND Flash. Longevity support. CFA4.1, up to UDMA4. Industrial Temperature Grade -40 °C to +85 °C. Intelligent Power Fail Protection. To this day, CompactFlash ™ (CF) cards are still a very popular Flash based storage solution used in the embedded and... [See More]

  • Options: Embedded; Ruggedized
  • Transfer Speed: 19
  • Memory Type: CompactFlash®; SLC
Industrial Compact Flash Card, C-500, 16 GB, SLC Flash, -40°C to +85°C -- SFCF016GH1AF4TO-I-MS-523-STD
from Swissbit AG

CompactFlash ™ Card. C-500: SLC, C-56: pSLC. Page based FTL for highest endurance and Write IOPS. C-56 everbit ™. CFA 6.1 compatible, Up to UDMA6. Data Care Management. extended S.M.A.R.T. support, TRIM. Industrial Temperature Grade -40 °C to +85 °C. To this day, CompactFlash... [See More]

  • Options: Embedded; Ruggedized
  • Memory Size: 16
  • Memory Type: CompactFlash®; SLC
  • Transfer Speed: 64
Industrial Compact Flash Card, C-500, 2 GB, SLC Flash, -40°C to +85°C -- SFCF2048H1AF2TO-I-DS-523-STD
from Swissbit AG

CompactFlash ™ Card. C-500: SLC, C-56: pSLC. Page based FTL for highest endurance and Write IOPS. C-56 everbit ™. CFA 6.1 compatible, Up to UDMA6. Data Care Management. extended S.M.A.R.T. support, TRIM. Industrial Temperature Grade -40 °C to +85 °C. To this day, CompactFlash... [See More]

  • Options: Embedded; Ruggedized
  • Memory Size: 2
  • Memory Type: CompactFlash®; SLC
  • Transfer Speed: 62
Industrial Compact Flash Card, C-500, 32 GB, SLC Flash, -40°C to +85°C -- SFCF032GH1AF2TO-I-QT-527-STD
from Swissbit AG

CompactFlash ™ Card. C-500: SLC, C-56: pSLC. Page based FTL for highest endurance and Write IOPS. C-56 everbit ™. CFA 6.1 compatible, Up to UDMA6. Data Care Management. extended S.M.A.R.T. support, TRIM. Industrial Temperature Grade -40 °C to +85 °C. To this day, CompactFlash... [See More]

  • Options: Embedded; Ruggedized
  • Memory Size: 32
  • Memory Type: CompactFlash®; SLC
  • Transfer Speed: 64
Industrial Compact Flash Card, C-500, 4 GB, SLC Flash, -40°C to +85°C -- SFCF4096H1AF2TO-I-QT-523-STD
from Swissbit AG

CompactFlash ™ Card. C-500: SLC, C-56: pSLC. Page based FTL for highest endurance and Write IOPS. C-56 everbit ™. CFA 6.1 compatible, Up to UDMA6. Data Care Management. extended S.M.A.R.T. support, TRIM. Industrial Temperature Grade -40 °C to +85 °C. To this day, CompactFlash... [See More]

  • Options: Embedded; Ruggedized
  • Memory Size: 4
  • Memory Type: CompactFlash®; SLC
  • Transfer Speed: 62
Industrial Compact Flash Card, C-500, 64 GB, SLC Flash, -40°C to +85°C -- SFCF064GH1AF4TO-I-QT-527-STD
from Swissbit AG

CompactFlash ™ Card. C-500: SLC, C-56: pSLC. Page based FTL for highest endurance and Write IOPS. C-56 everbit ™. CFA 6.1 compatible, Up to UDMA6. Data Care Management. extended S.M.A.R.T. support, TRIM. Industrial Temperature Grade -40 °C to +85 °C. To this day, CompactFlash... [See More]

  • Options: Embedded; Ruggedized
  • Memory Size: 64
  • Memory Type: CompactFlash®; SLC
  • Transfer Speed: 64
Industrial Compact Flash Card, C-500, 8 GB, SLC Flash, -40°C to +85°C -- SFCF008GH1AF2TO-I-MS-523-STD
from Swissbit AG

CompactFlash ™ Card. C-500: SLC, C-56: pSLC. Page based FTL for highest endurance and Write IOPS. C-56 everbit ™. CFA 6.1 compatible, Up to UDMA6. Data Care Management. extended S.M.A.R.T. support, TRIM. Industrial Temperature Grade -40 °C to +85 °C. To this day, CompactFlash... [See More]

  • Options: Embedded; Ruggedized
  • Memory Size: 8
  • Memory Type: CompactFlash®; SLC
  • Transfer Speed: 64
Industrial Embedded MMC, EM-20, 16 GB, MLC Flash, -40°C to +85°C -- SFEM016GB1EA1TO-I-GE-111-STD
from Swissbit AG

JEDEC e.MMC 5.0 Standard (JESD84-B50). 153-ball BGA, 0.5mm pitch 11.5 x 13mm. Operational Temperature Range -40 °C to 85 °C. Multiple partitions in MLC and pSLC configurable (EM-20). Preconfigured in 100% pSLC mode (EM-26). Read disturb managed. Power fail protected. Small form factor... [See More]

  • Options: Embedded
  • Memory Size: 16
  • Memory Type: MLC
  • Transfer Speed: 175
Industrial Embedded MMC, EM-30 (100-b), 100-ball, ATS1, 128 GB, 3D TLC Flash, -40°C to +85°C -- SFEM128GB1ED1TO-I-7G-311-STD
from Swissbit AG

JEDEC e.MMC 5.1 Standard (JESD84-B51A). 153-ball BGA, 0.5mm pitch 11.5 x 13mm. 100-ball BGA, 1.0mm pitch 14.0 x 18mm. Operational Temperature Range -40 °C to 105 °C. Multiple partitions in 3D TLC and pSLC configurable (EM-30). Preconfigured in 100% pSLC mode (EM-36). AEC-Q100-2/3... [See More]

  • Options: Embedded
  • Memory Size: 128
  • Memory Type: 3D TLC
  • Transfer Speed: 320
Industrial Embedded USB module, U-450, 1 GB, SLC Flash, -40°C to +85°C -- SFUI1024J2AB1TO-I-MS-2A1-STD
from Swissbit AG

USB 2.0. U-450 SLC based NAND. U-48 3D NAND pSLC. Page based FTL for high endurance. Oval mounting hole for mechanical stress reduction. Industrial temp. range -40 °C to 85 °C and 0 °C to 70 °C. Standard and low profile connector. Swissbit ’s embedded USB Flash Module (UFM)... [See More]

  • Options: Embedded
  • Memory Size: 1
  • Memory Type: USB; SLC
  • Transfer Speed: 30
Industrial Embedded USB module, U-500, 16 GB, SLC Flash, -40°C to +85°C -- SFUI016GJ1AE1TO-I-QC-2A1-STD
from Swissbit AG

U-500 SLC based NAND. U-56 everbit ™ pSLC / U-58 3D pSLC. USB 3.1 – super speed. Hot plug capabilities without data loss. Industrial temp. range -40 °C to 85 °C and 0 °C to 70 °C. Page based FTL for best write performance and endurance. Standard and low profile... [See More]

  • Options: Embedded
  • Memory Size: 16
  • Memory Type: USB; SLC
  • Transfer Speed: 156
Industrial M.2 PCIe SSD, N-20m2 (2230), 120 GB, 3D TLC Flash, -40°C to +85°C -- SFPC120GM1EC4TO-I-5E-A16-STD
from Swissbit AG

M.2 form factor 2280 to 2230. PCIe Gen3.1 / NVMe 1.3 four lanes. Industrial 3D NAND TLC / pSLC. Temperature range up to -40 °C to 85 °C. DRAM-less / HMB (Host Memory Buffer). AES256 Encryption / TCG Opal. In-Field Firmware Update. The PCIe interface with NVMe protocol has become the new... [See More]

  • Options: Embedded
  • Memory Size: 120
  • Memory Type: Solid State Drive; 3D TLC
  • Transfer Speed: 1180
Industrial M.2 PCIe SSD, N-20m2 (2242), 120 GB, 3D TLC Flash, -40°C to +85°C -- SFPC120GM1EC4TO-I-5E-116-STD
from Swissbit AG

M.2 form factor 2280 to 2230. PCIe Gen3.1 / NVMe 1.3 four lanes. Industrial 3D NAND TLC / pSLC. Temperature range up to -40 °C to 85 °C. DRAM-less / HMB (Host Memory Buffer). AES256 Encryption / TCG Opal. In-Field Firmware Update. The PCIe interface with NVMe protocol has become the new... [See More]

  • Options: Embedded
  • Memory Size: 120
  • Memory Type: Solid State Drive; 3D TLC
  • Transfer Speed: 1180
Industrial M.2 PCIe SSD, N-20m2 (2280), 120 GB, 3D TLC Flash, -40°C to +85°C -- SFPC120GM1EC4TO-I-5E-516-STD
from Swissbit AG

M.2 form factor 2280 to 2230. PCIe Gen3.1 / NVMe 1.3 four lanes. Industrial 3D NAND TLC / pSLC. Temperature range up to -40 °C to 85 °C. DRAM-less / HMB (Host Memory Buffer). AES256 Encryption / TCG Opal. In-Field Firmware Update. The PCIe interface with NVMe protocol has become the new... [See More]

  • Options: Embedded
  • Memory Size: 120
  • Memory Type: Solid State Drive; 3D TLC
  • Transfer Speed: 1180
Industrial M.2 PCIe SSD, N-30m2 (2242), 1920 GB, 3D TLC Flash, -40°C to +85°C -- SFPC1T92M1AR2MT-I-YC-22H-STD
from Swissbit AG

M.2 form factor 2280 to 2242. Powersafe optional. PCIe Gen3 / NVMe 1.4 / four lanes. Industrial 3D NAND TLC / pSLC. Temperature range up to -40 °C to 85 °C. High Performance. AES256 Encryption / TCG Opal 2.0. In-Field Firmware Update. The PCIe interface with NVMe protocol has become the... [See More]

  • Options: Embedded
  • Memory Size: 1920
  • Memory Type: Solid State Drive; 3D TLC
  • Transfer Speed: 3500
Industrial M.2 PCIe SSD, N2000, 120 GB, 3D TLC Flash, -40°C to +85°C -- SN2000MA120GI-1TB2-1DB-STD
from Swissbit AG

M.2 form factor 2280 to 2230. PCIe Gen3.1 / NVMe 1.3 four lanes. High density Industrial 3D NAND TLC / pSLC. Temperature range up to -40 °C to 85 °C. DRAM-less / HMB (Host Memory Buffer). AES256 Encryption / TCG Opal. In-Field Firmware Update. The PCIe interface with NVMe protocol has... [See More]

  • Options: Embedded
  • Memory Size: 120
  • Memory Type: Solid State Drive; 3D TLC
  • Transfer Speed: 644
Industrial M.2 PCIe SSD, N2000, 120 GB, 3D TLC Flash, -40°C to +85°C -- SN2000MB120GI-1TB2-1DB-STD
from Swissbit AG

M.2 form factor 2280 to 2230. PCIe Gen3.1 / NVMe 1.3 four lanes. High density Industrial 3D NAND TLC / pSLC. Temperature range up to -40 °C to 85 °C. DRAM-less / HMB (Host Memory Buffer). AES256 Encryption / TCG Opal. In-Field Firmware Update. The PCIe interface with NVMe protocol has... [See More]

  • Options: Embedded
  • Memory Size: 120
  • Memory Type: Solid State Drive; 3D TLC
  • Transfer Speed: 644
Industrial M.2 PCIe SSD, N2000, 120 GB, 3D TLC Flash, -40°C to +85°C -- SN2000MD120GI-1TB2-1DB-STD
from Swissbit AG

M.2 form factor 2280 to 2230. PCIe Gen3.1 / NVMe 1.3 four lanes. High density Industrial 3D NAND TLC / pSLC. Temperature range up to -40 °C to 85 °C. DRAM-less / HMB (Host Memory Buffer). AES256 Encryption / TCG Opal. In-Field Firmware Update. The PCIe interface with NVMe protocol has... [See More]

  • Options: Embedded
  • Memory Size: 120
  • Memory Type: Solid State Drive; 3D TLC
  • Transfer Speed: 644
Industrial M.2 SATA SSD, X-600m2 (2242), 16 GB, SLC Flash, -40°C to +85°C -- SFSA016GM3AA2TO-I-DB-226-STD
from Swissbit AG

M.2 form factor 2242. X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC. Data Care Management. X-60m2 durabit ™, X-66m2 everbit ™. NCQ and TRIM support. Extended S.M.A.R.T. support. Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded... [See More]

  • Options: Embedded
  • Memory Size: 16
  • Memory Type: SLC
  • Transfer Speed: 470
1GB Secure Digital (SD) Card Flash Memory (Extended Temp) -- SD-1GB-ET
from Sealevel Systems, Inc.

The 1GB SD card is designed for industrial computer equipment operating at extended temperature ranges from -40C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is highly resistant to shock,... [See More]

  • Options: Embedded
  • Memory Size: 1
  • Memory Type: SD™
cFast Series -- CFast D150Q
from InnoDisk USA Corporation

InnoDisk CFast D150Q Storage Card is complied with CFast 1.0 standard which is designed with a 7+17pin connector consisting of a SATA compatible 7 pin signal connector and a 17 pin power and control connector. Offering superior performance that data transfer rate of sequential read is up to 120... [See More]

  • Options: Embedded
  • Memory Size: 2 to 32
  • Memory Type: Solid State Drive
  • Transfer Speed: 15 to 15.62
2GB Secure Digital (SD) Card Flash Memory (Extended Temp) -- SD-2GB-ET
from Sealevel Systems, Inc.

The 2GB SD card is designed for industrial computer equipment operating at extended temperature ranges from -40C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is highly resistant to shock,... [See More]

  • Options: Embedded
  • Memory Size: 2
  • Memory Type: SD™
D150 SATA Module Series -- SATADOM D150Q
from InnoDisk USA Corporation

SATADOM D150Q series delivers marvelous small-sized dimision mechanicla design but within superizing high capacity, which is up to 32GB, and also remarkable data transder rate. As a leading position, InnoDisk developed advanced and especially innovative mechanical design for SATADOM D150Q to improve... [See More]

  • Options: Embedded
  • Memory Size: 2 to 64
  • Memory Type: Solid State Drive
  • Transfer Speed: 15 to 15.62
2GB Secure Digital (SD) Card Flash Memory -- SD-2GB
from Sealevel Systems, Inc.

The 2GB SD card is designed for industrial computer equipment operating at temperature ranges from -25C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is highly resistant to shock, vibration... [See More]

  • Options: Embedded
  • Memory Size: 2
  • Memory Type: SD™
D150 SATA Module Series -- SATADOM D150QH
from InnoDisk USA Corporation

SATADOM D150Q series delivers marvelous small-sized dimision mechanicla design but within superizing high capacity, which is up to 32GB, and also remarkable data transder rate. As a leading position, InnoDisk developed advanced and especially innovative mechanical design for SATADOM D150Q to improve... [See More]

  • Options: Embedded
  • Memory Size: 2 to 64
  • Memory Type: Solid State Drive
  • Transfer Speed: 15 to 15.62
D150 SATA Module Series -- SATADOM D150QV-L
from InnoDisk USA Corporation

SATADOM D150QV-L is another masterpiece for low profile server thanks to its compact size, low power consumption and also user friendliness. Benefits from own developed firmware and controller IC "ID 101", InnoDisk D150 SATA module is able to enhance the reliability and stability of the disk. [See More]

  • Options: Embedded
  • Memory Size: 4 to 64
  • Memory Type: Solid State Drive
  • Transfer Speed: 16.25 to 16.88
D150 SATA Module Series -- SATADOM D150SH
from InnoDisk USA Corporation

SATADOM D150SH [See More]

  • Options: Embedded
  • Memory Size: 0.1280 to 16
  • Memory Type: Solid State Drive
  • Transfer Speed: 3.12 to 3.75
D150 SATA Module Series -- SATADOM D150SV
from InnoDisk USA Corporation

InnoDisk Serial ATA Disk on Module (SATADOM) offers capacities from 128MB to 8GB. SATADOM D150S supports SATA II standard (3.0Gb/s) interface with excellent and fast data transfer rate; in sustain read 25MB/s (max.) and sustain write 15MB/s (max.). Moreover, Innodisk SATADOM is the smallest form... [See More]

  • Options: Embedded
  • Memory Size: 0.1280 to 16
  • Memory Type: Solid State Drive
  • Transfer Speed: 3.12 to 3.75
EverGreen Series -- EverGreen 2.5" SATA SSD
from InnoDisk USA Corporation

InnoDisk EverGreen Series provides a brand new cost-effective SSD solution with longer lifespan. Customer can pay much less but gain SSDs within longer life and better performance than current SSD solutions SLC flash IC based. EverGreen Series SSDs are perfect substitution for traditional HDD. [See More]

  • Options: Embedded
  • Memory Size: 8 to 256
  • Memory Type: Solid State Drive
  • Transfer Speed: 15 to 150
EverGreen Series -- EverGreen Plus 2.5" SATA SSD
from InnoDisk USA Corporation

Similar as EverGreen Series, EverGreen Plus provides cost-effective SSD solution with longer lifespan. EverGreen Plus could deliver 10 times longer lifespan, compared with EverGreen. That is, customer can pay the same price but embrace much better life SSD. EverGreen (Plus) Series SSDs are perfect... [See More]

  • Options: Embedded
  • Memory Size: 6 to 200
  • Memory Type: Solid State Drive
  • Transfer Speed: 10 to 55
EverGreen Series -- EverGreen SATA Slim
from InnoDisk USA Corporation

EverGreen SATA Slim [See More]

  • Options: Embedded
  • Memory Size: 8 to 64
  • Memory Type: Solid State Drive
  • Transfer Speed: 1.88 to 27.5
Industrial SD Card -- InnoDisk SD card
from InnoDisk USA Corporation

InnoDisk brand new SD memory card is compatible with SD 2.0 standard and support SDHC Class 10. Providing excellent performance up to 20MB per second. Within built-in auto ECC function and thus it can detect and correct errors during data transfer. Besides, InnoDisk SD card also supports S.M.A.R.T... [See More]

  • Options: Embedded
  • Memory Size: 0.1280 to 16
  • Memory Type: SD™; Solid State Drive
  • Transfer Speed: 5 to 20
Industrial Series -- EDC 4000 Vertical / Horizontal
from InnoDisk USA Corporation

EDC/iCF 4000 Series supports PIO/MwDMA/UltraDMA modes with IDE interface and enhances the data transfer rate up to theperformace of Read/Write: 40MB/20MB per second, which speeds up the booting process and upgrades the working environment efficiently. Features. High reliability. High transfer rate. [See More]

  • Options: Embedded
  • Memory Size: 1 to 32
  • Memory Type: Solid State Drive
  • Transfer Speed: 1.25 to 5
Industrial Series -- FiD 1.8 SATA D150
from InnoDisk USA Corporation

FiD 1.8 SATA D150 [See More]

  • Options: Embedded
  • Memory Size: 2 to 32
  • Memory Type: Solid State Drive
  • Transfer Speed: 120 to 125
Industrial Series -- FiD 2.5" ATA 8000-J
from InnoDisk USA Corporation

InnoDisk provides both SATA and ATA SSD, delivering various speed series. Customers can choose suitable solutions according to their system application requirments. All SSD series support industrial grade(-40 °C~+85 °C) and the capacity is up to 128GB. Also, InnoDisk SSDs are designed for... [See More]

  • Options: Embedded
  • Memory Size: 8 to 128
  • Memory Type: Solid State Drive
  • Transfer Speed: 75 to 85
Industrial Series -- FiD 2.5" SATA 10000
from InnoDisk USA Corporation

InnoDisk provides both SATA and ATA SSD, delivering various speed series. Customers can choose suitable solutions according to their system application requirments. All SSD series support industrial grade(-40 °C~+85 °C) and the capacity is up to 128GB. Also, InnoDisk SSDs are designed for... [See More]

  • Options: Embedded
  • Memory Size: 8 to 128
  • Memory Type: Solid State Drive
  • Transfer Speed: 140 to 160
Industrial Series -- FiD 2.5" SATA 10000 Plus
from InnoDisk USA Corporation

Features. Excellent data transfer speed. Low power consumption. S.M.A.R.T. & i-S.M.A.R.T. supported. Intelligent system for error recovery. Mechanical design for anti-vibration [See More]

  • Options: Embedded
  • Memory Size: 8 to 256
  • Memory Type: Solid State Drive
  • Transfer Speed: 220 to 240
Industrial Series -- FiD 2.5" SATA 20000-H
from InnoDisk USA Corporation

InnoDisk SATA20000-H offers largest SLC SATA SSD in industry, but also high performance and reliability. SATA20000-H comes with 256GB within SLC IC, in terms of performance, the sustain read can reach up to 230MB/s, and 190MB/s for writing. Features. Large capacity: 256GB. High speed up to 230MB/s. [See More]

  • Options: Embedded
  • Memory Size: 256
  • Memory Type: Solid State Drive
  • Transfer Speed: 190 to 230
Industrial Series -- FiD 2.5" SATA 20000-R
from InnoDisk USA Corporation

InnoDisk provides both SATA and ATA SSD, delivering various speed series. Customers can choose suitable solutions according to their system application requirments. All SSD series support industrial grade(-40 °C~+85 °C) and the capacity is up to 128GB. Also, InnoDisk SSDs are designed for... [See More]

  • Options: Embedded
  • Memory Size: 16 to 128
  • Memory Type: Solid State Drive
  • Transfer Speed: 170 to 230
Industrial Series -- FiD 2.5" SATA 25000
from InnoDisk USA Corporation

FiD SATA 25000 delivery a high reliability and high performance for industrial applications, including IPC, automation, and surveillance system. Not only delivering sequential data transfer rate, but also offering excellent random data access performance, SATA 25000 is designed with a DRAM buffer... [See More]

  • Options: Embedded
  • Memory Size: 16 to 128
  • Memory Type: Solid State Drive
  • Transfer Speed: 200 to 250
Industrial Series -- FiD1.8 SATA 10000
from InnoDisk USA Corporation

InnoDisk provides both SATA and ATA SSD, delivering various speed series. Customers can choose suitable solutions according to their system application requirments. All SSD series support industrial grade(-40 °C~+85 °C) and the capacity is up to 128GB. Also, InnoDisk SSDs are designed for... [See More]

  • Options: Embedded
  • Memory Size: 8 to 128
  • Memory Type: Solid State Drive
  • Transfer Speed: 140 to 160
Industrial Series -- iCF 4000
from InnoDisk USA Corporation

EDC/iCF 4000 Series supports PIO/MwDMA/UltraDMA modes with IDE interface and enhances the data transfer rate up to theperformace of Read/Write: 40MB/20MB per second, which speeds up the booting process and upgrades the working environment efficiently. Features. High reliability. High transfer rate. [See More]

  • Options: Embedded
  • Memory Size: 0.1280 to 32
  • Memory Type: CompactFlash®; Solid State Drive
  • Transfer Speed: 1.25 to 5
Industrial Series -- iCF 8000
from InnoDisk USA Corporation

EDC/iCF 8000 series are the best-in-class 4-channel embedded solid-state data storage systems, offering high sustained read and write speed up to 80 MB/sec and 75 MB/sec with fully support of PIO 0-4/Multiword DMA 0-2/Ultra DMA 0-6 modes. ‧ The EDC/iCF 8000 brings the best performance among... [See More]

  • Options: Embedded
  • Memory Size: 2 to 16
  • Memory Type: CompactFlash®; Solid State Drive
  • Transfer Speed: 9.38 to 10
Industrial Series -- SATA Slim D150Q
from InnoDisk USA Corporation

Within the popular form factor called as MO-297 which is defined by JEDEC, innoDisk SATA Slim series offers SATA Slim J200 and D150 two models. SATA Slim series delivers tiny-sized form factor, especially appropriate for applications, such as nano ITX, Mini ITX, as well as digital signage. Features. [See More]

  • Options: Embedded
  • Memory Size: 2 to 32
  • Memory Type: Solid State Drive
  • Transfer Speed: 15 to 15.62
Industrial Series -- SATA Slim J200
from InnoDisk USA Corporation

Within the popular form factor called as MO-297 which is defined by JEDEC, innoDisk SATA Slim series offers SATA Slim J200 and D150Q two models. SATA Slim series delivers tiny-sized form factor, especially appropriate for applications, such as nano ITX, Mini ITX, as well as digital signage. [See More]

  • Options: Embedded
  • Memory Size: 8 to 256
  • Memory Type: Solid State Drive
  • Transfer Speed: 45 to 80
InnoLite Series -- InnoLite CFast D150Q
from InnoDisk USA Corporation

InnoLite series is absolutely differently from those SSD for customer market. Also, InnoDisk guarantees fixed specifications for customer to go with long term cooperation. InnoLite series brings models within different interfaces including 2.5" SATA SSD, SATA module, CF, EDC. Features. [See More]

  • Options: Embedded
  • Memory Size: 4 to 64
  • Memory Type: Solid State Drive
  • Transfer Speed: 8.75 to 15
InnoLite Series -- InnoLite EDC (40pin)
from InnoDisk USA Corporation

InnoLite series is absolutely different from those SSDs for consumer market. That is, InnoLite can bring benefits including: • Reliable, industrial-thinking, and value-added design. • Passed serial comprehensive reliability tests. • Flexible customization to fit specific customer... [See More]

  • Options: Embedded
  • Memory Size: 1 to 32
  • Memory Type: Solid State Drive
  • Transfer Speed: 1.88 to 5