Resistance Proximity Sensors

8 Results
Controller with Antivalence Function -- optoCONTROL CLS1000-QN-NPN
from Micro-Epsilon Group

The fiber optic sensor comprises a CFS sensor and a CLS1000 controller. The wide detection and operating ranges of up to 2000 mm make the fiber optic sensor ideal for the detection of components even at great distances. The optoCONTROL CLS1000 optoelectronic fiber optic sensor is suitable for use in... [See More]

  • Electrical Output: Voltage; Resistance
  • Operating Temperature: 23 to 131
  • Switching Frequency: 2.5
  • Power Requirements: DC Powered
Digital proximity sensor with Sinking “NPN” or Sourcing “PNP” output -- HP Series
from Sensoronix, Inc.

Non-contact magnetic sensor proximity switch produces a digital output. The output produced by Hall-Effect Proximity Switch sensor switches between logic low (operate point) and logic high (release point) with presence and absence of a magnet as a target. The difference between the magnetic operate... [See More]

  • Electrical Output: Voltage; Current; Resistance; Switched / Alarm
  • Switching Frequency: 0.0 to 200
  • Sensor Technology: Hall Effect Proximity Sensor
  • Operating Temperature: -4 to 221
Signal Conditioning IC for Optical Proximity Sensors with Digital I2C Interface -- APDS-9702
from Broadcom Inc.

APDS-9702 is a signal conditioning IC that enhances the performance and robustness of the optical sensors used for proximity or object detection. APDS-9702 is a single chip solution that consists of an I2C Write function, oscillation circuit, LED driver circuit and sunlight cancellation circuit... [See More]

  • Electrical Output: Voltage; Resistance
  • Operation Distance: 7.87
  • Sensor Technology: Photoelectric Sensors
  • Switching Frequency: 12 to 100
Pneumatic Cylinder Switch -- 102150
from elobau U.S., Inc.

Pneumatic cylinder switches for tie rod-, round- and profile mounted cylinders (small shape) with reed contacts. Cable. [See More]

  • Electrical Output: Resistance
  • Operating Temperature: -13 to 167
  • Sensor Technology: Magnetic Proximity Sensor
  • Power Requirements: DC Powered
Pneumatic Cylinder Switch -- 102187
from elobau U.S., Inc.

Pneumatic cylinder switches for short stroke cylinders. [See More]

  • Electrical Output: Resistance
  • Operating Temperature: -13 to 167
  • Sensor Technology: Magnetic Proximity Sensor
  • Power Requirements: DC Powered
Pneumatic Cylinder Switch -- 102190PGA
from elobau U.S., Inc.

All types listed above are reverse connection protected and short circuit-proof. * Pulse extension 20 ms; also available without signal extension, then switching frequency 1000 Hz. [See More]

  • Electrical Output: Resistance
  • Operating Temperature: -13 to 167
  • Sensor Technology: Magnetic Proximity Sensor
  • Power Requirements: DC Powered
Pneumatic Cylinder Switch -- 102241
from elobau U.S., Inc.

Pneumatic cylinder switches for tie rod- and profile mounted cylinders (large shape) with reed contacts, plug Protection against inductive spikes by means of a varistor. Mounting: alu clamp. [See More]

  • Electrical Output: Resistance
  • Operating Temperature: -13 to 167
  • Sensor Technology: Magnetic Proximity Sensor
  • Power Requirements: DC Powered
Pneumatic Cylinder Switch -- 102TP7PB
from elobau U.S., Inc.

Pneumatic cylinder switches for T-profiled cylinders. [See More]

  • Electrical Output: Resistance
  • Operating Temperature: -13 to 167
  • Sensor Technology: Magnetic Proximity Sensor
  • Power Requirements: DC Powered