Steel, Hardened and Ground Cotter Pins and Wire Clips
from TFC Ltd.
Type SCH pins provide a strong flush head assembly in material as thin as 1.0mm (.040in.) with high torque-out and push-out performance. Material: SCH - Carbon steel, heat-treated. SCHN - Carbon steel, Non heat-treated. SCHS - 300 Series Stainless steel. SCHA - 2024T4 Aluminium. Finish: SCH - Zinc... [See More]
- Material: HardenedSteel
- Pin Type: Clinch
from Pivot Point, Inc.
These basic rings are a low cost alternative to Split Key Rings and are often used as ring-grips in various applications, including pins such as Detent Ring Pins. Available in either hard drawn wire with an attractive zinc plated finish or corrosion resistant stainless steel. Other Rings and Cotters... [See More]
- Material: HardenedSteel; Zinc Plated
- Design Units: English
- Pin Type: CircleCotter
from Pivot Point, Inc.
Invented by Pivot Point, the popular Bow-Tie Locking Cotter ™ works like a Hair Pin Cotter, but locks itself on! Push or pull the cotter leg into the mating hole, the Bow-Tie snaps into a zero-tension locked position. It is easily released by lifting the loop and sliding the cotter off. The... [See More]
- Material: HardenedSteel; Zinc Plated
- Design Units: English
- Pin Type: a.k.a. Hitch Pin Clip
- Nominal Diameter: 0.4375
from Pivot Point, Inc.
This cotter is wound or turned on from the middle out. Start by threading the open wire end inside the circle into the hole on shaft or pin. Keep turning the ring until it snaps into place. To remove, start turning the circle again in the same direction and it comes right off. Very secure fasteners,... [See More]
- Material: HardenedSteel; Zinc Plated
- Design Units: English
- Pin Type: CircleCotter
- Nominal Diameter: 0.0480
from Pivot Point, Inc.
A double loop adds flexibility for a wider fit range. Stresses are evenly spread throughout the loop, giving longer life and more repeatability. High quality part made of hard drawn wire and zinc plated. Pivot Point also offers standard Hair Pin Cotters, also known as Hair Pins, Hair Pin Clips,... [See More]
- Material: HardenedSteel; Zinc Plated
- Design Units: English
- Pin Type: a.k.a. Hitch Pin Clip
from Pivot Point, Inc.
Hair Pin Cotters are a spring-type cotter made to be reusable. Hair Pin Cotters are generally meant to be used in through-holes while Hair Pin Clips are generally meant to be used on a groove. Double Loop Hair Pin Cotters are also available. For more secure cotter pin options, try our Bow-Tie... [See More]
- Material: HardenedSteel; Zinc Plated
- Design Units: English
- Pin Type: a.k.a. Hitch Pin Clip
from Pivot Point, Inc.
Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding... [See More]
- Material: HardenedSteel; Zinc Plated
- Design Units: English
- Pin Type: CircleCotter
from Pivot Point, Inc.
Our Original Design!. Pivot Point originally invented Rue Ring ™ Locking Cotter Pins. Don't be fooled by imitations! Our original proven design and manufacturing specifications ensure proper fit and function. The popular and revolutionary Rue Ring ™ Locking Cotter Pin surrounds the shaft... [See More]
- Material: HardenedSteel; Zinc Plated
- Nominal Diameter: 0.3200 to 0.3300
- Design Units: English
from Pivot Point, Inc.
Our Original Design!. Pivot Point originally invented Rue Ring ™ Locking Cotter Pins. Don't be fooled by imitations! Our original proven design and manufacturing specifications ensure proper fit and function. The popular and revolutionary Rue Ring ™ Locking Cotter Pin surrounds the shaft... [See More]
- Material: HardenedSteel; Zinc Plated
- Nominal Diameter: 0.5100 to 0.5200
- Design Units: English
from Pivot Point, Inc.
Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth appearance... [See More]
- Material: HardenedSteel; Nickel Plated
- Design Units: English
- Pin Type: CircleCotter