Safety Pin Cotter Pins and Wire Clips

3 Results
10 and 12 in. Size Safety Pin (Type B)|Master File -- SLB-SP1000
from Kuriyama of America, Inc.

Sphere - Lock SAFTEY PIN TB 10" [See More]

  • Pin Type: Safety
  • Length: 10 to 12
  • Design Units: English
12 in. Size Safety Pin (Type A)|Master File -- SLA-SP1200
from Kuriyama of America, Inc.

Sphere - Lock Safety PIN TA 12" [See More]

  • Pin Type: Safety
  • Length: 12
  • Design Units: English
Safety Pins
from G.L. Huyett

Spring loaded wire that is self-securing when engaged. Simple and easy to use. [See More]

  • Pin Type: Safety
  • Nominal Diameter: 0.0470 to 0.2430
  • Design Units: English
  • Length: 0.9380 to 5