Circle Cotter Cotter Pins and Wire Clips
from Pivot Point, Inc.
These basic rings are a low cost alternative to Split Key Rings and are often used as ring-grips in various applications, including pins such as Detent Ring Pins. Available in either hard drawn wire with an attractive zinc plated finish or corrosion resistant stainless steel. Other Rings and Cotters... [See More]
- Pin Type: CircleCotter
- Material: HardenedSteel; Zinc Plated
- Design Units: English
from Pivot Point, Inc.
This cotter is wound or turned on from the middle out. Start by threading the open wire end inside the circle into the hole on shaft or pin. Keep turning the ring until it snaps into place. To remove, start turning the circle again in the same direction and it comes right off. Very secure fasteners,... [See More]
- Pin Type: CircleCotter
- Nominal Diameter: 0.0480
- Design Units: English
- Material: HardenedSteel; Zinc Plated
from Pivot Point, Inc.
Kickout Cotter Rings are a type of Circle Cotter with a "kick-out" design that is made for speed and economy. Easily removable, this cotter can be installed fast by inserting the "kick-out" end into hole on pin or shaft and winding it through until it snaps into place. To remove, just start winding... [See More]
- Pin Type: CircleCotter
- Material: HardenedSteel; Zinc Plated
- Design Units: English
from Pivot Point, Inc.
Pivot Point Split Key Rings are made of high quality, nickel plated steel and designed to lay flat. Special wire drawn to a half circle shape is wound with the flat surfaces together. Construction is a full two turns with a "dog leg" jog where the ends meet. This design offers a smooth appearance... [See More]
- Pin Type: CircleCotter
- Material: HardenedSteel; Nickel Plated
- Design Units: English