Silica / Quartz Fiber Optic Light Guides
from CeramOptec Industries, Inc.
For long-term performance, PowerLightGuide all silica fiber optic bundles, fused-end bundles, and assemblies set the standard. Tested for well over 40,000 continuous, unfiltered hours, our PowerLightGuide bundles exhibit level, steady transmission at 95% of the original input! Traditionally, bundle... [See More]
- Core Material: Silica / Quartz
- Termination Geometry: Unterminated
- Angle: Flexible
- Wavelength Range: 160 to 1200
from Fiberguide Industries, Inc.
While graded index silica/silica fibers are available from a number of suppliers with standard polymer coatings, Fiberguide is unique in offering these fibers with high performance buffers/coatings of aluminum, gold and polyimide. Graded index is actually a compromise between step index multimode... [See More]
- Core Material: Silica / Quartz
- Diameter: 0.0500
- Angle: Flexible
- Wavelength Range: 850 to 1300
from Fiberguide Industries, Inc.
Optical fibers are typically manufactured from a preform consisting of a silica core which may be doped silica or pure silica and a cladding classically of silica having a lower refractive index than the core. An additional layer or coating/buffer is added to prevent the ingress of moisture and... [See More]
- Core Material: Silica / Quartz
- Diameter: 0.1000
- Angle: Flexible
- Wavelength Range: 180 to 1100
from Fiberguide Industries, Inc.
When looking for a silica core and silica clad fiber with a hard polymer coating that allows a high core-to-clad ratio and a numerical aperture (N.A.) of 0.22 for efficient light coupling, the Anhydroguide ™ AFSH is the fiber of choice. The pure fused silica (SiO2) used in the core of the... [See More]
- Core Material: Silica / Quartz
- Diameter: 0.2000
- Angle: Flexible
- Wavelength Range: 820
from Fiberguide Industries, Inc.
With numerical aperture (N.A.) of 0.39 and a hard polymer cladding that allows a high core-to-clad ratio, the Anhydroguide APCH is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of Anhydroguide fiber is made by reacting silicon tetrachloride (SiCl4) with... [See More]
- Core Material: Silica / Quartz
- Diameter: 0.2000
- Angle: Flexible
- Wavelength Range: 550 to 2100
from Fiberguide Industries, Inc.
When looking for a high quality fiber with superior transmission and a numerical aperture (N.A.) of 0.22 for efficient light coupling, the Anhydroguide ™AFS is the fiber of choice. The Anhydroguide ™ fiber is drawn from preforms manufactured by the Plasma Outside Deposition (POD)... [See More]
- Core Material: Silica / Quartz
- Diameter: 0.0500
- Angle: Flexible
- Wavelength Range: 400 to 2400
from Fiberguide Industries, Inc.
When looking for a low cost fiber with a high numerical aperture (N.A.) for more efficient light coupling, the Anhydroguide ™ PCS is the fiber of choice. With an N.A. of 0.37 and a plastic cladding that allows a high core-to-clad ratio, satisfies those requirements and more. The pure fused... [See More]
- Core Material: Silica / Quartz
- Diameter: 0.2000
- Angle: Flexible
- Wavelength Range: 550 to 2100
from Fiberguide Industries, Inc.
While single mode silica/silica fibers are available from a number of suppliers with standard polymer coatings, Fiberguide is unique in offering these fibers with high performance buffers/coatings of aluminum, gold or polyimide. A single mode fiber has a sufficiently small core diameter that it can... [See More]
- Core Material: Silica / Quartz
- Diameter: 0.1250
- Angle: Flexible
- Wavelength Range: 633
from Fiberguide Industries, Inc.
Fiberguide has been supporting the Original Equipment Manufacturer (OEM) in taking their concepts and ideas to market since 1977. Our staff of engineers, technical sales professionals and experienced production team unites in developing that product specific to your individual application. We design... [See More]
- Core Material: Silica / Quartz
- Operating Temp: -30 to 150
- Angle: Flexible
from Fiberguide Industries, Inc.
Optical fibers are typically manufactured from a preform consisting of a silica core which may be doped silica or pure silica and a cladding classically of silica having a lower refractive index than the core. An additional layer or coating/buffer is added to prevent the ingress of moisture and... [See More]
- Core Material: Silica / Quartz
- Diameter: 0.0500
- Angle: Flexible
- Wavelength Range: 180 to 1100
from Fiberguide Industries, Inc.
When looking for a high quality, general purpose, fiber with superior transmission and a numerical aperture (N.A.) of 0.22 for efficient light coupling, the Superguide ™ SFS is the fiber of choice. The Superguide ™ fiber is drawn from preforms manufactured by the Plasma Outside... [See More]
- Core Material: Silica / Quartz
- Diameter: 0.0500
- Angle: Flexible
- Wavelength Range: 355 to 1060
from Fiberguide Industries, Inc.
When looking for low cost fiber with a high numerical aperture (N.A.) for more efficient light coupling, The Superguide ™ PCS is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of the Superguide ™ fiber is made by reacting silicon tetrachloride (SiCl4) with... [See More]
- Core Material: Silica / Quartz
- Diameter: 0.2000
- Angle: Flexible
- Wavelength Range: 210 to 1200
from Fiberguide Industries, Inc.
When looking for a silica core and silica clad fiber with a hard polymer coating that allows a high core-to-clad ratio and a numerical aperture (N.A.) of 0.22 for efficient light coupling, the Superguide ™ SFSH is the fiber of choice. The Superguide ™ is drawn from preforms manufactured... [See More]
- Core Material: Silica / Quartz
- Diameter: 0.2000
- Angle: Flexible
- Wavelength Range: 800 to 1060
from Fiberguide Industries, Inc.
With numerical aperture (N.A.) of 0.39 and a hard polymer cladding that allows a high core-to-clad ratio, the Superguide SPCH is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of the Superguide fiber is made by reacting silicon tetrachloride (SiCl4) with... [See More]
- Core Material: Silica / Quartz
- Diameter: 0.2000
- Angle: Flexible
- Wavelength Range: 210 to 1200
from Fiberguide Industries, Inc.
Tapered optical fibers can be made either by fusing a short tapered section onto a longer fixed diameter fiber, or, by very carefully controlling the drawing process to produce a single continuous fiber with an integral tapered section. Fiberguide used the latter process since it results in superior... [See More]
- Core Material: Silica / Quartz
- Diameter: 0.8000
- Angle: Flexible
- Wavelength Range: 180 to 1100