Multileg Fiber Optic Light Guides
from Titan Tool Supply, Inc.
Bi-furcated Bundles are free standing Light Guides often utilized as an extra light source for microscopes and projectors. Their prime advantage is adjustability at any angle to the work piece, over , under or beside it what ever is necessary to maximize the lighting of the object to be observed or... [See More]
- Angle: Flexible
- Length: 457
- Light Guide Features: Multileg
- Diameter: 12.7
from CeramOptec Industries, Inc.
CeramOptec ensures the highest quality and best transmission for fiber optic bundles, while working. within the boundaries of your application. In order to optimize your bundle, we take several parameters. into consideration: packing efficiency, fiber area efficiency, Numerical Aperture... [See More]
- Angle: Flexible
- Termination Geometry: Unterminated
- Light Guide Features: Multileg
- Wavelength Range: 160 to 2500
from Fiberoptics Technology, Inc.
Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with solid state silicon IR emitters and... [See More]
- Angle: Flexible
- Length: 305
- Light Guide Features: Multileg
- Diameter: 8.89
from Eaton Corporation - Sensors
Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need. [See More]
- Angle: Straight
- Length: 914
- Light Guide Features: Multileg
- Diameter: 4.75
from Qioptiq
Flexible light guides are an easy-to-use and flexible source of pinpoint illumination. Qioptiq offers flexible glass fiber light guides in metal tubing as standard products in single, dual and triple arm models. These light guides are equipped with the Light Source Connector LA and metal ferrules... [See More]
- Angle: Flexible
- Length: 800 to 1600
- Light Guide Features: Multileg
- Diameter: 4.5
from Fiberoptics Technology, Inc.
Standard features: • Single or dual, 20" (508mm) or 26" (660mm) chrome plated arms with swaged end ferrules. • Intense white light output, typically 10,000 foot candles per leg, with almost no heat. • Combination goosenecks have black PVC covered metal tubing for the common sheath and... [See More]
- Angle: Flexible
- Length: 508
- Light Guide Features: Multileg
- Diameter: 13.46
from Qioptiq
The Gooseneck Semi-rigid SL enables versatile positioning of a light guide in direct proximity to the object. These light guides are particularly useful for reflected-light illumination of small parts and heat-sensitive objects. The arms are made of semi-rigid metal tubing which can easily be bent... [See More]
- Angle: Flexible
- Length: 450 to 600
- Light Guide Features: Multileg
- Operating Temp: -5 to 35
from Fiberoptics Technology, Inc.
FTI's concentrates its effort designing and manufacturing custom lines. However, FTI also manufactures standard Light Lines in a wide variety of sizes and shapes, with the following features: •Line lengths of .125" (3mm) or less up to lines 4 feet (122cm) long. • Excellent fiber packing... [See More]
- Angle: Flexible
- Length: 152
- Light Guide Features: Multileg
- Core Material: Glass (optional feature); Plastic (optional feature)
from Qioptiq
A forked bracket with two tapped holes lets you mount this two-armed reflected light unit directly on a microscope or other workstation. The 1000 mm feed line is a versatile metal tube with the Light Source Connector LA. The arms are made of semi-rigid metal tubing which can easy be bent to the... [See More]
- Angle: Flexible
- Length: 1000
- Light Guide Features: Multileg
from Fiberoptics Technology, Inc.
For some types of sensing applications, fiber optic components are used to transmit and receive a light signal, carrying the signal back to a photo sensor, which in turn, actuates an electric control. The overall process senses and reacts to a difference in light intensity to confirm the... [See More]
- Angle: Bent
- Length: 914
- Light Guide Features: Multileg
- Diameter: 7.37