Stainless Steel Fiber Optic Light Guides

Description

Stainless Steel Fiber Optic Light Guides are devices designed to transmit light from one point to another. They consist of optical fibers encased in stainless steel tubes, which provide protection and durability. These light guides are used to direct light efficiently, maintaining the integrity of the light signal over distances.

Working Principle

Stainless Steel Fiber Optic Light Guides operate by transmitting light through optical fibers, which are flexible and can be shaped to fit into various spaces. The fibers are covered by stainless steel tubes, which offer high resistance to environmental factors such as high temperatures, vibration, and corrosion. The light is transmitted through the fibers by the principle of total internal reflection, allowing it to travel long distances with minimal loss. This makes them particularly useful in environments where durability and resistance to harsh conditions are required.

Applications

Stainless Steel Fiber Optic Light Guides are used in environments where high temperature resistance is crucial, such as industrial settings where temperatures can reach up to 350°C. They are also employed in situations where space is limited, as their flexibility allows them to be installed in mechanical gaps or small spaces. Additionally, they are used in applications requiring the detection of small objects, thanks to the small size of the sensor head.

Advantages over other Fiber Optic Light Guides

One of the main advantages of Stainless Steel Fiber Optic Light Guides is their excellent environmental resistance. Unlike other fiber optic light guides, they are not susceptible to electrical interference, making them ideal for use in electrically noisy environments. Their stainless steel casing provides superior protection against physical damage and environmental factors compared to other materials.

Limitations

A limitation of Stainless Steel Fiber Optic Light Guides is their potential higher initial cost due to the use of stainless steel and the complexity of manufacturing. Additionally, while they offer excellent durability, their flexibility might be less than that of fiber optic light guides made from more pliable materials.

Considerations

When considering Stainless Steel Fiber Optic Light Guides, it is important to evaluate the initial costs, which may be higher due to the materials used. However, their durability can lead to lower operating and maintenance expenses over time. They offer high accuracy in light transmission, but replacement and maintenance costs should be considered, especially in environments where they are exposed to extreme conditions.

30 Results
Duplex Cable -- E51KF713
from Eaton Corporation - Sensors

Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need. [See More]

  • Sheathing: Stainless Steel
  • Light Guide Features: Multileg
  • Angle: Straight
  • Length: 914
D1/16 Dual Branch Light Guide -- FTIIG16751
from Fiberoptics Technology, Inc.

Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with solid state silicon IR emitters and... [See More]

  • Sheathing: Stainless Steel
  • Light Guide Features: Multileg
  • Angle: Flexible
  • Length: 305
LUXXOR -- LXXLG
from Gradient Lens Corporation

The high quality, 7' long Luxxor Light Guide can be used with any Hawkeye or Hawkeye Blue borescope and is required for all Luxxor light sources. Light is transmitted through glass fiber optics which are surrounded by a protective stainless steel coil. High light coupling efficiency is assured with... [See More]

  • Sheathing: Stainless Steel
  • Length: 2134
  • Angle: Flexible
  • Diameter: 4
Glass, (A) 0.093", 120" long, Right Side View, Stainless Steel Jacket -- F-A-120RS
from Tri-Tronics Company, Inc.

Part Number: F-A-120RS. Catalog Number: 15485. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Diameter: 2.36
  • Length: 3048
Micro Medical Light Guide -- MMLG-*-2.0-6
from Fiberoptics Technology, Inc.

GENERAL FEATURES: Outstanding light transmission. Leak tight construction utilizing molded "boots" to eliminate joints and minimize collection of foreign matter. Compatible with high speed (flash) sterilizing systems, cold sterilization and the Steris process. Color Coded sheathing - helps keep... [See More]

  • Sheathing: Stainless Steel
  • Length: 1829
  • Angle: Flexible
  • Diameter: 2
Glass, (A) 0.093", 240" long, Right Side View, Stainless Steel Jacket -- F-A-240RS
from Tri-Tronics Company, Inc.

Part Number: F-A-240RS. Catalog Number: 18810. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Diameter: 2.36
  • Length: 6096
Photoelectric Control Cable -- GDS-125-A-36
from Fiberoptics Technology, Inc.

For some types of sensing applications, fiber optic components are used to transmit and receive a light signal, carrying the signal back to a photo sensor, which in turn, actuates an electric control. The overall process senses and reacts to a difference in light intensity to confirm the... [See More]

  • Sheathing: Stainless Steel
  • Light Guide Features: Multileg
  • Angle: Bent
  • Length: 914
Glass, (A) 0.093", 36" long, Right Side View Threaded, Stainless Steel Jacket -- F-A-36RST
from Tri-Tronics Company, Inc.

Part Number: F-A-36RST. Catalog Number: 20241. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Diameter: 2.36
  • Length: 914
  • Termination Geometry: Threaded Ferrule
Glass, (A) 0.093", 36" long, Right Side View, Stainless Steel Jacket -- F-A-36RS
from Tri-Tronics Company, Inc.

Part Number: F-A-36RS. Catalog Number: 15593. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Diameter: 2.36
  • Length: 914
Glass, (A) 0.093", 60" long, Right Side View, Stainless Steel Jacket -- F-A-60RS
from Tri-Tronics Company, Inc.

Part Number: F-A-60RS. Catalog Number: 15663. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Diameter: 2.36
  • Length: 1524
Glass, (A) 0.093", 84" long, Right Side View, Stainless Steel Jacket -- F-A-84RS
from Tri-Tronics Company, Inc.

Part Number: F-A-84RS. Catalog Number: 15695. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Diameter: 2.36
  • Length: 2134
Glass, (A) 0.093", 96" long, Right Side View, Stainless Steel Jacket -- F-A-96RS
from Tri-Tronics Company, Inc.

Part Number: F-A-96RS. Catalog Number: 15709. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Diameter: 2.36
  • Length: 2438
Glass, (A) 0.125", 24" long, Right Angle, Stainless Steel Jacket -- F-A-24R
from Tri-Tronics Company, Inc.

Part Number: F-A-24R. Catalog Number: 15566. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Length: 610
  • Angle: Bent
  • Diameter: 3.17
Glass, (A) 0.125", 36" long, Barrel, Stainless Steel Jacket -- F-A-36
from Tri-Tronics Company, Inc.

Part Number: F-A-36. Catalog Number: 15587. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Diameter: 3.17
  • Length: 914
Glass, (A) 0.125", 36" long, Right Angle Threaded, Stainless Steel Jacket -- F-A-36RT
from Tri-Tronics Company, Inc.

Part Number: F-A-36RT. Catalog Number: 15596. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Length: 914
  • Angle: Bent
  • Diameter: 3.17
Glass, (A) 0.125", 36" long, Right Angle, Stainless Steel Jacket -- F-A-36R
from Tri-Tronics Company, Inc.

Part Number: F-A-36R. Catalog Number: 15591. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Length: 914
  • Angle: Bent
  • Diameter: 3.17
Glass, (A) 0.125", 36" long, Threaded Right Angle, Stainless Steel Jacket -- F-A-36TR
from Tri-Tronics Company, Inc.

Part Number: F-A-36TR. Catalog Number: 15601. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Length: 914
  • Angle: Bent
  • Diameter: 3.17
Glass, (A) 0.125", 36" long, Threaded, Stainless Steel Jacket -- F-A-36T
from Tri-Tronics Company, Inc.

Part Number: F-A-36T. Catalog Number: 15598. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Diameter: 3.17
  • Length: 914
  • Termination Geometry: Threaded Ferrule
Glass, (A) 0.125", 48" long, Threaded Right Angle, Stainless Steel Jacket -- F-A-48TR
from Tri-Tronics Company, Inc.

Part Number: F-A-48TR. Catalog Number: 15643. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Length: 1219
  • Angle: Bent
  • Diameter: 3.17
Glass, (A) 0.125", 72" long, Right Angle, Stainless Steel Jacket -- F-A-72R
from Tri-Tronics Company, Inc.

Part Number: F-A-72R. Catalog Number: 15677. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Length: 1829
  • Angle: Bent
  • Diameter: 3.17
Glass, (A) 0.125", 72" long, Threaded Right Angle, Stainless Steel Jacket -- F-A-72TR
from Tri-Tronics Company, Inc.

Part Number: F-A-72TR. Catalog Number: 15685. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Length: 1829
  • Angle: Bent
  • Diameter: 3.17
Glass, (A) 0.125", 72" long, Threaded, Stainless Steel Jacket -- F-A-72T
from Tri-Tronics Company, Inc.

Part Number: F-A-72T. Catalog Number: 15683. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Diameter: 3.17
  • Length: 1829
  • Termination Geometry: Threaded Ferrule
Glass, (B) 0.062", 36" long, Right Angle Needle, Stainless Steel Jacket -- F-B-36R
from Tri-Tronics Company, Inc.

Part Number: F-B-36R. Catalog Number: 15755. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Length: 914
  • Angle: Bent
  • Diameter: 1.57
Glass, (B) 0.062", 84" long, Right Angle Needle, Stainless Steel Jacket -- F-B-84R
from Tri-Tronics Company, Inc.

Part Number: F-B-84R. Catalog Number: 15805. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Length: 2134
  • Angle: Bent
  • Diameter: 1.57
Glass, (B) 0.062", 96" long, Threaded, Stainless Steel, Stainless Steel Jacket -- F-B-96TS
from Tri-Tronics Company, Inc.

Part Number: F-B-96TS. Catalog Number: 20466. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Diameter: 1.57
  • Length: 2438
  • Termination Geometry: Threaded Ferrule
Glass, (E) 0.046", 36" long, Right Angle Needle, Stainless Steel Jacket -- F-E-36R
from Tri-Tronics Company, Inc.

Part Number: F-E-36R. Catalog Number: 15868. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Length: 914
  • Angle: Bent
  • Diameter: 1.17
Glass, (E) 0.046", 36" long, Threaded Right Angle, Stainless Steel Jacket -- F-E-36TR
from Tri-Tronics Company, Inc.

Part Number: F-E-36TR. Catalog Number: 15876. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Length: 914
  • Angle: Bent
  • Diameter: 1.17
Glass, (J) 0.027", 36" long, Threaded Right Angle, Stainless Steel Jacket -- F-J-36TR
from Tri-Tronics Company, Inc.

Part Number: F-J-36TR. Catalog Number: 15959. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Length: 914
  • Angle: Bent
  • Diameter: 0.6858
Glass, (K) 0.020" x 0.150" Rect., A, 36" long, Threaded Right Angle, Stainless Steel Jacket -- F-K-36TR
from Tri-Tronics Company, Inc.

Part Number: F-K-36TR. Catalog Number: 15978. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Length: 914
  • Angle: Bent
  • Diameter: 0.5080
Glass, Bifurcated, (A) 0.093", 36" long, Right Side View, Stainless Steel Jacket -- BF-A-36RS
from Tri-Tronics Company, Inc.

Part Number: BF-A-36RS. Catalog Number: 14476. Open Drawing. Download 3D. PDF. Sensing Head [See More]

  • Sheathing: Stainless Steel
  • Diameter: 2.36
  • Length: 914