Computer Interface / Networkable Asphalt Testing Equipment

2 Results
Texture Analyzer -- CT3
from AMETEK Brookfield

The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be... [See More]

  • Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability (optional feature)
  • Properties Analyzed: Cohesion / Internal Friction; Flowability / Workability; Brittleness / Friability
Asphalt Rheometer -- SmartPave
from Anton Paar

SmartPave is a dynamic shear rheometer (DSR) based on the latest MCR rheometer technology with the well-established EC motor system. It incorporates innovative features like Toolmaster ™, a Peltier temperature device for dry sample heating and step-by-step instructions for measuring procedures... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Methods, Technology & Standards: Rheometer with Toolmaster™ and Peltier Temperature Device
  • Properties Analyzed: Flowability / Workability; Viscosity, Ground Tire Rubber Content