Digital Readout Asphalt Testing Equipment
from CANNON Instrument Company
The aco-8 is an automated Cleveland Open Cup (COC) flash and fire point tester. A metallic lid automatically covers the test cup when a sustained fire is detected. [See More]
- Display & Special Features: Benchtop or Laboratory; Digital
from AMETEK Brookfield
The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be... [See More]
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability (optional feature)
- Properties Analyzed: Cohesion / Internal Friction; Flowability / Workability; Brittleness / Friability
from CANNON Instrument Company
The apm-8 is an automated Pensky-Martens Closed Cup flash point tester. Procedures are pre-programmed for homogeneous petroleum liquids, residual fuel oils and other non-homogeneous liquid and biodiesel. [See More]
- Display & Special Features: Benchtop or Laboratory; Digital
from CANNON Instrument Company
The automated asp-6 reliablly tests the softening point of bitumen and other materials. Its compact size allows it to be installed in a fume hood. It has a built-in safety shutdown in the event of harmful vapor generation from overheated glycerin. [See More]
- Display & Special Features: Benchtop or Laboratory; Digital
- Properties Analyzed: Softening Point
from CANNON Instrument Company
CT-1000 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 20 °C to 150 °C. The unit accommodates up to 7 simultaneous viscosity determinations. [See More]
- Display & Special Features: Benchtop or Laboratory; Digital
- Properties Analyzed: Viscosity
from CANNON Instrument Company
The microprocessor-controlled CT-2000 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 10 °C to 150 °C. The unit accommodates up to 7 simultaneous viscosity determinations. [See More]
- Display & Special Features: Benchtop or Laboratory; Digital
- Properties Analyzed: Viscosity