Laboratory / Batch Asphalt Testing Equipment

8 Results
Automated Cleveland Open Cup Flash Point Tester -- aco-8
from CANNON Instrument Company

The aco-8 is an automated Cleveland Open Cup (COC) flash and fire point tester. A metallic lid automatically covers the test cup when a sustained fire is detected. [See More]

  • Display & Special Features: Benchtop or Laboratory; Digital
Asphalt Rheometer -- SmartPave
from Anton Paar

SmartPave is a dynamic shear rheometer (DSR) based on the latest MCR rheometer technology with the well-established EC motor system. It incorporates innovative features like Toolmaster ™, a Peltier temperature device for dry sample heating and step-by-step instructions for measuring procedures... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Methods, Technology & Standards: Rheometer with Toolmaster™ and Peltier Temperature Device
  • Properties Analyzed: Flowability / Workability; Viscosity, Ground Tire Rubber Content
Automated Pensky-Martens Closed Cup Flash Point Tester -- apm-8
from CANNON Instrument Company

The apm-8 is an automated Pensky-Martens Closed Cup flash point tester. Procedures are pre-programmed for homogeneous petroleum liquids, residual fuel oils and other non-homogeneous liquid and biodiesel. [See More]

  • Display & Special Features: Benchtop or Laboratory; Digital
Automated Softening Point Tester -- asp-6
from CANNON Instrument Company

The automated asp-6 reliablly tests the softening point of bitumen and other materials. Its compact size allows it to be installed in a fume hood. It has a built-in safety shutdown in the event of harmful vapor generation from overheated glycerin. [See More]

  • Display & Special Features: Benchtop or Laboratory; Digital
  • Properties Analyzed: Softening Point
Constant Temperature Bath -- CT-1000
from CANNON Instrument Company

CT-1000 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 20 °C to 150 °C. The unit accommodates up to 7 simultaneous viscosity determinations. [See More]

  • Display & Special Features: Benchtop or Laboratory; Digital
  • Properties Analyzed: Viscosity
Constant Temperature Bath -- CT-2000
from CANNON Instrument Company

The microprocessor-controlled CT-2000 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 10 °C to 150 °C. The unit accommodates up to 7 simultaneous viscosity determinations. [See More]

  • Display & Special Features: Benchtop or Laboratory; Digital
  • Properties Analyzed: Viscosity
Constant Temperature Bath -- CT-500
from CANNON Instrument Company

The CT-500 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 20 °C to 100 °C . The unit accommodates up to 7 simultaneous viscosity determinations. [See More]

  • Display & Special Features: Benchtop or Laboratory; Digital
  • Properties Analyzed: Viscosity
Constant Temperature Bath -- CT-600
from CANNON Instrument Company

The CT-600 series constant temperature bath, with its external thermoelectric cooler, accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 10 °C to 100 °C . The unit accommodates up to 7 simultaneous viscosity determinations. [See More]

  • Display & Special Features: Benchtop or Laboratory
  • Properties Analyzed: Viscosity