Web-Based Computer-aided Engineering Software (CAE)

10 Results
FPD801 SOLVEDP SOFTWARE
from ABB Measurement & Analytics

SolveDP enables the sizing and coding of the ABB range of DP flow elements and flowmeters. The automatic software updates mean that, with an internet connection, your software is never out of date. SolveDP enables the sizing of ABB's entire DP product portfolio using a single software package. In... [See More]

  • Deployment: Web-Based
  • Licensing: Perpetual
  • Use: Professional
My Measurement Assistant
from ABB Measurement & Analytics

My Measurement Assistant is the best way to get the right support on site. Accessible from your phone or web browser, you have access to guided tutorials and checklists. You will find commissioning & troubleshooting guidance, as well as downloadable reports on actions taken plus a catalogue of... [See More]

  • Deployment: Web-Based
  • Licensing: Perpetual
  • Use: Professional
Industrial Automation Software -- miOPC
from Minebea Intec GmbH

OPC UA (Open Platform Communications Unified Architecture) is a standard for communication in the field of industrial automation - more precisely: a machine-to-machine communication protocol for industrial automation. The server enables cross-operating system data exchange between, for example,... [See More]

  • Deployment: Web-Based
  • Operating System: Windows
  • Use: Professional
  • Licensing: Perpetual
COMSOL Multiphysics® -- AC/DC Module
from COMSOL, Inc.

The AC/DC Module sets the stage for the simulation and modeling the performance of resistors, capacitors, inductors, coils, motors, and sensors. Although these devices are principally characterized by electromagnetics, they are also influenced by other types of physics. Thermal effects, for... [See More]

  • Deployment: Web-Based
  • Use: Professional
  • Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
  • Operating System: Windows; MAC; Linux; Chrome
Cloud Based Mechanical and Acoustic Modeling and Simulation Software -- OnScale
from OnScale Inc.

World-Class Computer-Aided Engineering. Infinitely Scalable Cloud Based High-Performance Computing [See More]

  • Deployment: Web-Based
  • Source Code: Proprietary
  • Use: Professional
  • Licensing: Subscription
Industrial Formulation Software -- PRORECIPE XT®
from Minebea Intec GmbH

Thanks to ProRecipe XT ®, operating errors and time-consuming data input are consigned to the history books. Its intuitive user interface ensures processes are safe, guiding the operator through each step of the formulation process. ProRecipe XT ® has been optimised for touchscreens and can... [See More]

  • Deployment: Web-Based
  • Operating System: Windows (optional feature)
  • Use: Professional
  • Licensing: Perpetual
COMSOL Multiphysics® -- Acoustics Modue
from COMSOL, Inc.

The Acoustics Module is a world-class solution to all your acoustics simulation and modeling needs. Easy-to-use application modes provide the tools to model acoustic wave propagation in air, water, other fluids —and even solids. It is designed specifically for those who work in classical... [See More]

  • Deployment: Web-Based
  • Use: Professional
  • Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
  • Operating System: Windows; MAC; Linux; Chrome
COMSOL Multiphysics® -- Batteries & Fuel Cells Module
from COMSOL, Inc.

The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general interfaces to study primary, secondary and tertiary current density distributions in electrochemical cells, and... [See More]

  • Deployment: Web-Based
  • Use: Professional
  • Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
  • Operating System: Windows; MAC; Linux; Chrome
COMSOL Multiphysics® -- CAD Import Module
from COMSOL, Inc.

Collaboration within design teams is made easy with the CAD interoperability tools for COMSOL. The CAD Import Module brings in all major CAD formats directly into the COMSOL Desktop where you can simulate your design accurately, using a real-world multiphysics model. The CAD Import Module includes... [See More]

  • Deployment: Web-Based
  • Use: Professional
  • Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
  • Operating System: Windows; MAC; Linux; Chrome
COMSOL Multiphysics® -- CFD Module
from COMSOL, Inc.

The CFD module is tailored for advanced flow simulations. Ready-to-use interfaces let you model laminar and turbulent flows in single or multiple phases. Functionality for treating coupled free and porous media flow, stirred vessels, and fluid structure interaction (FSI) are also included. The ready... [See More]

  • Deployment: Web-Based
  • Use: Professional
  • Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
  • Operating System: Windows; MAC; Linux; Chrome