Windows Computer-aided Engineering Software (CAE)
from ABB Measurement & Analytics
CEM-DAS is a complete networkable system for continuous recording and evaluation of emission data in all industries. The system provides important information for the environmental and economic operation of production facilities. CEM-DAS is scalable to support smallest one stack installations up to... [See More]
- Operating System: Windows
- Licensing: Perpetual
- Use: Professional
from ABB Measurement & Analytics
PEMS exploits advanced mathematical models, which use process parameters (e.g. pressure, temperatures, flow, etc.) as input variables in order to estimate the most common air pollutant emissions (e.g. NOx, SO2, CO, CO2, etc.). ABB proprietary software Inferential Modeling Platform (IMP) has been... [See More]
- Operating System: Windows
- Licensing: Perpetual
- Use: Professional
from ABB Measurement & Analytics
Available free-of-charge, ConfigPilot PC configuration software for ControlMaster is easy to use and compatible with the entire range. Configurations can be quickly created and transferred to and from a ControlMaster via its front panel IrDA port. ConfigPilot PC configuration software provides an... [See More]
- Operating System: Windows
- Licensing: Perpetual
- Use: Professional
from ABB Measurement & Analytics
ABB Ability SmartMaster is the next generation verification tool suite and a condition monitoring platform for use with a range of ABB devices. Download the software (includes the relevant Verification Definition File (VDF) to provide the best possible check of measurement accuracy, without stopping... [See More]
- Operating System: Windows
- Licensing: Perpetual
- Use: Professional
from Maplesoft
The new version of MapleSim provides new model development and analysis capabilities for easy creation of Digital Twins and other virtual prototypes. MapleSim is a natural environment for modeling multidomain systems that supports the rapid creation and testing of initial concepts so engineers can... [See More]
- Operating System: Windows
- Use: Educational; Professional
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM); Electronic Design Automation (EDA) and Electronic Computer-aided Design (ECAD); Mechanical Computer Aided-Design (MCAD); Technology Computer-Aided Design (TCAD)
- Source Code: Proprietary
from Minebea Intec GmbH
OPC UA (Open Platform Communications Unified Architecture) is a standard for communication in the field of industrial automation - more precisely: a machine-to-machine communication protocol for industrial automation. The server enables cross-operating system data exchange between, for example,... [See More]
- Operating System: Windows
- Licensing: Perpetual
- Use: Professional
- Deployment: Web-Based
from Chromalox
ChromaTrace is a Windows based heat tracing system design software. The revised straight forward interface allows the user to generate a bill of material, heat loss calculations and electrical loads quickly and accurately. ChromaTrace performs the calculations and picks the appropriate Chromalox... [See More]
- Operating System: Windows
- Deployment: Standalone
- Use: Professional
from Dassault Systemes SolidWorks Corp.
SolidWorks Simulation Premium software bolsters the depth of Simulation Professional with additional capabilities, including a powerful set of tools for simulating nonlinear and dynamic response as well as composite materials. Dynamic loading is also fully supported. No matter the material or use... [See More]
- Operating System: Windows
- Source Code: Proprietary
- Use: Educational; Professional
- Deployment: Standalone
from Hypertherm, Inc.
ProNest LT (formerly known as TurboNest) is a powerful CAD/CAM nesting software designed for light industrial, mechanized cutting in production environments. It provides a single software solution for all of your conventional plasma and oxyfuel cutting machines. [See More]
- Operating System: Windows
- Use: Professional
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Source Code: Proprietary
from COMSOL, Inc.
The AC/DC Module sets the stage for the simulation and modeling the performance of resistors, capacitors, inductors, coils, motors, and sensors. Although these devices are principally characterized by electromagnetics, they are also influenced by other types of physics. Thermal effects, for... [See More]
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Source Code: Proprietary
from SigmaNEST
SigmaNEST TrueShape ™ builds from the AutoNEST core functionality and adds more dynamic, part-in-part nesting for reducing or eliminating scrap. TrueShape is compatible with plasma, laser, waterjet, oxyfuel, punch, and combo machines. Features: Automatic part pattern recognition. Part-in-part... [See More]
- Operating System: Windows
- Use: Professional
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Source Code: Proprietary
from Nelson Fastener Systems
PROCESS MONITOR. Graphical representation of each weld. Pass/Fail indicator allows operator to verify weld parameters are within acceptable range. Archives weld information. Various print features include automatic document upon welding failure. REMOTE CONTROL. Extends control functions and display... [See More]
- Operating System: Windows
- Use: Professional
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Source Code: Proprietary
from Maplesoft
MapleMBSE lets you take advantage of a Model Based Systems Engineering (MBSE) approach to requirements management and validation, without requiring every engineer on the project to be an expert in complex MBSE tools. With more people feeding into the process, you can create, maintain, and validate... [See More]
- Operating System: Windows
- Source Code: Proprietary
- Use: Educational; Professional
from Chromalox
Chromalox ChromaTrace for Buildings Download Icon. ChromaTrace for Buildings 1.0.0.2 ChromaTrace for Buildings. HEAT TRACE SYSTEM DESIGN SOFTWARE FOR COMMERCIAL PROJECTS. VERSION: 1.0.0.2. Chromalox 1.0.0.2 Release Notes (PDF). ChromaTrace for Buildings is a heat tracing system design software for... [See More]
- Operating System: Windows
- Deployment: Standalone
- Use: Professional
from Dassault Systemes SolidWorks Corp.
The complete CAD teaching tool. Featuring software plus a full curriculum and interactive courseware, SolidWorks ® Education Edition is your all-inclusive resource for teaching 3D mechanical CAD, design validation, and data management. SolidWorks ® Education Edition includes: SolidWorks... [See More]
- Operating System: Windows
- Use: Educational; Professional
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Source Code: Proprietary
from Hypertherm, Inc.
Robotmaster ® CAD/CAM software seamlessly integrates off-line programming, simulation and code generation to deliver quick, error-free robot programs. Supporting most industrial robot brands, the innovative software lets you: Generate more profit with your robot by reducing programming time. Use... [See More]
- Operating System: Windows
- Use: Professional
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Source Code: Proprietary
from COMSOL, Inc.
The Acoustics Module is a world-class solution to all your acoustics simulation and modeling needs. Easy-to-use application modes provide the tools to model acoustic wave propagation in air, water, other fluids —and even solids. It is designed specifically for those who work in classical... [See More]
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Source Code: Proprietary
from Dassault Systemes SolidWorks Corp.
With SolidWorks ® skills, you ’ll have a clear advantage in the engineering or industrial design job markets. The easy-to-use SolidWorks Student Edition lets you sharpen your skills outside the classroom as you learn to design better products. SolidWorks ® Student Edition includes... [See More]
- Operating System: Windows
- Use: Educational; Professional
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Source Code: Proprietary
from Hypertherm, Inc.
ProNest ® LT is a powerful CAD/CAM part nesting software designed for light industrial, mechanized cutting in production environments. It provides a single software solution for all your conventional plasma and oxyfuel cutting machines...Try it free for 7 days. [See More]
- Operating System: Windows
- Use: Professional
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Source Code: Proprietary
from COMSOL, Inc.
The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general interfaces to study primary, secondary and tertiary current density distributions in electrochemical cells, and... [See More]
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Source Code: Proprietary
from Hypertherm, Inc.
For users who need to create HVAC duct fitting layouts, try Design2Fab ®, a stand-alone Hypertherm application that may be used in conjunction with NestMaster, TurboNest or ProNest. Whether the application is HVAC duct, Mechanical, Kitchen, Industrial, Roofing or specialty, Design2Fab is... [See More]
- Operating System: Windows
- Use: Professional
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Source Code: Proprietary
from COMSOL, Inc.
Collaboration within design teams is made easy with the CAD interoperability tools for COMSOL. The CAD Import Module brings in all major CAD formats directly into the COMSOL Desktop where you can simulate your design accurately, using a real-world multiphysics model. The CAD Import Module includes... [See More]
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Source Code: Proprietary
from Hypertherm, Inc.
Rotary Tube Pro offers a complete design and cut solution for tube and pipe parts in mechanized cutting applications including plasma, laser, waterjet, and oxyfuel. There is no 3D CAD experience required. Tubes and branches are easily created using parametric input. Side-wall cut outs can be... [See More]
- Operating System: Windows
- Use: Professional
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Source Code: Proprietary
from COMSOL, Inc.
The CFD module is tailored for advanced flow simulations. Ready-to-use interfaces let you model laminar and turbulent flows in single or multiple phases. Functionality for treating coupled free and porous media flow, stirred vessels, and fluid structure interaction (FSI) are also included. The ready... [See More]
- Operating System: Windows; MAC; Linux; Chrome
- Use: Professional
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Source Code: Proprietary