Vinyl / PVC Industrial Curtains

26 Results
Lead Curtains
from MarShield

MarShield lead curtains are an economical solution to provide radiation shielding in areas where a permanent wall is not practical (e.g., temporary set-ups or where access is needed). Our lead-lined curtains are ideal for areas with secondary or low-level radiation. Tailored to your unique... [See More]

  • Material: Nylon, Weblon; Vinyl / PVC
  • Width: 48
  • Partition Type: Divider Curtain
Auto Guard™ Wall Curtains -- AG SS T Series
from Steel Guard Safety Corp.

Keeping Your Work Areas Safe & Isolated. Steel Guard ™s Auto-Guard CurtainWalls „ ¢ are Your Cost-Effective, Simple Solution. [See More]

  • Material: Steel-Scrim® Vinyl, Clear Vinyl; Vinyl / PVC
  • Height: 96 to 168
  • Partition Type: Divider Curtain
  • Color: BL, WH, GRN,YL, BLK, GR, RD, Clear
Softwall Vinyl Curtain -- 1320C-08
from Terra Universal, Inc.

Suitable for all classes of cleanrooms and all levels of process isolation [See More]

  • Material: Vinyl / PVC
  • Height: 96
  • Partition Type: Divider Curtain
  • Thickness: 0.0400
BUG BLOCKING SCREENED MESH CURTAIN DOORS -- HBBMT10X10
from Southland Equipment Service

Perfect for keeping pests, heat, intruders & flying debris out of the plant or warehouse. Allows fresh air in!. Significantly reduces heat from sun while allowing light into work areas. 65% shade factor -- helps keep facility cooler longer. Improves ventilation -- allows fresh air in. [See More]

  • Material: Vinyl / PVC
  • Width: 120
  • Height: 120
Industrial Curtains -- DuraSpan Industrial Curtain
from Chase Doors

The DuraSpan Industrial Curtains are an economical solution to dividing work space and are more versatile than building permanent walls. Whether you want to separate production areas, create smaller work areas, contain dust and contaminants or simply create a barrier for your employees ’... [See More]

  • Material: Vinyl / PVC
  • Thickness: 0.0180
  • Partition Type: Divider Curtain
  • Color: white, yellow, red, gray, black, and blue
AirBlock™ Data Center Curtains
from Simplex Isolation Systems

Save energy! AirBlock ™ data center curtains and partitions save energy on air conditioning by as much as 15% and up to 67% on fans. Protect your mission critical operations. Maximize airflow dynamics and increase the effectiveness of your hot aisle/cold aisle isolation. Simplex ’s... [See More]

  • Material: Vinyl / PVC
  • Partition Type: Divider Curtain
Chemical Safety Curtains
from Steel Guard Safety Corp.

SteelGuard Safety ™s Steel-Scrim reinforced vinyl laminated chemical safety curtains combine the chemical resistance of PVC with steel-like strength to create the strongest vinyl curtains available. [See More]

  • Material: Steel-Scrim® Vinyl; Vinyl / PVC
  • Features: Fire Rated
  • Partition Type: Divider Curtain
CLIMATE CURTAINS -- H31641
from Southland Equipment Service

Dramatically reduce temperature loss & flexibly separate space. Climate Curtains are double paneled vinyl curtain walls lined with Thinsulate Ultra Insulation from 3M to provide flexible, climate control isolation. Applications include freezer/cooler areas, loading docks, food processing lines,... [See More]

  • Material: Vinyl / PVC
  • Width: 60
  • Height: 96
Industrial Curtains -- DuraSpan Insulated Curtain
from Chase Doors

The DuraSpan insulated curtain wall is the perfect solution for refrigerated areas, food processing facilities, walk-in coolers and freezers, distribution centers or any other area that requires a barrier for temperature control. DuraSpan insulated curtains can be easily moved, are customizable and... [See More]

  • Material: vinyl coated polyester fabric; Vinyl / PVC
  • Color: white, yellow, red, gray, black, and blue
  • Partition Type: Divider Curtain
  • Features: Insulated
AirBlock™ Industrial Curtains
from Simplex Isolation Systems

Industrial Curtains and Barrier Sound Curtains. Curtain Benefits. AirBlock industrial curtains can help you save tens of thousands of dollars on energy costs every year. Also use AirBlock curtains as welding, sound and chip screens to offer employees additional safety in the industrial manufacturing... [See More]

  • Material: Vinyl / PVC
  • Features: Fire Rated; Sound Rated
  • Partition Type: Divider Curtain
Econo Welding Curtain -- WCE Series
from Steel Guard Safety Corp.

Econo Welding Curtains   Our Econo Welding Curtains are stocked and available for quick shipment in several weld-view and opaque color options. Use them on our Roll Track Systems, hang them from s-hooks, from a pipe or from a suspended mount.   Construction   Our Econo Welding... [See More]

  • Material: Weld-View PVC; Vinyl / PVC
  • Height: 48 to 96
  • Partition Type: Welding
  • Width: 60 to 96
CURTAIN WALL PARTITIONS -- H11088
from Southland Equipment Service

Features include: #2 Brass Tooth Grommets on 1 ' Centers. 14 oz. Reinforced Vinyl White Top Section. All Seams Double Lock Stitched. Hook & Loop Fasteners Allow Adjacent Panels to be Easily Attached to One Another. 20 mil. Double Polished Clear Window Section. All Sections Joined Together... [See More]

  • Material: Vinyl / PVC
  • Partition Type: Divider Curtain
AirBlock™ Softwall Cleanroom Curtains
from Simplex Isolation Systems

AirBlock Benefits. AirBlock- the #1 specified curtain in the industry, offers versatility and reliability that cannot be found with any other product. AirBlock curtains can be used with framing to create a cleanroom, or also used independently within an existing cleanroom to create areas that are... [See More]

  • Material: Vinyl / PVC
  • Width: 48
  • Partition Type: Divider Curtain
  • Thickness: 0.0400 to 0.0800
Free Standing Strip Curtain System
from Steel Guard Safety Corp.

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will... [See More]

  • Material: Vinyl / PVC
  • Width: 4 to ?
  • Partition Type: Divider Curtain; Free Standing Strip Door
  • Features: Fire Rated
CURTAINS FOR LARGE JOBS -- HSCH20
from Southland Equipment Service

Features include: #2 Brass Tooth Grommets on 1 ' Centers. 14 oz. Reinforced Vinyl White Top Section. All Seams Double Lock Stitched. Hook & Loop Fasteners Allow Adjacent Panels to be Easily Attached to One Another. 20 mil. Double Polished Clear Window Section. All Sections Joined Together... [See More]

  • Material: Vinyl / PVC
  • Height: 240
AirBlock™ Strip Divider Systems
from Simplex Isolation Systems

AirBlock Strip Divider Systems. Use for larger areas to divide or separate product, processes or personnel. Protects against cross contamination and helps to increase product yields. Protects against sound, temperature, light transmission, dust and other airborne contaminants. Less expensive than... [See More]

  • Material: Vinyl / PVC
  • Height: 84 to 420
  • Partition Type: Divider Curtain
  • Width: 48 to 120
Industrial Curtain -- IC SS NT Series
from Steel Guard Safety Corp.

Industrial curtains from Steel Guard Safety are the ideal solution for dividing and separating spaces in your plant, industrial space or warehouse building. Use industrial curtain walls to save thousands per month on heating and cooling costs by partitioning unused building areas from you... [See More]

  • Material: Steel-Scrim® Vinyl; Vinyl / PVC
  • Height: 72 to 216
  • Partition Type: Divider Curtain
  • Color: BL, WH, GRN,YL, BLK, GR, RD, Clear
SoundBlock Insulated Strips and Panels
from Simplex Isolation Systems

SoundBlock Insulated Strips and Panels. Up to a 48 decibel sound drop. Excellent for high-frequency noise (saws, mills, compressors, etc.). Available in clear vinyl outer layer for safety. Tinted and opaque colors also available. 100% waterproof. Suitable for outdoor use. Easy to clean. A smooth,... [See More]

  • Material: Vinyl / PVC
  • Width: 12 to 48
  • Partition Type: Divider Curtain
  • Thickness: 0.5000
Industrial Roll Up Curtain -- RC SS Series
from Steel Guard Safety Corp.

Industrial curtains from Steel Guard Safety are the ideal solution for dividing and separating spaces in your plant, industrial space or warehouse building. Use industrial curtain walls to save thousands per month on heating and cooling costs by partitioning unused building areas from you... [See More]

  • Material: Steel-Scrim® Vinyl; Vinyl / PVC
  • Height: 84 to 180
  • Partition Type: Divider Curtain
  • Color: BL, WH, GRN,YL, BLK, GR, RD, Clear
Sure-Fold Bi-Folding Curtains
from Simplex Isolation Systems

Sure-Fold Bi-folding Curtains. These retractable, industrial strength curtain barriers help you isolate your work area, save energy and control cross-contamination. With heavy-duty material and Sure-Fold reinforced attachment system you get the best performing, longest lasting retractable curtain in... [See More]

  • Material: Vinyl / PVC
  • Features: Cleanroom (optional feature)
  • Partition Type: Divider Curtain; Retractable
Sound Sheild™ Noise Control Curtain -- SCC NT Series
from Steel Guard Safety Corp.

Protect Your Staff from Noise-Induced Hearing Loss (NIHL). Keep Your Workplace Ambient Noise Below 85 db OSHA Requirements and Avoid Costly Audio Metric Testing and Work Force Training. [See More]

  • Material: Fiberglass; Vinyl / PVC; Fabric
  • Height: 84 to 240
  • Partition Type: Divider Curtain
  • Width: 54
Ventilated Strips
from Simplex Isolation Systems

Strip Screen Ventilated Strips and Panels. Our heavy-duty, vinyl coated polyester screenmesh is RF welded into strips. The size of the screen area can be adjusted depending on the required ventilation and type of traffic through the strips. Use on any doorway or area where you want to keep bugs,... [See More]

  • Material: Vinyl / PVC
  • Height: 84 to 360
  • Partition Type: Divider Curtain
  • Width: 48 to 120
Valence Panel
from Steel Guard Safety Corp.

These upper stationary curtains are to seal upper 1/3 areas when the top height of the curtain area does not need to be opened. The valance panels are made of our 16 oz STEEL- SCRIM vinyl. Custom cut outs can be made on valances when structural drawings are provided. The Valance Panels have grommets... [See More]

  • Material: Steel-Scrim® Vinyl; Vinyl / PVC
  • Features: Fire Rated
  • Partition Type: Divider Curtain
Warehouse Curtain / Divider -- WD SS NT Series
from Steel Guard Safety Corp.

Partition off unused areas with Steel Guard ™s Warehouse Curtain Dividers. One solution is to partition off those unused areas. You ™ve thought of this and you know this would save you money. [See More]

  • Material: Steel-Scrim® Vinyl, Clear Vinyl; Vinyl / PVC
  • Height: 10 to 25
  • Partition Type: Divider Curtain
  • Features: Fire Rated
Welding Curtain -- WC SS T Series
from Steel Guard Safety Corp.

Strongest PVC material anywhere!. Protects workers from. Welding arc. Flash burns. UV light. ¦and protects your company from OSHA fines. Steel Guard ™s welding curtains and welding curtain systems address the workplace productivity and employee safety issues of welding activities,... [See More]

  • Material: Steel-Scrim® Vinyl; Vinyl / PVC
  • Height: 72 to 216
  • Partition Type: Welding
  • Color: BL, WH, GRN,YL, BLK, GR, RD, Clear
Welding Screen -- WS T8
from Steel Guard Safety Corp.

Portable, economical, and easy to adjust, STEEL GUARD „ ¢ Welding Screensare flexible and built to last. ¢ 18-gauge polished steel square frame. ¢ platform legs. ¢ grommets set every 12  on center on all sides. ¢ screens easily attach to the frame via zip ties. [See More]

  • Material: Weld-View PVC; Vinyl / PVC
  • Height: 48 to 96
  • Partition Type: Welding; Welding Screen
  • Width: 60 to 96