Ceramic Insulation Space Heaters
1 Result
Open Coil Elements
from WATTCO
from WATTCO
Open coil elements are the most efficient type of electric heating element while also the most economically feasible for most heating applications. Used predominantly in the duct heating industry, open coil elements have open circuits that heat air directly from the suspended resistive coils. These... [See More]
- Insulation Options: Ceramic
- Phase: Three Phase AC Voltage
- Heating Capacity: 4.00 to 20.00
- AC Voltage Required: 240 to 600