Electric Space Heaters
from STEGO
Compact convection heater of temperature class T5 (212 °F / 100 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against frost in control and switch cabinets, as well as in measuring equipment. Technical Data. [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 0.05 to 0.10
- Maximum Operating (Sheath) Temperature: -76 to 185
- Phase: Single Phase AC Voltage
from WATTCO
WATTCO ™ duct heaters come in various sizes and dimensions to fit any compartment. There are three types of duct heaters available: open coil, tubular or finned tubular heating elements that are either flanged or inserted in the duct. Air duct heaters are primarily used in air flowing... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 1.00 to 120.00
- Maximum Operating (Sheath) Temperature: 255
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
from Gaumer Process
Duct heaters are used in air ducts to heat air at various flows and temperatures. Suitable for high temperatures, these durable heaters are ruggedly designed for the toughest applications. Duct heaters come in a wide range of sizes, lengths and watt densities. [See More]
- Fuel / Energy Source: Electric
from Tempco Electric Heater Corporation
Heavy wall Incoloy ® tubular heating elements (field replaceable) provide protection against corrosive air environments and resistance to vibration when compared to open coil elements. Air duct heaters can be designed specifically for high pressure and/or hazardous locations. Turnkey systems... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 6.00 to 190.00
- Maximum Operating (Sheath) Temperature: 1200
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
from STEGO
Compact convection heater of temperature class T4 (275 °F / 135 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against frost in control and switch cabinets, as well as in measuring equipment. Temperature class. [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 0.05 to 0.20
- Maximum Operating (Sheath) Temperature: -76 to 122
- Phase: Single Phase AC Voltage
from WATTCO
Designed for use in hazardous areas with explosion-resistant cast aluminum terminal enclosure and redundant over temperature protection. Sized to fit the duct. Heavy wall, large diameter finned tubular elements, individually removable for servicing. Tubular and finned designs can provide outlet air... [See More]
- Fuel / Energy Source: Electric
- Maximum Operating (Sheath) Temperature: 1200
from WATTCO
There are numerous applications of heaters at industrial and commercial sites. Whether it ’s an open coil duct heater, a tubular or a finned tubular duct heater, each duct heater serves the main purpose which remains the same. However, the type may vary based on their construction, working,... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 30.00
- Maximum Operating (Sheath) Temperature: 225
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
from WATTCO
The use of heaters has continued to grow. Duct Heaters have been an integral part of the heater industry garnering considerable revenue from their sales. Duct Heaters have continued to rule the industrial heating market with people looking for the perfect sized duct heaters for use. The importance... [See More]
- Fuel / Energy Source: Electric
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heating Capacity: 22.50
- AC Voltage Required: 120 to 600
from WATTCO
Open coil elements are the most efficient type of electric heating element while also the most economically feasible for most heating applications. Used predominantly in the duct heating industry, open coil elements have open circuits that heat air directly from the suspended resistive coils. These... [See More]
- Fuel / Energy Source: Electric
- Phase: Three Phase AC Voltage
- Heating Capacity: 4.00 to 20.00
- AC Voltage Required: 240 to 600
from WATTCO
Whether it ’s an open coil duct heater, a tubular or a finned tubular duct heater, each duct heater serves the main purpose which remains the same – to heat up a large area in the most efficient and economical method. However, the type may vary based on their construction, advantages,... [See More]
- Fuel / Energy Source: Electric
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heating Capacity: 50.00
- AC Voltage Required: 120 to 600
from Heat Wagon
Quiet and clean. No by-products of combustion, so it ’s safe for many applications where air quality is of utmost concern. Variable settings will conserve energy. Does not add to relative humidity so it can used. to assist dry out applications. Features an internal thermostat. 20 ft. power... [See More]
- Fuel / Energy Source: Electric
from OMEGA Engineering, Inc.
•. Rugged, Reliable, Premium Quality. •. 2500 to 5000 Watts. •. 240 Volts. •. 2.5, 3, 4 and 5 kW Units [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 2.50 to 5.00
- Maximum Operating (Sheath) Temperature: 565
- Phase: Single Phase AC Voltage
from ISC Sales, Inc.
Portable heaters are ideal for use in your workplace, garage or anywhere else that heat is needed and can be used as a temporary or permanent heating solution. ISC's line of Industrial fan heaters use finned heating elements in front of a fan to provide a larger airflow and higher heat output. [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 9.00
- Maximum Air Flow: 800
- Phase: Single Phase AC Voltage
from Chromalox
30, 48 and 60kW. 102,360 to 204,720 BTUH. 480 or 600 Volts Three Phase. Built-in Controls. Air Temperature to 180 °F. Use with Flexible Duct. Portable High Temperature Heater Adjustable Damper. Heater Duct Adapter Ring. High Temperature Heaters Duct Clamp. Portable High Temperature Flexible Duct... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 30.00 to 60.00
- Max Air Temperature: 180
- Phase: Three Phase AC Voltage
from TPI Corporation
PORTABLE TYPE. 48 INCH. 5-1/4 INCH. ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. 12.5 AMPERE CURRENT RATING. 1500 W POWER RATING. THERMOSTAT CONTROL TYPE. 5120 BTU/HR HEATING CAPACITY. DEPTH 7-1/2 INCH [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 120
- Heating Capacity: 1.50
from Trane Company
The Trane electric architectural forced-air wall heaters combine quiet, reliable heating with an attractive cabinet design. Their ease of installation, rugged construction and architectural styling particularly suits them for space heating applications in commercial, industrial and institutional... [See More]
- Fuel / Energy Source: Electric; Natural Gas / Propane
- Heating Capacity: 3.28 to 117.24
from Trent, Inc.
TRENT FFHP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum operating frame temperature of 1350 °F / 732 °C or furnace operating applications as high as 1200 °F / 649 °C. Multiple banks of TRENT Folded and Formed ® heater... [See More]
- Fuel / Energy Source: Electric
- Max Air Temperature: 1350
- Maximum Operating (Sheath) Temperature: 1350
- Heating Capacity: 7.50
from Intek Corporation
Made in USA. 3 year warranty. Model 700 rated at 2500 BTU and model 1100 rated at 3750 BTU. Large, 1.77 & 2.77 sq. ft. direct-radiant heating surfaces. Handy carrying handle. Energy saving heat control (HC models only). Patented, 100% efficient long-wave infrared heating element. Industrial... [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 120
- Heating Capacity: 0.70
from HDT Global
This versatile heater is ideal for heating a wide variety of tent systems. The CV125CG provides 60,000 BTU of clean heated air from outside your tent or enclosure. Remote room thermostat. Low maintenance. Lightweight. Ducts used to direct heat to area needing heat. Reliable. HDT's CV125CG heater... [See More]
- Fuel / Energy Source: Electric; Diesel / Fuel Oil / Gasoline / Kerosene; DF2, DF1, DFA, JP8
- AC Voltage Required: 120
from Acrolab Ltd.
Vented cover enclosing NEMA 1 terminal box. Optional NEMA 4 (moisture resistant), NEMA 7 (explosion resistant), and NEMA 12 (dust resistant). 3 1/4" (89mm) of mineral insulation in an aluminized steel enclosure minimizes heat loss while keeping electrical wiring cooler. Heavy duty frame composed of... [See More]
- Fuel / Energy Source: Electric
from Reznor
Designed for ceiling mount, this fan driven electric heater provides a high level of comfort. The recessed design makes for an unobtrusive fixture with an attractive finish that virtually disappears. Driven by a powerful motor, the fan creates circulation by blowing downward warm air accumulating... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 2.00
- Maximum Air Flow: 450
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
from Mobile Air, Inc.
The Electric P1800 fits perfectly into a small or medium sized office, computer, or server room. It includes a on-off thermostat, and a 50 amp recommended fuse size. The P1800 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Electric
- Phase: Three Phase AC Voltage
- Maximum Air Flow: 590
from Heat Exchange & Transfer, Inc.
Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular elements welded into a... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 6.00
- Max Air Temperature: 1200
- Phase: Three Phase AC Voltage
from Thermon, Inc
Circulation heaters are the equivalent to tube and shell heat exchangers with the particular feature that the core bundle is manufactured with electric tubular heating elements. Circulation heaters are used in applications where a process stream needs to be heated to a finely controlled set-point. [See More]
- Fuel / Energy Source: Electric
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: ? to 1200
- AC Voltage Required: ? to 660
from Vulcan Electric Co.
Vulcan Low-Temperature Duct Heaters are solidly-built comfort and air process heaters designed for use where the inlet air temperature does not exceed 100 °F (38 °C). They utilize a Finned Tubular Heater construction assembled to a rugged metal terminal housing with integral mounting flange... [See More]
- Fuel / Energy Source: Electric
- Maximum Operating (Sheath) Temperature: ? to 100
from Aitken Products, Inc.
Aitken unit heaters offer flexible heat for supplemental or primary heating of warehouses, factories or public buildings, stores, stockrooms, or exposed areas or additions. Prolonged Element Life. Aitken electric unit heaters are easy to install and service. All our units feature prolonged element... [See More]
- Fuel / Energy Source: Electric
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Heating Capacity: 5.00
- AC Voltage Required: 208 to 550
from Heat Wagon
Built-in thermostat. Direct wiring of power supply to terminal block. Forced-air blower. Overheat protection. Rugged steel housing [See More]
- Fuel / Energy Source: Electric
- Maximum Air Flow: 590
from OMEGA Engineering, Inc.
•. Rugged, Reliable, Premium Quality. •. Preformed Circular Finned Strip Units for Round Ducts. •. 1950 to 5000 Watts. •. 120 and 240 Volt Units. •. Excellent Heat Transfer Capabilities [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 1.95 to 5.00
- Maximum Operating (Sheath) Temperature: 565
- Phase: Single Phase AC Voltage
from ISC Sales, Inc.
ISC's hazardous location portable heater is intended for industrial applications where the possibility of explosion or fire exists due to the presence of certain flammable gases, vapors, powdered metals or dust. Designed for T-3B CLASS I, GROUP C & D, DIVISION 1 & 2 and CLASS II, GROUPS E, F... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 25.00
- Maximum Air Flow: 2450
- Phase: Single Phase AC Voltage
from Chromalox
2 - 50 kW. 6,820 - 170,600 Btuh. 120, 208, 240, 277, 480 and 550 Volt. 1 or 3 Phase. Wall or Ceiling Mounted Configurations. Ceiling Mount Kits for 2-20 Kw. Wall Mount Kits for 2-20 Kw. UL Listed [See More]
- Fuel / Energy Source: Electric
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heating Capacity: 2.00 to 50.00
- AC Voltage Required: 120 to 550
from TPI Corporation
SLIM CONTOURED TYPE. WHITE COLOR. 24 INCH. 6 INCH. ETL (CANADA AND US) APPROVAL. HIGH ALTITUDE AREA APPLICATION. 120 V VOLTAGE RATING. WALL MOUNTING. 3.1 AMPERE CURRENT RATING. 375 W POWER RATING. BUILT-IN THERMOSTAT CONTROL TYPE. 1275 BTU/HR HEATING CAPACITY. ALUMINUM FINNED ALUMINUM HEATING... [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 120
- Heating Capacity: 0.38
from Trent, Inc.
Used in low temperature forced air circulation heating systems in heating ducts and other industrial heating equipment including baking and drying ovens. TRENT FFLP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum operating temperature of 750... [See More]
- Fuel / Energy Source: Electric
- Max Air Temperature: 750
- Maximum Operating (Sheath) Temperature: 750
- Heating Capacity: 7.50
from Intek Corporation
Zonall ® Electric Infrared Space Heaters. Providing you with your own little touch of sun!. Patented INTEK heating element. Pre-drilled mounting holes provided. Porcelain terminal block included in raceway for easy hook up. 20 gauge aluminized steel housing. 2" x 4" electrical box, with short... [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 120
- Heating Capacity: 1.20
from HDT Global
This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150 provides 120,000 BTUs of clean, heated air from outside your tent or enclosure. Remote room thermostat. Low maintenance. Carbon monoxide detector. Lightweight. Stackable/lockable, 15 heaters per 463L... [See More]
- Fuel / Energy Source: Electric; Diesel / Fuel Oil / Gasoline / Kerosene; DF2, DF1, DFA, JP8
- AC Voltage Required: 120
- Maximum Air Flow: 1900
from Reznor
Designed for ceiling mount, this fan driven electric heater provides a high level of comfort. The surface mounted design makes for versatility in installation on a variety of ceiling constructions. Driven by a powerful motor, the fan creates circulation by blowing downward warm air accumulating near... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 2.00
- Maximum Air Flow: 450
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
from Mobile Air, Inc.
The P4000 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, and a 50 amp recommended fuse size. The P4000 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Electric
- Phase: Three Phase AC Voltage
- Maximum Air Flow: 1800
from Aitken Products, Inc.
Aitken Features: Nearly indestructible, made of heavy gauge, polished aluminum with impact-resistant heating elements. Designed for overhead installations but can be used in many positions. Easy installation, mounting brackets are provided for hanging units. Clean, no combustion byproducts, no... [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 208 to 600
- Heating Capacity: 13.50
from Heat Wagon
Built-in thermostat. Direct wiring of power supply to terminal block. Ductable. Forced-air blower. Overheat protection. Rugged steel housing [See More]
- Fuel / Energy Source: Electric
- Maximum Air Flow: 1800
from OMEGA Engineering, Inc.
•. 1.9, 2, 3, 4kW. •. Lightweight. •. Quick Response Element. •. Quiet, Smooth-Running Motor & Fan. •. Built-in Overheat Protection. •. On-off Toggle Switch AC Models) [See More]
- Fuel / Energy Source: Electric
- Phase: Single Phase AC Voltage
- Heating Capacity: 1.90 to 4.00
- AC Voltage Required: 120 to 240
from Chromalox
7.5 to 30 kW. 25,590 to 102,360 BTUH. 208, 240, 480 and 600 Volts. Single and Three Phase. No Assembly Required. Built-In Controls. Plug Kit. Cable Kit. Third-party certifications: UL Listed, CSA [See More]
- Fuel / Energy Source: Electric
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heating Capacity: 7.50 to 30.00
- AC Voltage Required: 208 to 600
from TPI Corporation
SLIM CONTOURED TYPE. IVORY COLOR. 24 INCH. 6 INCH. ETL (CANADA AND US) APPROVAL. COMMERCIAL APPLICATION. 120 V VOLTAGE RATING. WALL MOUNTING. 3.1 AMPERE CURRENT RATING. 375 W POWER RATING. BUILT-IN THERMOSTAT CONTROL TYPE. 1275 BTU/HR HEATING CAPACITY. ALUMINUM FINNED BANKER BRONZE WITH STAINLESS... [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 120
- Heating Capacity: 0.38
from HDT Global
This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150CP provides 120,000 BTUs of clean, heated air from outside your tent or enclosure and is also compatible with today's modern collective protection systems. Remote room thermostat. Low maintenance. Carbon... [See More]
- Fuel / Energy Source: Electric; Diesel / Fuel Oil / Gasoline / Kerosene; DF2, DF1, DFA, JP8
- AC Voltage Required: 120
from Reznor
The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the factory supplied brackets or... [See More]
- Fuel / Energy Source: Electric
- Max Air Temperature: 85
- Maximum Operating (Sheath) Temperature: 85
- Maximum Air Flow: 700
from Aitken Products, Inc.
Aitken Features: Nearly indestructible, made of heavy gauge, polished aluminum with impact-resistant heating elements. Designed for overhead installations but can be used in many positions. Easy installation, mounting brackets are provided for hanging units. Clean, no combustion byproducts, no... [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 208 to 600
- Heating Capacity: 2.00
from Heat Wagon
Built-in thermostat (32 º - 100 º F). Overheat protection. High quality sealed motor. Stainless steel jacketed coils. High quality sealed motor. Stainless steel jacketed coils [See More]
- Fuel / Energy Source: Electric
from OMEGA Engineering, Inc.
Rugged construction. Sturdy 0.475" diameter tubular elements mounted to a heavy 14" or 38" thick steel flange. Terminal housing made of 18 gage aluminized steel. Element support plates of 16 gage aluminized steel are held in place by stainless steel support rods. High temperature units have the... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 5.00 to 270.00
- Max Air Temperature: 1200
- Phase: Three Phase AC Voltage
from Chromalox
5 - 270 kW. 240 and 480 Volt, Three Phase (Up to 600V Available). INCOLOY ® Sheath Elements. 30 W/In ². 800 °F Max. Outlet Air Temp. Third-party certifications: UL Recognized, CSA [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 240 to 480
- Heating Capacity: 5.00 to 270.00
- Watt Density: 30
from TPI Corporation
SLIM CONTOURED TYPE. 22 GAUGE STEEL MATERIAL. POWDER COATED FINISH. IVORY COLOR. 24 INCH. 6 INCH. 1 PHASE(S). UL APPROVAL. 120 V VOLTAGE RATING. WALL MOUNTING. 375 W POWER RATING. BUILT IN THERMOSTAT CONTROL TYPE. 1275 BTU/HR HEATING CAPACITY. ALUMINUM FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT. [See More]
- Fuel / Energy Source: Electric
- Phase: Single Phase AC Voltage
- Heating Capacity: 0.38
- AC Voltage Required: 120
from HDT Global
This versatile heater is ideal for heating a wide variety of military tent systems. The MV125DND provides 60,000 BTUs of clean heated air from outside your tent or enclosure. Remote room thermostat. Low maintenance. Lightweight. Ducts used to direct heat to area needing heat. Proven reliability. [See More]
- Fuel / Energy Source: Electric; Diesel / Fuel Oil / Gasoline / Kerosene; DF2, DF1, DFA, JP8
- AC Voltage Required: 120
from Reznor
The Reznor Model EGW is an axial fan electric unit heater. It's small size and ease of installation make it ideal for use in workshops, garages, and other smaller areas that need heat for comfort or for freeze protection. Our standard corrosion and heat-resistant almond finish is the top-of-the-line... [See More]
- Fuel / Energy Source: Electric
- Maximum Air Flow: 300
- Max Air Temperature: 110
- Heating Capacity: 1.50 to 2.00
from Aitken Products, Inc.
Aitken Features: Nearly indestructible, made of heavy gauge, polished aluminum with impact-resistant heating elements. Designed for overhead installations but can be used in many positions. Easy installation, mounting brackets are provided for hanging units. Clean, no combustion byproducts, no... [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 208 to 600
- Heating Capacity: 6.00
from OMEGA Engineering, Inc.
•. 2.6 to 45 kW. •. 208, 240, 277, 480V 1 and 3 Phase. •. 8,900 to 153,600 BTU/Hr. •. Meets UL, NEC and OSHA Requirements. •. No Venting Necessary. •. Built-In Power Controls [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 2.60 to 45.00
- Maximum Air Flow: 1555
- Phase: Single Phase AC Voltage
from Chromalox
5 - 300 kW. 240 and 480 Volt, Three Phase (Up to 600V Available). INCOLOY ® Sheath Elements. 20 W/In ². 1200 °F Max. Outlet Air Temp. Insulated Standoff Collar. Third-party certifications: UL Recognized, CSA [See More]
- Fuel / Energy Source: Electric
- Phase: Three Phase AC Voltage
- Heating Capacity: 5.00 to 300.00
- AC Voltage Required: 240 to 480
from TPI Corporation
ARCHITECTURAL TYPE. 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL. POWDER COATED FINISH. WHITE COLOR. 24 INCH. 8-1/2 INCH. ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. WALL MOUNTING. 3.1 AMPERE CURRENT RATING. 375 W POWER RATING. THERMOSTAT CONTROL TYPE. 1275 BTU/HR HEATING CAPACITY. [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 120
- Heating Capacity: 0.38
from HDT Global
This versatile heater is ideal for heating a wide variety of military tent systems. The MV60CG provides 60,000 BTU of clean heated air from outside your tent or enclosure. Remote room thermostat. Low maintenance. Lightweight. Ducts used to direct heat to area needing heat. Reliable. HDT's MV60CG... [See More]
- Fuel / Energy Source: Electric; Diesel / Fuel Oil / Gasoline / Kerosene; DF2, DF1, DFA, JP8
- AC Voltage Required: 120
from Reznor
Model EHC heaters provide a burst of heat in areas affected by cold drafts. Designed for residential, commercial and industrial use, the unit can be recessed or surface-mounted. Powered by a closed factory-lubricated motor, the fan blows warm air downward to create air circulation. Widely used in... [See More]
- Fuel / Energy Source: Electric
- Maximum Air Flow: 160
- Max Air Temperature: 120
- Heating Capacity: 1.50
from Aitken Products, Inc.
Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for shipping... [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 208 to 600
- Heating Capacity: 13.50
from OMEGA Engineering, Inc.
The AHPF series heaters are used to heat low flows of air, gas, water, or aqueous solutions. Applications include those where clean air is necessary, as in laboratories and environmental testing areas. The stream of air is heated by passing over an enclosed heated surface rather than directly over... [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 120 to 240
- Max Air Temperature: 800
- Insulation Options: No Insulation
from Chromalox
Side Terminals. 6 - 100 kW. 120, 208, 240 and 480 Volt. 1 or 3 Phase. Rust-Resisting Iron or Chrome Steel Sheath Elements. 440 °F Max. Outlet Air Temp. [See More]
- Fuel / Energy Source: Electric
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heating Capacity: 6.00 to 100.00
- AC Voltage Required: 120 to 480
from TPI Corporation
ARCHITECTURAL TYPE. 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL. POWDER COATED FINISH. WHITE COLOR. 28 INCH. 8-1/2 INCH. ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. WALL MOUNTING. 4.2 AMPERE CURRENT RATING. 500 W POWER RATING. THERMOSTAT CONTROL TYPE. 1706 BTU/HR HEATING CAPACITY. [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 120
- Heating Capacity: 0.50
from HDT Global
This versatile heater is ideal for heating a wide variety of military tent systems. The UH68ODH Tent Heater provides 60,000 BTUs of clean heated air from outside your tent or enclosure and provides the safest, most reliable source of powered outdoor heat available today. Remote room thermostat. [See More]
- Fuel / Energy Source: Electric; Diesel / Fuel Oil / Gasoline / Kerosene; DF2, DF1, DFA, JP8
- AC Voltage Required: 120
from Reznor
Model EMC electric cabinet heater offers a wide range of power ratings, voltage and control options. Most installations benefit from the heater ’s custom advantages. The cabinet heater can be mounted on the floor, wall or ceiling. It can also be recessed (wall or ceiling) as required. The fans... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 2.00
- Maximum Air Flow: 250
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
from Aitken Products, Inc.
Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for shipping... [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 208 to 600
- Heating Capacity: 4.50
from OMEGA Engineering, Inc.
•. Side Terminals (type CAB). •. Bottom Terminals (type CABB). •. 6 - 100 kW. •. 120, 208, 240 and 480 Volt. •. 1 or 3 Phase. •. Rust-Resisting Iron or Chrome Steel Sheath Elements. •. 440 °F Max. Outlet Air Temp. [See More]
- Fuel / Energy Source: Electric
- Max Air Temperature: 440
- Maximum Operating (Sheath) Temperature: 950
- Heating Capacity: 6.00 to 100.00
from Chromalox
Bottom Terminals. 6 - 100 kW. 120, 208, 240 and 480 Volt. 1 or 3 Phase. Rust-Resisting Iron or Chrome Steel Sheath Elements. 440 °F Max. Outlet Air Temp. [See More]
- Fuel / Energy Source: Electric
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heating Capacity: 6.00 to 100.00
- AC Voltage Required: 120 to 480
from TPI Corporation
ARCHITECTURAL TYPE. 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL. POWDER COATED FINISH. BROWN COLOR. 28 INCH. 8-1/2 INCH. ETL (CANADA AND US) APPROVAL. COMMERCIAL APPLICATION. 120 V VOLTAGE RATING. WALL MOUNTING. 4.2 AMPERE CURRENT RATING. 500 W POWER RATING. THERMOSTAT CONTROL TYPE. 1706 BTU/HR... [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 120
- Heating Capacity: 0.50
from Reznor
The EXUB series of explosion-proof electric air heaters is designed to meet the most demanding requirements of heavy industry. The harsh operating conditions of this industry require heating equipment that is safe, reliable, dependable, and available when you need it. EXUB unit heaters are designed... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 5.00
- Maximum Air Flow: 400
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
from Aitken Products, Inc.
Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for shipping... [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 208 to 600
- Heating Capacity: 6.00
from Chromalox
2.5 - 5 kW. 240 Volt. Single Phase. Rust Resisting Iron or MONEL ® Sheath Elements [See More]
- Fuel / Energy Source: Electric
- Phase: Single Phase AC Voltage
- Heating Capacity: 2.50 to 5.00
- AC Voltage Required: 240
from TPI Corporation
SLIM CONTOURED, HEAVY DUTY TYPE. 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL. POWDER COATED FINISH. WHITE COLOR. 28 INCH. 8-1/2 INCH. ETL (CANADA AND US) APPROVAL. HIGH ALTITUDE AREA APPLICATION. 120 V VOLTAGE RATING. WALL MOUNTING. 3.3 AMPERE CURRENT RATING. 400 W POWER RATING. THERMOSTAT... [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 120
- Heating Capacity: 0.40
from Reznor
Reznor ® model RECB packaged cooling makeup air systems are available in the third generation of the Modular Air Processing System (MAPS ® III). MAPS III packaged direct expansion rooftops are designed to cool and heat high outside air year-round for makeup air and ventilation applications. [See More]
- Fuel / Energy Source: Electric
- Phase: Three Phase AC Voltage
- Heating Capacity: 39.00 to 88.00
- AC Voltage Required: 208 to 575
from Aitken Products, Inc.
Save up to 20% on electric heating bills compared to forced air or convection systems!. Aitken's all weather quartz lamp heaters save up to 20% on electric heating bills compared to forced air or convection systems! Aitken quartz lamp infrared heaters are available in universal "all-weather" models... [See More]
- Fuel / Energy Source: Electric
- Phase: Three Phase AC Voltage
- Heating Capacity: 0.50 to 2.50
- AC Voltage Required: 120 to 480
from Chromalox
30, 48 and 60kW. 102,360 to 204,720 BTUH. 480 or 600 Volts Three Phase. Built-In Controls. Air Temperature to 180 °F. Use with Flexible Duct. Heater Duct Adapter Ring. Portable High Temperature Heater Adjustable Damper. High Temperature Heaters Duct Clamp. Portable High Temperature Flexible Duct... [See More]
- Fuel / Energy Source: Electric
- Phase: Three Phase AC Voltage
- Heating Capacity: 30.00 to 60.00
- AC Voltage Required: 480 to 600
from TPI Corporation
SLIM CONTOURED, HEAVY DUTY TYPE. 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL. POWDER COATED FINISH. BROWN COLOR. 28 INCH. 8-1/2 INCH. ETL (CANADA AND US) APPROVAL. COMMERCIAL, HIGH ALTITUDE AREA APPLICATION. 120 V VOLTAGE RATING. WALL MOUNTING. 3.3 AMPERE CURRENT RATING. 400 W POWER RATING. [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 120
- Heating Capacity: 0.40
from Reznor
The Model PEH is the new indoor electric heat ventilation air handler. The PEH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room heating to 100% outside air... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 10.00
- Maximum Air Flow: 375
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
from Aitken Products, Inc.
Designed specifically for areas requiring a low watt density pattern. Aitken Solarod Infrared Electric Heaters are rugged metal sheath single-ended elements with outputs of 500 to 2,500 watts. Where a Low Mounting Height is Required. Solarod heaters are specifically designed to give a "low watt... [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 120 to 480
- Heating Capacity: 0.50 to 2.50
from TPI Corporation
ARCHITECTURAL TYPE. 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL. POWDER COATED FINISH. WHITE COLOR. 72 INCH. 8-1/2 INCH. ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. WALL MOUNTING. 7.2 AMPERE CURRENT RATING. 1500 W POWER RATING. THERMOSTAT CONTROL TYPE. 5100 BTU/HR HEATING CAPACITY. [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 208
- Heating Capacity: 1.50
from TPI Corporation
SLIM CONTOURED TYPE. IVORY COLOR. 24 INCH. 6 INCH. ETL (CANADA AND US) APPROVAL. 208/240 V VOLTAGE RATING. WALL MOUNTING. 1.4 AMPERE AT 208 V, 1.6 AMPERE AT 240 V CURRENT RATING. 281 W AT 208 V, 375 W AT 240 V POWER RATING. BUILT-IN THERMOSTAT CONTROL TYPE. 955 BTU/HR AT 208 V, 1275 BTU/HR AT 240 V... [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 208 to 240
- Heating Capacity: 0.28 to 0.38
from TPI Corporation
STEEL MATERIAL. EPOXY POWDER COATED FINISH. 20 INCH. 4 INCH. ETL (CANADA AND US) APPROVAL. CONSTRUCTION SHED, PUMP HOUSE, RELAY STATION, UTILITY ROOM APPLICATION. 120 V VOLTAGE RATING. 4.2 AMPERE CURRENT RATING. 500 W POWER RATING. AUTOMATIC THERMOSTAT CONTROL TYPE. 1706 BTU/HR HEATING CAPACITY. [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 120
- Heating Capacity: 0.50
from TPI Corporation
HEAVY DUTY TYPE. STEEL MATERIAL. 3 PHASE(S). WATER REMEDIATION APPLICATION. 480 V VOLTAGE RATING. 26 AMPERE CURRENT RATING. 20 KW POWER RATING. THERMOSTAT CONTROL TYPE. 5120 BTU/HR HEATING CAPACITY. SPIRAL FINNED HEATING ELEMENT. INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT... [See More]
- Fuel / Energy Source: Electric
- Phase: Three Phase AC Voltage
- Heating Capacity: 20.00
- AC Voltage Required: 480
from TPI Corporation
18 GAUGE STEEL MATERIAL. POWDER COATED FINISH. WHITE COLOR. ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. CEILING MOUNTING. 13 AMPERE CURRENT RATING. 750/1500 W POWER RATING. 100 CFM AIR FLOW RATE. MANUAL RESET THERMAL LIMIT CONTROL TYPE. 5120 BTU/HR HEATING CAPACITY. STEEL BLOCK FINNED... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 0.75 to 1.50
- Maximum Air Flow: 100
- AC Voltage Required: 120
from TPI Corporation
HEAVY GAUGE STEEL MATERIAL. POWDER COATED FINISH. WHITE COLOR. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. RECESSED/SURFACE/T BAR MOUNTING. 12.5 AMPERE CURRENT RATING. 1500 W POWER RATING. 175 CFM AIR FLOW RATE. TEMPER RESISTANT SINGLE POLE THERMOSTAT, DISCONNECT SWITCH, MANUAL... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 1.50
- Maximum Air Flow: 175
- Phase: Single Phase AC Voltage
from TPI Corporation
18 GAUGE STEEL MATERIAL. POWDER COATED FINISH. ETL (CANADA AND US) APPROVAL. 277 V VOLTAGE RATING. 7 AMPERE CURRENT RATING. 2000 W POWER RATING. 100 CFM AIR FLOW RATE. MANUAL RESET, REMOTE WALL THERMOSTAT CONTROL TYPE. 6826 BTU/HR HEATING CAPACITY. STEEL BLOCK FIN HEATING ELEMENT. 1060 RPM FAN/MOTOR... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 2.00
- Maximum Air Flow: 100
- AC Voltage Required: 277
from TPI Corporation
COMMERCIAL TYPE. 18 GAUGE STEEL (GRILL) MATERIAL. POWDER COATED FINISH. WHITE COLOR. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 240 V VOLTAGE RATING. RECESSED/SURFACE/T BAR MOUNTING. 20 AMPERE CURRENT RATING. 4800 W POWER RATING. 200 CFM AIR FLOW RATE. MANUAL RESET THERMAL LIMIT CONTROL TYPE. 16382... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 4.80
- Maximum Air Flow: 200
- Phase: Single Phase AC Voltage
from TPI Corporation
COMMERCIAL TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 480 V VOLTAGE RATING. SURFACE MOUNTING. 4.2 AMPERE CURRENT RATING. 2 KW POWER RATING. 600 CFM AIR FLOW RATE. AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE. 6826 BTU/HR HEATING CAPACITY. NICKEL CHROME HEATING ELEMENT. 16-3/4 INCH L X 10-7/8 INCH... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 2.00
- Maximum Air Flow: 600
- Phase: Single Phase AC Voltage
from TPI Corporation
20 GAUGE STEEL GRILL MATERIAL. POWDER COATED FINISH. WHITE COLOR. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 480 V VOLTAGE RATING. RECESSED MOUNTING. 4.2 AMPERE CURRENT RATING. 2 KW POWER RATING. 600 CFM AIR FLOW RATE. MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE. 6826 BTU/HR... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 2.00
- Maximum Air Flow: 600
- Phase: Single Phase AC Voltage
from TPI Corporation
3 PHASE(S). ETL (CANADA AND US) APPROVAL. 208 V VOLTAGE RATING. WALL/CEILING MOUNTING. 42 AMPERE CURRENT RATING. 15 KW POWER RATING. THERMOSTAT CONTROL TYPE. 51195 BTU/HR HEATING CAPACITY. HEAT WAVE[TM] BRAND. TEMPERATURE RISE 45 DEG F. YES MODEL [See More]
- Fuel / Energy Source: Electric
- Phase: Three Phase AC Voltage
- Heating Capacity: 15.00
- AC Voltage Required: 208
from TPI Corporation
1 PHASE(S). ETL (CANADA AND US) APPROVAL. 240 V VOLTAGE RATING. WALL/CEILING MOUNTING. 63 AMPERE CURRENT RATING. 15 KW POWER RATING. THERMOSTAT CONTROL TYPE. 51195 BTU/HR HEATING CAPACITY. HEAT WAVE[TM] BRAND. TEMPERATURE RISE 45 DEG F. YES MODEL [See More]
- Fuel / Energy Source: Electric
- Phase: Single Phase AC Voltage
- Heating Capacity: 15.00
- AC Voltage Required: 240
from TPI Corporation
MFH SERIES ENCLOSURE USED ON. 120 V VOLTAGE RATING. 1500 W WATTAGE. 33 DEG F OPERATING TEMPERATURE. HOTPOD[TM] BRAND. AIR FLOW RATE 250 CFM. SPEED RATING 1500 RPM. INLETS 6 INCH. APPLICATION LARGER AREAS. MFHE MODEL [See More]
- Fuel / Energy Source: Electric
- AC Voltage Required: 120
- Heating Capacity: 1.50
from TPI Corporation
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL. 34 INCH L X 9 INCH W X 18 INCH H SIZE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE. 6.7 AMPERE CURRENT RATING. 356 DEG F TEMPERATURE RATING. 800 W POWER RATING. 2730... [See More]
- Fuel / Energy Source: Electric
- Heating Capacity: 0.80
- Maximum Operating (Sheath) Temperature: 356
- Phase: Single Phase AC Voltage