Natural Gas / Propane Space Heaters
from Mi-T-M Corporation
Gas fired convection portable heaters. Frame: Quick assembly 2-piece burn chamber · Durable steel housing · Inner windshield protects burner flame from being extinguished · Stainless-steel burner. Heat Output: Variable heating settings · 360-degree heat radius for even... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 17.59 to 58.62
from Thermon, Inc
The Cata-Dyne ™ BX Series infrared gas catalytic heater with 'G' Series catalytic pad is designed for use in non-hazardous heating applications such as infrared drying and curing ovens. It is fitted with a patented high temperature catalyst pad, operates on either natural or propane fuel and... [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Detroit Radiant Products Company
Exclusive ceramic burner provides maximum infra-red radiation [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 8.79
from Aitken Products, Inc.
Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK series is... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 26.38 to 29.31
from Trane Company
The Trane electric architectural forced-air wall heaters combine quiet, reliable heating with an attractive cabinet design. Their ease of installation, rugged construction and architectural styling particularly suits them for space heating applications in commercial, industrial and institutional... [See More]
- Fuel / Energy Source: Electric; Natural Gas / Propane
- Heating Capacity: 3.28 to 117.24
from Reznor
The Reznor ® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120 °F (75 °F in... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 5000
- Max Air Temperature: 120
- Heating Capacity: 147.00
from Heat Wagon
Heavy-duty frame with wheels and lifting hook. Changes from vapor propane to natural gas with a turn of a valve. Low amp draw (5.0/8.5). Ductable up to 50 ’. High CFM axial fan. Air switch protected by 30 mesh filter. Remote thermostat with 50 ’ of cord. Optional delay start relay. [See More]
- Fuel / Energy Source: Natural Gas / Propane
from Mobile Air, Inc.
The Direct Fired 1800 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, and a 20 amp recommended fuse size. The 1800 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase AC Voltage
- Maximum Air Flow: 4200
from Solaronics, Inc.
Solaronics Compact Tube Heater is the world's most versatile gas infrared heater. Installs quickly, just hang and connect. Saves up to 75% in energy costs. All-Weather gas infrared heater use Outdoors or Indoors. Fits standard 2' x 4' ceiling panel grids. Applications. Restaurant Patios. Car Washes. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase AC Voltage
- Heating Capacity: 8.21 to 8.79
- AC Voltage Required: 120
from Mi-T-M Corporation
Outdoor patio heater. Frame: Heavy-duty stainless-steel emitter screen · Stainless-steel finish · Rust resistant reflector material · 5-piece reflector assembly · Easy slide cylinder compartment cover · Large diameter support post · 18-inch base diameter... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 6.59 to 11.72
from Aitken Products, Inc.
Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK series is... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 35.17 to 43.97
from Reznor
Reznor Model AEB indirect fired units are designed for indoor or outdoor installation in industrial and commercial buildings where air turnover (destratification) is desired. These air handlers are suitable for a wide variety of heating, cooling, and makeup air applications. Air turnover units are... [See More]
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene (optional feature); Natural Gas / Propane
- Heating Capacity: 58.62 to 87.93
- Maximum Air Flow: 3250 to 7000
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
from Mobile Air, Inc.
The Direct Fired 2730 fits perfectly into a small or medium sized office, computer, or server room. It includes a hi-lo thermostat, and a 30 amp recommended fuse size. The 2730 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Maximum Air Flow: 12500
from Solaronics, Inc.
Solaronics DOORJET Stainless Steel Gas-Fired Door Heaters are perfect for heating areas where large overhead bay doors open letting in cold air such as loading docks or truck bays. Ideal for assisting in drying cars at a car wash in the winter and preventing entrance brushes from freezing. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 161.21 to 278.44
from Mi-T-M Corporation
Propane / Natural Gas Heater. Outer Casing/Design: Rugged design · Durable powder coated outer casing and side lifting handles · Lifting handles for easy loading and unloading · The unit is naturally balance to lift easily with handles · Two 10-inch solid rubber tires for... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 24.91 to 93.79
- Maximum Air Flow: 750 to 2450
from Aitken Products, Inc.
Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK series is... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 58.62
from Reznor
Reznor ® Series 100, Model B gas-fired gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from 25,000 to 400,000 BTUH input. Model B unit heaters are designed for ceiling suspension with a centrifugal... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 6.00
- Maximum Air Flow: 410
- Phase: Single Phase AC Voltage
from Mobile Air, Inc.
The Direct Fired S1505 fits perfectly into a small or medium sized office, computer, or server room. It includes a hi-lo thermostat, and a 20 amp recommended fuse size. The S1505 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase AC Voltage
- Maximum Air Flow: 7000
from Solaronics, Inc.
Solaronics Gas-Fired High-Intensity Infrared Heaters provide instant heat on demand reaching temperature in less than a minute. Save up to 75% in energy costs. Excellent for space and spot heating in commercial and industrial buildings. Two-stage models available. Applications. Loading Docks. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 8.79 to 58.62
from Mi-T-M Corporation
Propane Forced Air Heaters. Frame: Heavy-duty steel construction with steel base · Easy-lift handle for portability at home or on the job site · Adjustable height angle for heat where you need it. Components: One touch ignition and heat control for easy operation · 10-foot hose... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 11.72 to 109.91
- Maximum Air Flow: 300 to 1500
from Aitken Products, Inc.
Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK series is... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 8.79 to 17.59
from Reznor
The model CAUA Series gas-fired, upflow, blower-type, power-vented, separated combustion heaters are available in six sizes ranging from 150,000 to 400,000 BTUH gas input for use with either natural or propane gas. The model CAUA line of heaters is design-certified by the Canadian Standards... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 44.00
- Maximum Air Flow: 1900
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
from Mobile Air, Inc.
The Direct Fired S2000 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, and a 20 amp recommended fuse size. The S2000 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase AC Voltage
- Maximum Air Flow: 4200
from Solaronics, Inc.
Solaronics Suntube IV GQ Standard-Duty Gas-Fired Infrared Radiant Tube Heaters are proven single-stage heaters in the Global Quality Series. Save up to 75% in energy costs. Aluminized steel heat exchangers resist corrosion. Models available with gas inputs from 40,000 to 200,000 BTU/hour. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase AC Voltage
- Heating Capacity: 11.72 to 58.62
- AC Voltage Required: 120
from Mi-T-M Corporation
The 18,000 BTU Portable Propane Cabinet Utility Heater is ideal for the hobbyist and outdoor enthusiast who need portable supplemental heat in the ventilated workshop, garage, or hunting cabin during those chilly winter months. This product easily heats areas up to 600 square feet, and is very... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 5.28
from Aitken Products, Inc.
The World's Only All-Weather Gas Infrared Heater Saves Up To 75% In Energy. These versatile, self-contained heating systems afford comfort, safety, and convenience. They are ideally suited for: Bus & Smoking Shelters. Ski Lodges. Residential Garages. Outdoor Cafes and Patios. Hotel and Theater... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 5.86 to 8.79
from Reznor
The Reznor Model DFCH Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCH is horizontally arranged. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity is 12,830 MBH. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 28000
- Max Air Temperature: 120
- Heating Capacity: 1172.00
from Mobile Air, Inc.
The Direct Fired S405 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, and a 20 amp recommended fuse size. The S405 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase AC Voltage
- Maximum Air Flow: 2000
from Solaronics, Inc.
Solaronics Suntube IV Stainless Steel Gas-Fired Infrared Radiant Tube Heaters are proven single-stage heaters for wet, humid and corrosive environments. Save up to 75% in energy costs. 304L stainless-steel combustion chamber and heat exchangers resist corrosion. Applications. Car Washes. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase AC Voltage
- Heating Capacity: 11.72 to 58.62
- AC Voltage Required: 120
from Mi-T-M Corporation
Tank Mount Propane Radiant Heaters. Frame: Heavy-duty construction · Cast aluminum manifold · Rust-proof chrome emitter guard · Rear burner safety guard · High efficiency heat reflector · Swivel burner head. Heat Output: Variable heat control valve · Clean,... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 4.69 to 9.38
from Reznor
The Reznor Model DFCV Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCV is a vertical cabinet. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity in the series is 12,830... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 28000
- Max Air Temperature: 120
- Heating Capacity: ? to 1172.00
from Mobile Air, Inc.
The Indirect Fired OHV500 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, and a 20 amp recommended fuse size. The OHV500 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase AC Voltage
- Maximum Air Flow: 3100
from Solaronics, Inc.
Solaronics Suntube IV Versamount Heavy Duty Gas-Fired Infrared Radiant Tube Heaters are proven single-stage heaters. Save up to 75% in energy costs. 12 gauge black steel heat exchangers provide heat transfer efficiency, long system life and are twice the thickness of industry norm. Applications. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase AC Voltage
- Heating Capacity: 11.72 to 58.62
- AC Voltage Required: 120
from Reznor
Reznor ® Venturion ® EEDU series 80% thermal efficient indoor duct furnaces were developed to provide an annual fuel use improvement of up to 25% when compared with gravity-vented duct furnaces. The use of a factory-installed power venter, with metered combustion air, limits burner flue... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 22.00
- Maximum Air Flow: 1105
- Phase: Single Phase AC Voltage
from Mobile Air, Inc.
The Indirect Fired VG400 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, and a 20 amp recommended fuse size. The VG400 is an ideal portable heating unit for small office environments. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase AC Voltage
- Maximum Air Flow: 2100
from Solaronics, Inc.
Solaronics True Dual Aluminized Two-Stage Gas-Fired Infrared Radiant Tube Heaters provide precise air to gas ratios at both the high- and low-heat stages for optimum efficiency. Save up to 75% in energy costs. Aluminized steel heat exchangers resist corrosion. Applications. Maintenance Facilities. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase AC Voltage
- Heating Capacity: 19.05 to 58.62
- AC Voltage Required: 120
from Reznor
Reznor ® series 100, model F gas-fired, gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from 25,000 to 400,000 BTUH gas input. Model F unit heaters are designed for ceiling suspension with a... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 7.00
- Maximum Air Flow: 380
- Phase: Single Phase AC Voltage
from Reznor
Reznor ® series model UDBS gas-fired separated combustion unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Model UDBS heaters are designed for 82-83% thermal efficiency and are approved for commercial/industrial installations in the United States and Canada... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 7.21
- Maximum Air Flow: 506
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
from Reznor
Reznor ® Model HRPD Series Rooftop Dual Duct Furnaces are designed to be used in series as the heating component in a heating, heating/cooling, or makeup air system. Each of the dual furnaces is certified for 80% thermal efficiency for use with either natural or propane gas, as specified. Eight... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 73.28
- Maximum Air Flow: 4630
- Phase: Single Phase AC Voltage
from Reznor
Reznor ® Model LDAP Series Packaged Downflow Heaters are available in three sizes - 400 MBH, 800 MBH, and 1200 MBH. Model LDAP 400 has one heat section; Model LDAP 800 has two heat sections; and Model LDAP 1200 has three heat sections. All Model LDAP heaters are certified for 83% thermal... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 97.31
- Maximum Air Flow: 5589
- Phase: Single Phase AC Voltage
from Reznor
The MAPS ® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS III can provide significant capacities of space conditioning. The RDCB utilizes environmentally-friendly... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 117.24 to 205.17
- Maximum Air Flow: 7500
- Phase: Three Phase AC Voltage
from Reznor
Model PDH is the new indoor, power-vented addition to the Reznor ® line of Pre-Engineered Ventilation Airhandlers (PREEVA ™). Model PDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 29.30
- Maximum Air Flow: 1875
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
from Reznor
The Reznor ® model RDF series single-blower, direct, gas-fired units are certified by ETL to ANSI Standard Z83.18 and Z83.4. The units are designed for indoor or outdoor installation with cabinets of insulated, double-wall galvalume steel construction. Configuration is horizontal with either... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Maximum Air Flow: 3000
- Max Air Temperature: 120
- Heating Capacity: 117.24
from Reznor
Model RDH is the new rooftop, power-vented addition to the Reznor ® line of Pre-Engineered Ventilation Air-Handlers (PREEVA ™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 29.30
- Maximum Air Flow: 1875
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
from Reznor
Reznor ® RP series rooftop duct furnaces are designed to be used as the heating component in a heating, heating/cooling or makeup air system. The RP series furnaces are certified for 80% thermal efficiency for use with either natural or propane gas, as specified, in sizes from 125,000 through... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 29.31
- Maximum Air Flow: 1840
- Phase: Single Phase AC Voltage
from Reznor
Reznor ® RPB series packaged units are 80% thermal efficient, powervented, gas-fired forced air furnaces designed for installation outdoors and used with recirculating and/or makeup air warm air duct systems. These units use either natural or propane gas, as specified, in sizes from 125,000... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 36.64
- Maximum Air Flow: 1850
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
from Reznor
Reznor ® model series RPBL is a factory-designed assembly of one, two, or three duct furnace(s) and a large-capacity blower cabinet and a variety of control options for heating, makeup air or a combination of these functions. Pre-engineered design allows for single unit installation, provides... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 307.75
- Maximum Air Flow: 13500
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
from Reznor
Reznor ® model SC series separated combustion gas-fired duct furnaces are designed to separate their combustion air from the air in the heated space. Reznor ® was the leading pioneer in perfecting separated combustion technology. These units are designed and manufactured in accordance with... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 23.45
- Maximum Air Flow: 1480
- Phase: Single Phase AC Voltage
from Reznor
Model SDH is the new separated-combustion addition to the Reznor ® line of Pre-Engineered Ventilation Airhandlers (PREEVA ™). Since the introduction of separated-combustion technology, Reznor ® products have been the industry standard. This new separated-combustion packaged heater is... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 29.30
- Maximum Air Flow: 1875
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
from Reznor
Model SHH is the new 91% efficient separated-combustion addition to the Reznor ® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industrial. heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued in... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 35.46
- Maximum Air Flow: 3730
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
from Reznor
Reznor ® model SSCBL is a unified assembly of one, two or three separated-combustion duct furnaces and a large-capacity Reznor ® blower cabinet. Sizes are available with heating capacities from 400,000 through 1,200,000 BTUH gas input. The standard packages are heating-only systems, but... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 307.75
- Maximum Air Flow: 13500
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
from Reznor
Reznor ® V3 Series Model UEAS gas-fired separated combustion unit heaters are available in 4 sizes ranging from 130,000 to 310,000 BTUH gas input. Heaters are designed for up to 93% thermal efficiency and are approved for installation in the United States and Canada by ETL. Reznor ® V3... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 35.71
- Maximum Air Flow: 2256
- Phase: Single Phase AC Voltage
from Reznor
Reznor ® V3 series model UDAP gas-fired unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Sizes 30-125 are approved for residential application. All sizes are approved for commercial/industrial installations. Model UDAP heaters are designed for 82-83% thermal... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 7.21
- Maximum Air Flow: 456
- Phase: Single Phase AC Voltage
from Reznor
Reznor ® X series duct furnaces are designed to provide 80% thermal efficiency for indoor application with gravity venting. They are certified for use with natural or propane gas, as specified, in sizes from 75,000 through 400,000 BTUH input. These models are used as heating components in... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Heating Capacity: 17.59
- Maximum Air Flow: 1105
- Phase: Single Phase AC Voltage