None - Manual Web Cleaners
from SDI
EconoClean is a perfect choice for pre-screen printing cleaning and many other similar processes. It can be used on polyester, PVC, polycarbonate, styrene, foam board, acrylic, and many others. Features: • 4 polymer roller. • Operational modes include forward, reverse, forward/reverse. [See More]
- Features & Automation: None / Manual
- Operation: Cleaning or Surface Preparation
- Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
from SDI
Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. It can be used for any process where a clean substrate is crucial. It can be used on cleaning panels or caul plates as heavy as 300 lbs. (150 kg) and is capable of cleaning extra wide... [See More]
- Features & Automation: None / Manual
- Operation: Cleaning or Surface Preparation
- Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
from SDI
MicroKlean ILB3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]
- Features & Automation: None / Manual
- Operation: Cleaning or Surface Preparation
- Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
from SDI
MicroKlean ILD3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]
- Features & Automation: None / Manual
- Operation: Cleaning or Surface Preparation
- Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
from SDI
The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. Features: • 2.5 in. [See More]
- Features & Automation: None / Manual
- Operation: Cleaning or Surface Preparation
- Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
from SDI
The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. Side access of adhesive rolls allows for installation in tight spaces. No... [See More]
- Features & Automation: None / Manual
- Operation: Cleaning or Surface Preparation
- Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
from SDI
Specially formulated polymer rollers lift and remove contaminates as small as 1 micron in size, from your product surface. No special chemicals, wipes, or handling needed. Also available with conveyors (MKTFC2). Features: • 4 segmented polymer rollers, 3 in. adhesive rolls, anti-static, stand. [See More]
- Features & Automation: None / Manual
- Operation: Cleaning or Surface Preparation
- Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
from SDI
MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front... [See More]
- Features & Automation: None / Manual
- Operation: Cleaning or Surface Preparation
- Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
from SDI
MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front... [See More]
- Features & Automation: None / Manual
- Operation: Cleaning or Surface Preparation
- Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
from SDI
WC6D is a perfect choice for cleaning wide format substrates just prior to screen printing and many other similar processes. It can be used on polyester, PVC, glass, polycarbonate, styrene, foam board, acrylic, and many others. Features: • Economic panel cleaner for larger size panels. •... [See More]
- Features & Automation: None / Manual
- Operation: Cleaning or Surface Preparation
- Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
from SDI
MKWCN4 provides an unequaled system for continuous contact cleaning. Cleans down to sub-micron particle size which makes it the highest efficiency dry cleaning process available. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No... [See More]
- Features & Automation: None / Manual
- Operation: Cleaning or Surface Preparation
- Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
from SDI
MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The MicroKlean Web Cleaner with side access features... [See More]
- Features & Automation: None / Manual
- Operation: Cleaning or Surface Preparation
- Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
from SDI
MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The MicroKlean Web Cleaner with side access features... [See More]
- Features & Automation: None / Manual
- Operation: Cleaning or Surface Preparation
- Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
from SDI
MicroKlean X3 (MKX3) provides an unequaled system for continuous contact cleaning of various substrates. With the use of specially formulated polymers, contaminants are lifted and transferred from your product's surface to adhesive rolls. No special handling, chemicals or wipes needed. MKX3 is... [See More]
- Features & Automation: None / Manual
- Operation: Cleaning or Surface Preparation
- Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller