Tact / Contact Cleaning Web Cleaners

14 Results
MicroKlean EC -- MKEC-12
from SDI

EconoClean is a perfect choice for pre-screen printing cleaning and many other similar processes. It can be used on polyester, PVC, polycarbonate, styrene, foam board, acrylic, and many others. Features: • 4 polymer roller. • Operational modes include forward, reverse, forward/reverse. [See More]

  • Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
  • Features & Automation: None / Manual
  • Operation: Cleaning or Surface Preparation
MicroKlean HD2 -- MKHD2
from SDI

Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. It can be used for any process where a clean substrate is crucial. It can be used on cleaning panels or caul plates as heavy as 300 lbs. (150 kg) and is capable of cleaning extra wide... [See More]

  • Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
  • Features & Automation: None / Manual
  • Operation: Cleaning or Surface Preparation
MicroKlean ILB3 - Basic -- MKILB3-24
from SDI

MicroKlean ILB3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]

  • Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
  • Features & Automation: None / Manual
  • Operation: Cleaning or Surface Preparation
MicroKlean ILD3 -- MKILD3-24
from SDI

MicroKlean ILD3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]

  • Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
  • Features & Automation: None / Manual
  • Operation: Cleaning or Surface Preparation
MicroKlean SS3 -- MKSS3
from SDI

The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. Features: • 2.5 in. [See More]

  • Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
  • Features & Automation: None / Manual
  • Operation: Cleaning or Surface Preparation
MicroKlean SSA6 -- MKSSA6
from SDI

The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. Side access of adhesive rolls allows for installation in tight spaces. No... [See More]

  • Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
  • Features & Automation: None / Manual
  • Operation: Cleaning or Surface Preparation
MicroKlean TF2 -- MKTF2
from SDI

Specially formulated polymer rollers lift and remove contaminates as small as 1 micron in size, from your product surface. No special chemicals, wipes, or handling needed. Also available with conveyors (MKTFC2). Features: • 4 segmented polymer rollers, 3 in. adhesive rolls, anti-static, stand. [See More]

  • Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
  • Features & Automation: None / Manual
  • Operation: Cleaning or Surface Preparation
MicroKlean WC3 - Remote Box -- MKWC3
from SDI

MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front... [See More]

  • Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
  • Features & Automation: None / Manual
  • Operation: Cleaning or Surface Preparation
MicroKlean WC6 -- WC6
from SDI

MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front... [See More]

  • Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
  • Features & Automation: None / Manual
  • Operation: Cleaning or Surface Preparation
MicroKlean WC6D (Driven) -- WC6D
from SDI

WC6D is a perfect choice for cleaning wide format substrates just prior to screen printing and many other similar processes. It can be used on polyester, PVC, glass, polycarbonate, styrene, foam board, acrylic, and many others. Features: • Economic panel cleaner for larger size panels. •... [See More]

  • Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
  • Features & Automation: None / Manual
  • Operation: Cleaning or Surface Preparation
MicroKlean WCN4 -- MKWCN3-12
from SDI

MKWCN4 provides an unequaled system for continuous contact cleaning. Cleans down to sub-micron particle size which makes it the highest efficiency dry cleaning process available. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No... [See More]

  • Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
  • Features & Automation: None / Manual
  • Operation: Cleaning or Surface Preparation
MicroKlean WCS3/2 -- MKWCS3/2
from SDI

MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The MicroKlean Web Cleaner with side access features... [See More]

  • Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
  • Features & Automation: None / Manual
  • Operation: Cleaning or Surface Preparation
MicroKlean WCS6 -- WCS6
from SDI

MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The MicroKlean Web Cleaner with side access features... [See More]

  • Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
  • Features & Automation: None / Manual
  • Operation: Cleaning or Surface Preparation
MicroKlean X3 -- MKX3-24
from SDI

MicroKlean X3 (MKX3) provides an unequaled system for continuous contact cleaning of various substrates. With the use of specially formulated polymers, contaminants are lifted and transferred from your product's surface to adhesive rolls. No special handling, chemicals or wipes needed. MKX3 is... [See More]

  • Process: Dry Cleaning; Tact / Contact Cleaning; Adhesive Roller
  • Features & Automation: None / Manual
  • Operation: Cleaning or Surface Preparation