Battery / Fuel Cell Cathode Emitters and Filaments
2 Results
Carbon Coated Lithium Iron Phosphate Cathode Material Battery Powder -- BMLC-KJ005
from Matexcel
from Matexcel
Carbon-coated lithium iron phosphate cathode material battery powder has excellent electrochemical properties such as good processability, high compaction density, high capacity, and low internal resistance, and is mainly used in the manufacture of lithium-ion batteries. Storage: Store at room... [See More]
- Applications: Battery or Fuel Cell
- Shape / Form: Powder
- Type: Cathodic Emitters / Filaments
- Thickness: 1.38E-4 to 0.0012
Advanced Materials -- Rechargeable Battery Materials
from LG Chemical of America Inc.
from LG Chemical of America Inc.
Rechargeable Battery Materials. Key to maintaining competitiveness of world-class battery technology. Cathode material provides lithium ions while electrolytes work like a medium that transports lithium ion between (-) electrode and (+) electrode. LG Chem produces a battery from start to finish,... [See More]
- Applications: Battery or Fuel Cell
- Materials: NCM (3 Composition)
- Type: Cathodic Emitters / Filaments