Cathodic Emitters / Filaments Cathode Emitters and Filaments

23 Results
Carbon Coated Lithium Iron Phosphate Cathode Material Battery Powder -- BMLC-KJ005
from Matexcel

Carbon-coated lithium iron phosphate cathode material battery powder has excellent electrochemical properties such as good processability, high compaction density, high capacity, and low internal resistance, and is mainly used in the manufacture of lithium-ion batteries. Storage: Store at room... [See More]

  • Type: Cathodic Emitters / Filaments
  • Thickness: 1.38E-4 to 0.0012
  • Shape / Form: Powder
  • Applications: Battery or Fuel Cell
Arsenic (As) -- G803
from diaago

Hollow Cathode Lamps from Green Scientific are designed and manufactured to achieve all fundamental requirements for a spectral line source. Cathodes are designed with either a pure element or compound to produce the best sputter rate at the lowest current. To enable a lamp to run the most... [See More]

  • Type: Cathodic Emitters / Filaments
  • Shape / Form: Socket or Receptacle
Advanced Materials -- Rechargeable Battery Materials
from LG Chemical of America Inc.

Rechargeable Battery Materials. Key to maintaining competitiveness of world-class battery technology. Cathode material provides lithium ions while electrolytes work like a medium that transports lithium ion between (-) electrode and (+) electrode. LG Chem produces a battery from start to finish,... [See More]

  • Type: Cathodic Emitters / Filaments
  • Applications: Battery or Fuel Cell
  • Materials: NCM (3 Composition)
Molybdenum Wire
from Rhenium Alloys, Inc.

Molybdenum Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire is used... [See More]

  • Type: Cathodic Emitters / Filaments
  • OD / Width: 1.00E-3 to 6
  • Shape / Form: Bar Stock (optional feature); Wire
  • Applications: Electroplating / Electrolysis; Aerospace, Military, Automotive, Medical Devices, Power Generation, Electronics, Heating
12" Secondary Cathode - Purple -- 70352
from Xoxide

The bulb here can be used as a secondary attachment to the cathode that you have now. This cathode comes with no inverter, just a bulb. You simply plug this light into your inverter and you are good to go. The best part about these bulbs is that when they are used with a sound activated kit they are... [See More]

  • Type: Cathodic Emitters / Filaments
Tungsten Filaments - 0482020 -- 0482020
from Umicore Metal Deposition Solutions

Specifications. Type. Filament. Material. Tungsten. Average power and current values for source at 1600 °C (W). 90. Average power and current values for source at 1600 °C (A). 35. Quantity. 10 pcs. Wire diameter. 3 x Ø 0.5 mm. Windings. 4 [See More]

  • Type: Cathodic Emitters / Filaments
Rhenium Ribbon
from Rhenium Alloys, Inc.

Only Rhenium Alloys delivers ultra-pure grades of Rhenium Ribbon, both commercial and zone refined. Their commercial grade Rhenium Ribbon is 99.99% and our zone refined ribbon is 99.995% pure on a metallic content basis. Both grades may be ordered in either random lengths or specific cut lengths to... [See More]

  • Type: Cathodic Emitters / Filaments
  • Shape / Form: Strip / Tape
  • Materials: Rhenium
  • Applications: Aerospace, Radar, Sputtering Targets, Radiation Shields, Heating Elements
12" Secondary Cathode - White -- 70351
from Xoxide

The bulb here can be used as a secondary attachment to the cathode that you have now. This cathode comes with no inverter, just a bulb. You simply plug this light into your inverter and you are good to go. The best part about these bulbs is that when they are used with a sound activated kit they are... [See More]

  • Type: Cathodic Emitters / Filaments
Tungsten Filaments - 0482024 -- 0482024
from Umicore Metal Deposition Solutions

Specifications. Type. Filament. Material. Tungsten. Average power and current values for source at 1600 °C (W). 190. Average power and current values for source at 1600 °C (A). 35. Quantity. 10 pcs. Wire diameter. 3 x Ø 0.5 mm. Windings. 6 [See More]

  • Type: Cathodic Emitters / Filaments
12" Secondary Cathode - Yellow -- 70350
from Xoxide

The bulb here can be used as a secondary attachment to the cathode that you have now. This cathode comes with no inverter, just a bulb. You simply plug this light into your inverter and you are good to go. The best part about these bulbs is that when they are used with a sound activated kit they are... [See More]

  • Type: Cathodic Emitters / Filaments
Tungsten Filaments - 0482025 -- 0482025
from Umicore Metal Deposition Solutions

Specifications. Type. Filament. Material. Tungsten. Average power and current values for source at 1600 °C (W). 700. Average power and current values for source at 1600 °C (A). 40. Quantity. 10 pcs. Wire diameter. 4 x Ø 0.5 mm. Windings. 14 [See More]

  • Type: Cathodic Emitters / Filaments
12in Liquid Neon Cathode Light (Blue) -- 4006
from Xoxide

The Liquid Neon Cathode Light is specially designed to give the impression of glowing liquid inside your cathode tube. The Liquid Neon 's lighting effect is very similar to that of a plasma ball. The light travels in visible waves, rippling throughout the tube, and is affected if you touch it... [See More]

  • Type: Cathodic Emitters / Filaments
Tungsten Filaments - 0482026 -- 0482026
from Umicore Metal Deposition Solutions

Specifications. Type. Filament. Material. Tungsten. Average power and current values for source at 1600 °C (W). 155. Average power and current values for source at 1600 °C (A). 40. Quantity. 10 pcs. Wire diameter. 3 x Ø 0.5 mm. Windings. 4 [See More]

  • Type: Cathodic Emitters / Filaments
12in Liquid Neon Cathode Light (Red) -- 4005
from Xoxide

The Liquid Neon Cathode Light is specially designed to give the impression of glowing liquid inside your cathode tube. The Liquid Neon 's lighting effect is very similar to that of a plasma ball. The light travels in visible waves, rippling throughout the tube, and is affected if you touch it... [See More]

  • Type: Cathodic Emitters / Filaments
Tungsten Filaments - 0482027 -- 0482027
from Umicore Metal Deposition Solutions

Specifications. Type. Filament. Material. Tungsten. Average power and current values for source at 1600 °C (W). 230. Average power and current values for source at 1600 °C (A). 35. Quantity. 10 pcs. Wire diameter. 3 x Ø 0.5 mm. Windings. 6 [See More]

  • Type: Cathodic Emitters / Filaments
12in Secondary Blue Cold Cathode -- 150
from Xoxide

The bulb here can be used as a secondary attachment to the cathode that you have now. This cathode comes with no inverter, just a bulb. You simply plug this light into your inverter and you are good to go. The best part about these bulbs is that when they are used with a sound activated kit they are... [See More]

  • Type: Cathodic Emitters / Filaments
Tungsten Filaments - 0482029 -- 0482029
from Umicore Metal Deposition Solutions

Specifications. Type. Filament. Material. Tungsten. Average power and current values for source at 1600 °C (W). 400. Average power and current values for source at 1600 °C (A). 45. Quantity. 10 pcs. Wire diameter. 3 x Ø 0.6 mm. Windings. 10 [See More]

  • Type: Cathodic Emitters / Filaments
12in Secondary Green Cold Cathode -- 152
from Xoxide

The bulb here can be used as a secondary attachment to the cathode that you have now. This cathode comes with no inverter, just a bulb. You simply plug this light into your inverter and you are good to go. The best part about these bulbs is that when they are used with a sound activated kit they are... [See More]

  • Type: Cathodic Emitters / Filaments
Tungsten Filaments - 0482037 -- 0482037
from Umicore Metal Deposition Solutions

Specifications. Type. Filament. Material. Tungsten. Average power and current values for source at 1600 °C (W). 420. Average power and current values for source at 1600 °C (A). 65. Quantity. 5 pcs. Wire diameter. 4 x Ø 0.8 mm [See More]

  • Type: Cathodic Emitters / Filaments
12in Secondary Red Cold Cathode -- 153
from Xoxide

The bulb here can be used as a secondary attachment to the cathode that you have now. This cathode comes with no inverter, just a bulb. You simply plug this light into your inverter and you are good to go. The best part about these bulbs is that when they are used with a sound activated kit they are... [See More]

  • Type: Cathodic Emitters / Filaments
Tungsten Filaments - 0482207 -- 0482207
from Umicore Metal Deposition Solutions

Specifications. Type. Filament. Material. Tungsten. Quantity. 10 pcs. Wire diameter. Ø 0.5 mm. Windings. 12 [See More]

  • Type: Cathodic Emitters / Filaments
12in Secondary UV Cold Cathode -- 151
from Xoxide

The bulb here can be used as a secondary attachment to the cathode that you have now. This cathode comes with no inverter, just a bulb. You simply plug this light into your inverter and you are good to go. The best part about these bulbs is that when they are used with a sound activated kit they are... [See More]

  • Type: Cathodic Emitters / Filaments
Tungsten Filaments - 0701273 -- 0701273
from Umicore Metal Deposition Solutions

Specifications. Type. Filament. Material. Tungsten. Average power and current values for source at 1600 °C (W). 160. Average power and current values for source at 1600 °C (A). 35. Quantity. 10 pcs. Wire diameter. 3 x Ø 0.5 mm. Windings. 6 [See More]

  • Type: Cathodic Emitters / Filaments