Step-Down Transformer Flyback Transformers
2 Results
LPR4012 Series Coupled Inductors for Step-Up & Flyback Applications -- LPR4012-103B LPR4012-103BMRC
from Coilcraft, Inc.
from Coilcraft, Inc.
Coilcraft LPR4012 Series low-profile 1:N coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent coupling coefficient (K > 0.95) and 100 Vrms, one-minute isolation (hipot)... [See More]
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Agency: RoHS
- Operating Temperature: -40 to 85
LPR6235 Series Coupled Inductors for Step-Up & Flyback Applications -- LPR6235-123Q LPR6235-123QMRC
from Coilcraft, Inc.
from Coilcraft, Inc.
Coilcraft LPR6235 Series low-profile 1:N shielded coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent coupling coefficient (K > 0.95) and 300 Vrms, one-minute isolation... [See More]
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Agency: RoHS
- Operating Temperature: -40 to 85