Step-Up Transformer Flyback Transformers
from Coilcraft, Inc.
Coilcraft LPR4012 Series low-profile 1:N coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent coupling coefficient (K > 0.95) and 100 Vrms, one-minute isolation (hipot)... [See More]
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Agency: RoHS
- Operating Temperature: -40 to 85
from Coilcraft, Inc.
Coilcraft LPR6235 Series low-profile 1:N shielded coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent coupling coefficient (K > 0.95) and 300 Vrms, one-minute isolation... [See More]
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Agency: RoHS
- Operating Temperature: -40 to 85
from Coilcraft CPS
This low profile flyback transformer is designed for applications such as Subscriber Line Interface Circuits (SLICs), cable and DSL modems and set top boxes. [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 9 to 20
- Mounting: PCB/SMD
- Output Voltage: 24 to 72
from Coilcraft CPS
Designed for input range of 10 – 14 V. 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute. The bias winding provides power to the chipset [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 10 to 14
- Mounting: PCB/SMD
- Output Voltage: 5
from Coilcraft CPS
Designed to meet 30 W PoE IEEE 802.3at-2009 standard. Operates at 250 kHz with 36 – 7 2 Volts input. Isolation: 1500 Vrms pri to sec; 500 Vrms pri to [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 36 to 72
- Mounting: PCB/SMD
- Output Voltage: 3.3
from Coilcraft CPS
Flyback transformers for 13 W PoE applications. Designed to operate in continuous mode at 250 kHz with an input of 36 – 72 Vdc. 1500 Vrms isolation from primary and bias to secondary [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 36 to 57
- Mounting: PCB/SMD
- Output Voltage: 3.3
from Coilcraft CPS
Designed for the LT3573 Isolated Flyback Converter. 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute. The bias winding provides power to the chipset [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 20 to 28
- Mounting: PCB/SMD
- Output Voltage: 3.3
from Coilcraft CPS
Flyback transformer for the Linear Technology LT3751 Capacitor Charger Controller. 5 – 24 V input; 5 V, 3.6 A and ±15 V, 1.2A outputs. 1500 Vrms, one minute isolation from primary to secondary windings [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 5 to 24
- Mounting: PCB/SMD
- Output Voltage: 5 to 15
from Coilcraft CPS
Designed for PWM Dimming of High-Brightness LEDs. Shown on Maxim MAX16801 demonstration board. Bias winding output: 18 V, 20 mA. 400 V input; 110 V, 0.4 A output. 1500 Vrms, one minute primary and bias to secondary isolation [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 400
- Mounting: PCB/SMD
- Output Voltage: 110
from Coilcraft CPS
Developed specifically for Microchip Technology ’s Isolated AC LED driver to operate with PIC16HV785 CMOS Microcontroller and MCP1402 Gate Driver. Universal ac input; 20 V, 0.7 A output; Operates at 125 kHz. 3000 Vrms, one minute isolation from the primary and bias to the secondary winding. [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 85 to 265
- Mounting: PCB/SMD
- Output Voltage: 20
from Coilcraft CPS
Developed for the National Semiconductor LM5001 High Voltage Switch Mode regulator for isolated and non-isolated flyback topologies. Output of the auxiliary winding is 7.5 V used to power the IC. 1500 Vrms, one minute isolation from the primary and auxiliary winding to the secondary [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 14 to 72
- Mounting: PCB/SMD
- Output Voltage: 5
from Coilcraft CPS
Designed to operate in continuous mode at 250 kHz. NSC App Note AN ‑1430 specifies 84% efficiency at 3 A. 1500 Vrms, one minute isolation from primary and aux to secondary [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 24 to 60
- Mounting: PCB/SMD
- Output Voltage: 3.3 to 10
from Coilcraft CPS
Designed for 25 Watt PoE application. Input range from 18 to 57 V. Primary to secondary isolation: 1500 Vrms. Auxiliary winding output: 11 V, 20 mA [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 18 to 57
- Mounting: PCB/SMD
- Output Voltage: 3.3
from Coilcraft CPS
The DA2077-AL flyback transformer has been specifically developed for use with ON Semiconductor ’s NCP1027 Standby Power Supply for ATX Applications and is speci - fied in Application Note AND8241/D. This transformer is designed for universal input, 85 – 265 Vac. It operates in... [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 85 to 265
- Mounting: PCB/SMD
- Output Voltage: 5
from Coilcraft CPS
Dual-output flyback transformer for ON Semiconductor ’s NCP1351 Variable Off Time PWM Controller. 32 V, 1.0 A and 16 V, 0.75 A Outputs. Output of the auxiliary winding is 16 V. Operates in discontinuous mode with a universal input. 3000 Vrms, one minute isolation Pri and Aux to Sec1 and Sec2. [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 85 to 265
- Mounting: PCB/SMD
- Output Voltage: 16 to 32
from Coilcraft CPS
Designed for 90 Watt applications. Operates in discontinuous conduction mode with an input of 85 – 265 Vac, 1.28 Arms maximum. 3000 Vrms isolation from primary and auxiliary to secondary [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 85 to 265
- Mounting: PCB/SMD
- Output Voltage: 19.5
from Coilcraft CPS
Developed for the ST Micro STL3075 and STL3085 Integrated POTS interfaces for home access gateway and WLL. Provides negative voltage ( – 46 V typical) to operate the microchip [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 4.5 to 8.5
- Mounting: PCB/SMD
- Output Voltage: 45
from Coilcraft CPS
Flyback transformer for 50 Watt dc-to-dc fixed frequency current mode switching power supplies. Designed to operate with 22 – 26 V input at 150 kHz. 1500 Vrms, one minute isolation from primary to secondary [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 22 to 26
- Mounting: PCB/SMD
- Output Voltage: 53
from Coilcraft CPS
Triple-output flyback transformer. Designed to operate at 50 kHz with universal ac input. 3000 Vrms, one minute isolation from primary and bias to secondaries [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 85 to 265
- Mounting: PCB/SMD
- Output Voltage: 5 to 15
from Coilcraft CPS
Specified by Texas Instruments for use in the Bias Power Supply for their UCD3K Digital Power Controller. Universal input; 5 Watt output. 3000 Vrms, one minute isolation Pri and P1 to S1 and Sense; 500 Vrms, one minute isolation windings to core. Designed to meet UL/CSA/IEC 60950 Reinforced... [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 85 to 265
- Mounting: PCB/SMD
- Output Voltage: 12
from Coilcraft CPS
Specified by Texas Instruments in Reference Design SLUU341 for 300 Watt Isolated PFC Power Supply. HA3950-AL, Flyback transformer (T201) for 5 W bias supply; HA3858-AL, Gate drive transformer (T301). Isolation: 3000 Vrms primary to secondary; 500 Vrms windings to core [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 85 to 265
- Mounting: PCB/SMD
- Output Voltage: 15
from Coilcraft CPS
These surface mount flyback transformers were devel - oped specifically for the ST Microelectronics STE12PS 12-Channel PSE Power Control Device. They are designed to work with a 3.3 V input to provide a 12 V output. Isolation is 500 Vdc from each primary wind - ing to the secondary winding. [See More]
- Winding Turns: Step-Up Transformer
- Input Voltage: 3.3
- Mounting: PCB/SMD
- Output Voltage: 12