RoHS Compliant Flyback Transformers

66 Results
A0009-AL Surface Mount Flyback Transformer -- A0009-AL A0009-ALD
from Coilcraft, Inc.

For flyback regulator applications using the Texas Instruments LM5000 Regulator. Recommended and approved by Texas Instruments [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 85
Pulse Transformers -- 1633832 [749196241 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 749196241 [See More]

  • Agency: RoHS
  • Operating Temperature: -40
A9967-AL Surface Mount Power Transformer -- A9967-AL A9967-ALD
from Coilcraft, Inc.

Can be used with Linear Technology LT1725 Flyback Controller. Suitable for use in PoE applications. Ideal for use in telecommunications isolated converters and isolated power supplies. Six 1:1 windings [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 125
B0226-EL Flyback Transformer -- B0226-EL B0226-ELD
from Coilcraft, Inc.

Optimized for use with On Semiconductor NCP1030 power converter. Interleaved primary and secondary windings for low leakage inductance. Ideal for 48 V telecom power supply and Power Over Ethernet (PoE) applications [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 85
Pulse Transformers -- 5225973 [749196101 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 749196101 [See More]

  • Agency: RoHS
  • Operating Temperature: -40
B0695-A Flyback Transformer for Texas Instruments LM5020 -- B0695-AL B0695-ALD
from Coilcraft, Inc.

Developed for TI LM5020 PWM Controller. Can be used in PoE applications. 1 MHz operating frequency. Low profile, surface mount [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 85
Pulse Transformers -- 5225995 [749196121 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 749196121 [See More]

  • Agency: RoHS
  • Operating Temperature: -40
C1048 PoE Transformer for Linear LT1725 Flyback Controller -- C1048-AL C1048-ALD
from Coilcraft, Inc.

Developed for Linear LT1725 Isolated Flyback Controller. Can be used in isolated and non-isolated designs and in PoE applications. Interleaved secondary windings. RoHS-compliant. 260 °C compatible. Tin-silver (96.5/3.5) over tin over nickel over phos bronze terminations. [See More]

  • Agency: RoHS
  • Operating Temperature: 40 to 125
Pulse Transformers -- 5226005 [749196131 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 749196131 [See More]

  • Agency: RoHS
  • Operating Temperature: -40
C1099 Flyback Transformer for Maxim MAX5941A PoE Interface -- C1099-AL C1099-ALD
from Coilcraft, Inc.

Developed for Maxim MAX5941A PoE Interface/PWM Controller. Interleaved primary and secondary windings. RoHS-compliant. 260 °C compatible. Tin-silver over tin over nickel over phos bronze terminations [See More]

  • Agency: RoHS
  • Operating Temperature: 40 to 125
Pulse Transformers -- 5226033 [749196201 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 749196201 [See More]

  • Agency: RoHS
  • Operating Temperature: -40
C1154 Flyback Transformer for PoE -- C1154-BL
from Coilcraft, Inc.

Developed for Maxim MAX5941A PoE Interface/PWM Controller [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 125
Pulse Transformers -- 5226140 [749196510 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 749196510 [See More]

  • Agency: RoHS
  • Operating Temperature: -40
C1173 Flyback Transformer for Texas Instruments TSP23750 -- C1173-AL C1173-ALD
from Coilcraft, Inc.

Developed for TI TPS23750 PoE PD controller (PMP929 reference design). Isolated, synchronous flyback transformers for IEEE 802.3af PoE applications [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 125
Pulse Transformers -- 8164950 [760301305 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 760301305 [See More]

  • Agency: RoHS
  • Operating Temperature: -40
  • Mounting: Surface mount
C1453 Flyback Transformer -- C1453-AL C1453-ALD
from Coilcraft, Inc.

Developed for TI TPS23750 PoE PD controller (PMP717 reference design). Designed for discontinuous mode in isolated, non-synchronous power supplies. [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 125
SMPS Transformers -- 4184073
from RS Components, Ltd.

Myrra 74060 SMPS Transformer [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD; Pcb mount
CR8076 Flyback Transformer for Maxim MAX17497A/B Peak-Current-Mode Converters -- CR8076-AL CR8076-ALD
from Coilcraft, Inc.

Developed for use with the Maxim MAX17497A/B AC-DC and DC-DC Peak-Current-Mode Converters for wide input-voltage nonisolated power supplies to supply multiple output rails for smart meters, industrial control and similar applications. Meets functional insulation class for use in nonisolated... [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 85
SMPS Transformers -- 4184089
from RS Components, Ltd.

Myrra 74070 SMPS Transformer [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD; Pcb mount
CU8758-AL Flyback Transformer for Maxim MAX17597
from Coilcraft, Inc.

Mounted on Maxim MAX17597 Evaluation Kit [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 125
SMPS Transformers -- 4184130
from RS Components, Ltd.

Myrra 74094 SMPS Transformer [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD; Pcb mount
CX9642 PoE Flyback Transformer -- CX9642-AL CX9642-ALD
from Coilcraft, Inc.

Developed for Silicon Labs Si3406, Si34061, and Si34062 30 W PD Flyback POE. Designed to meet 30 W PoE IEEE 802.3at-2009 standard. Optimized for 220 kHz with 36 – 57 input voltage, also operates from 100 kHz to 500 kHz [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 125
SMPS Transformers -- 4184146
from RS Components, Ltd.

Myrra 74095 SMPS Transformer [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD; Pcb mount
CX9721-AL Flyback Transformer for TI TPS61046 -- CX9721-AL
from Coilcraft, Inc.

Developed for the Texas Instruments Isolated Flyback DC-DC converter reference design (PMP9801) based on the TPS61046 boost converter. Output of the auxiliary winding is 5 V, 2 mA, used to power the IC [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 125
SMPS Transformers -- 4185486
from RS Components, Ltd.

Myrra 74001 SMPS Transformer [See More]

  • Agency: RoHS
  • Mounting: Through hole
DA2077 Flyback Transformer for NCP1027 -- DA2077-AL
from Coilcraft, Inc.

Developed for use with ON Semiconductor NCP1027 Standby Power Supply. Specified in Application Note AN8241/D. Designed for for universal input, 85 – 265 Vac. Operates in continuous conduction mode at 120 Vdc – 375 Vdc, 65 kHz [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 85
SMPS Transformers -- 4185492
from RS Components, Ltd.

Myrra 74002 SMPS Transformer [See More]

  • Agency: RoHS
  • Mounting: Through hole
FA2443 Flyback Transformer for TI UCC28600 Flyback Green Mode Controller -- FA2443-AL
from Coilcraft, Inc.

Designed for use with Texas Instruments UCC28600 Green Mode Controller. Specified in SLUU256A for TI evaluation module. Operates in discontinuous mode at frequencies up to 140 kHz. [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 85
SMPS Transformers -- 4185509
from RS Components, Ltd.

Myrra 74003 SMPS Transformer [See More]

  • Agency: RoHS
  • Mounting: Through hole
FA2469 Flyback Transformers -- FA2469-AL FA2469-ALD
from Coilcraft, Inc.

Designed for use with STMicroelectronics STLC3075 & STLC3085 POTS interface. Provides negative battery voltage to the microchip. Versions for 4.5 – 8.5 V and 8.5 – 12 V inputs [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 85
SMPS Transformers -- 4185515
from RS Components, Ltd.

Myrra 74010 SMPS Transformer [See More]

  • Agency: RoHS
  • Mounting: Through hole
FA2636 Flyback Transformer for Texas Instruments LM5001 -- FA2636-AL FA2636-ALD
from Coilcraft, Inc.

Developed for Texas Instruments LM5001 Switch Mode Regulator. Isolated flyback transformer designed to operate in continuous mode. Designed for 16 – 36 Volt input; 250 kHz operating frequency [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 85
SMPS Transformers -- 4185537
from RS Components, Ltd.

Myrra 74020 SMPS Transformer [See More]

  • Agency: RoHS
  • Mounting: Through hole
FA2706 Flyback Transformer for STMicroelectronic PM8800 -- FA2706-BL FA2706-BLD
from Coilcraft, Inc.

Designed for ST PM8800 PoE Powered Device Controller [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 125
SMPS Transformers -- 4185543
from RS Components, Ltd.

Myrra 74030 SMPS Transformer [See More]

  • Agency: RoHS
  • Mounting: Through hole
Flyback & Forward Transformers for Power over Ethernet -- POE21PR-33 POE21PR-33ED
from Coilcraft, Inc.

Flyback and forward transformers for PoE applications up to 72 W. Operates with 9 – 57 V input (POE21, 22, 24, 33, 35 and 38). Operates with 33 – 57 V input (POE23, 30, 36, 53, 70 and 72). Dual outputs can be configured as one single higher power output. AEC-Q200 Grade 1 (-40 °C to... [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 125
  • Power Rating (Watts): 21
SMPS Transformers -- 4185559
from RS Components, Ltd.

Myrra 74040 SMPS Transformer [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD; Pcb mount
Flyback Transformer -- PA6340-AL PA6340-ALD
from Coilcraft, Inc.

Flyback transformer for 10 W PoE applications. Developed to work with TI TPS23753A PoE controller [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 85
SMPS Transformers -- 4185565
from RS Components, Ltd.

Myrra 74050 SMPS Transformer [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD; Pcb mount
Flyback Transformer -- TA7608-AL TA7608-ALD
from Coilcraft, Inc.

Developed for use with Silicon Labs Si88xx isolated dc-dc-converter reference designs. Designed to meet basic insulation class with 3 mm creepage and clearance. Low leakage inductance at 60 nH. AEC-Q200 Grade 1 ( −40 °C to +125 °C). 2500 Vrms, one minute isolation (hipot), from... [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 125
Flyback Transformer for Akros AS1113 PoE Controller -- HA3585-BL HA3585-BLD
from Coilcraft, Inc.

Referenced on Akros Silicon Application Note AN006. Designed for 13 Watt PoE applications. For 30 Watt applications see GA3568-DL / HA3809-AL. [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 125
Flyback Transformer for Texas Instruments LM5071 -- DA2383-AL DA2383-ALD
from Coilcraft, Inc.

Developed for Texas Instruments LM5071PD Controller. Offers 84% efficiency as specified in Texas Instruments application note AN-1430. Designed to operate in continuous mode at 250 kHz with input voltage of 24 – 60 V. Industry standard EP13 surface mount package. Coilcraft's DA2257-AL and... [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 85
Flyback Transformers -- CX9628-AL CX9628-ALD
from Coilcraft, Inc.

Developed for Monolithic Power Systems MP8007 Flyback Reference Design for IEEE802.3af compliant PoE applications. Operates in continuous conduction mode with 36 – 57 V input. [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 85
Flyback Transformers for Analog Devices ADP1032 & ADP1034 -- ZA9384-ALD
from Coilcraft, Inc.

Coilcraft ’s ZA9384-AL and ZA9644-AE are designed for use with ADP1032 and ADP1034 isolated micropower management unit. The two flyback transformers feature a simple 1:1 turns ratio design without the need for an extra transformer winding or opto coupler. They are optimized for wide input... [See More]

  • Agency: RoHS
  • Operating Temperature: -40 to 85
DC-DC Flyback Transformer for Telecom -- IFLY0012L_
from Coilcraft CPS

This low profile flyback transformer is designed for applications such as Subscriber Line Interface Circuits (SLICs), cable and DSL modems and set top boxes. [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 9 to 20
High Frequency Wire Wound Transformers -- PA4470.001NL
from Pulse Electronics Corporation

Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both the regulation and the isolation... [See More]

  • Agency: RoHS; MSL - 1
  • Input Voltage: 33 to 57
  • Operating Frequency: 200000
  • Output Voltage: 3.3
Flyback Transformer -- GA3430-BL_
from Coilcraft CPS

Designed for input range of 10 – 14 V. 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute. The bias winding provides power to the chipset [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 10 to 14
Flyback Transformer for 30 Watt PoE Applications -- POE300F-33L_
from Coilcraft CPS

Designed to meet 30 W PoE IEEE 802.3at-2009 standard. Operates at 250 kHz with 36 – 7 2 Volts input. Isolation: 1500 Vrms pri to sec; 500 Vrms pri to [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 36 to 72
Flyback Transformer for DC-DC Concerters Based on Power Integrations DPA423G -- DA2062-AL_
from Coilcraft CPS

Flyback transformers for 13 W PoE applications. Designed to operate in continuous mode at 250 kHz with an input of 36 – 72 Vdc. 1500 Vrms isolation from primary and bias to secondary [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 36 to 57
Flyback Transformer for Linear Technology LT3573 Isolated Flyback Converter -- GA3429-BL_
from Coilcraft CPS

Designed for the LT3573 Isolated Flyback Converter. 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute. The bias winding provides power to the chipset [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 20 to 28
Flyback Transformer for Linear Technology LT3751 Capacitor Charger Controller -- HA3994-AL
from Coilcraft CPS

Flyback transformer for the Linear Technology LT3751 Capacitor Charger Controller. 5 – 24 V input; 5 V, 3.6 A and ±15 V, 1.2A outputs. 1500 Vrms, one minute isolation from primary to secondary windings [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 5 to 24
Flyback Transformer for Maxim MAX16801 Off-Line LED Driver -- GA3502-BL
from Coilcraft CPS

Designed for PWM Dimming of High-Brightness LEDs. Shown on Maxim MAX16801 demonstration board. Bias winding output: 18 V, 20 mA. 400 V input; 110 V, 0.4 A output. 1500 Vrms, one minute primary and bias to secondary isolation [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 400
Flyback Transformer for Microchip Technology's Isolated AC LED Driver -- GA3172-AL
from Coilcraft CPS

Developed specifically for Microchip Technology ’s Isolated AC LED driver to operate with PIC16HV785 CMOS Microcontroller and MCP1402 Gate Driver. Universal ac input; 20 V, 0.7 A output; Operates at 125 kHz. 3000 Vrms, one minute isolation from the primary and bias to the secondary winding. [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 85 to 265
Flyback Transformer for National Semiconductor LM5001 Switch Mode Regulator -- FA2636-AL_
from Coilcraft CPS

Developed for the National Semiconductor LM5001 High Voltage Switch Mode regulator for isolated and non-isolated flyback topologies. Output of the auxiliary winding is 7.5 V used to power the IC. 1500 Vrms, one minute isolation from the primary and auxiliary winding to the secondary [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 14 to 72
Flyback Transformer for National Semiconductor LM5071 PoE PD Controller -- DA2383-AL_
from Coilcraft CPS

Designed to operate in continuous mode at 250 kHz. NSC App Note AN ‑1430 specifies 84% efficiency at 3 A. 1500 Vrms, one minute isolation from primary and aux to secondary [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 24 to 60
Flyback Transformer for National Semiconductor LM5072 High Power PD -- FA2677-AL_
from Coilcraft CPS

Designed for 25 Watt PoE application. Input range from 18 to 57 V. Primary to secondary isolation: 1500 Vrms. Auxiliary winding output: 11 V, 20 mA [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 18 to 57
Flyback Transformer for ON Semiconductor NCP1027 -- DA2077-AL
from Coilcraft CPS

The DA2077-AL flyback transformer has been specifically developed for use with ON Semiconductor ’s NCP1027 Standby Power Supply for ATX Applications and is speci - fied in Application Note AND8241/D. This transformer is designed for universal input, 85 – 265 Vac. It operates in... [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 85 to 265
Flyback Transformer for ON Semiconductor NCP1351 Controller -- GA0007-AL
from Coilcraft CPS

Dual-output flyback transformer for ON Semiconductor ’s NCP1351 Variable Off Time PWM Controller. 32 V, 1.0 A and 16 V, 0.75 A Outputs. Output of the auxiliary winding is 16 V. Operates in discontinuous mode with a universal input. 3000 Vrms, one minute isolation Pri and Aux to Sec1 and Sec2. [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 85 to 265
Flyback Transformer for ON Semiconductor NCP1606 PFC Controller -- GA3366-BL
from Coilcraft CPS

Designed for 90 Watt applications. Operates in discontinuous conduction mode with an input of 85 – 265 Vac, 1.28 Arms maximum. 3000 Vrms isolation from primary and auxiliary to secondary [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 85 to 265
Flyback Transformer for STMicroelectronics POTS Interface -- FA2469-AL_
from Coilcraft CPS

Developed for the ST Micro STL3075 and STL3085 Integrated POTS interfaces for home access gateway and WLL. Provides negative voltage ( – 46 V typical) to operate the microchip [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 4.5 to 8.5
Flyback Transformer for Texas Instruments UCC2809 Primary Side Controller -- GA3136-BL
from Coilcraft CPS

Flyback transformer for 50 Watt dc-to-dc fixed frequency current mode switching power supplies. Designed to operate with 22 – 26 V input at 150 kHz. 1500 Vrms, one minute isolation from primary to secondary [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 22 to 26
Flyback Transformer for Texas Instruments UCC28600 Flyback Green Mode Controller -- HA4018-AL
from Coilcraft CPS

Triple-output flyback transformer. Designed to operate at 50 kHz with universal ac input. 3000 Vrms, one minute isolation from primary and bias to secondaries [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 85 to 265
Flyback Transformer for Texas Instruments UCD3K Digital Power Controller -- GA3544-BL
from Coilcraft CPS

Specified by Texas Instruments for use in the Bias Power Supply for their UCD3K Digital Power Controller. Universal input; 5 Watt output. 3000 Vrms, one minute isolation Pri and P1 to S1 and Sense; 500 Vrms, one minute isolation windings to core. Designed to meet UL/CSA/IEC 60950 Reinforced... [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 85 to 265
Magnetics for 300 W PFC Power Supply -- HA3950-AL
from Coilcraft CPS

Specified by Texas Instruments in Reference Design SLUU341 for 300 Watt Isolated PFC Power Supply. HA3950-AL, Flyback transformer (T201) for 5 W bias supply; HA3858-AL, Gate drive transformer (T301). Isolation: 3000 Vrms primary to secondary; 500 Vrms windings to core [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 85 to 265
PoE Transformer for STMicroelectronics STE12PS PSE Power Controller -- DA2420-AL_
from Coilcraft CPS

These surface mount flyback transformers were devel - oped specifically for the ST Microelectronics STE12PS 12-Channel PSE Power Control Device. They are designed to work with a 3.3 V input to provide a 12 V output. Isolation is 500 Vdc from each primary wind - ing to the secondary winding. [See More]

  • Agency: RoHS
  • Mounting: PCB/SMD
  • Winding Turns: Step-Up Transformer
  • Input Voltage: 3.3