Flat Deck Table Vibratory Tables

2 Results
Vibratory Table
from Vecoplan, LLC

The vibratory table VT is extremely flexible in terms of length, width and height. Standard widths are available in 500 mm steps, and in-between sizes are possible using special side sections. The vibratory table mainly consists of a steel-plate platform, guide bars and one or two eccentric shaft... [See More]

  • Type: Flat Deck Table
  • Height: 35.43 to 70.87
  • Width: 19.69 to ?
FA-2424
from Cleveland Vibrator Company (The)

The Cleveland Vibrator Company Model FA, Flat Deck, is the most widely used vibratory table. Model FA is commonly used to settle material in cartons, drums, kegs, boxes, and bags. Other applications include removing air from poured concrete and refractories. There are four standard deck sizes shown... [See More]

  • Type: Flat Deck Table
  • Power: Electric (optional feature); Pneumatic (optional feature)
  • Features: Adjustable Frequency
  • Length: 24