Drying Heat Torches
3 Results
Air Process Heater -- AH Series
from Backer Hotwatt Inc.
from Backer Hotwatt Inc.
Features. The Air Process heater will provide hot air and gas up to 1000 °F (540 °C) with infinite control by varying the voltage and air velocity supplied. Units are fitted with a tubing "T" for convenient power lead outlet, while larger diameters can be supplied with post terminals on the... [See More]
- Applications: Drying
- Maximum Air Flow: 1 to 50
- Max Air Temperature: 1000
- Heating Capacity: 0.05 to 0.75
Maximum Flow Air Heater -- MA0 Series
from Backer Hotwatt Inc.
from Backer Hotwatt Inc.
Features. This Maximum Flow Air Heater design is encased within a 2-3 ⁄8 " O.D. tube with a cross frame heating element for minimum resistance to air flow. It has a practical operating range of up to 200CFM with temperatures to up 600 ºF (315 ºC). For easier mounting. Hotwatt can... [See More]
- Applications: Drying
- Maximum Air Flow: 200
- Max Air Temperature: 600
- Heating Capacity: 0.38 to 2.00
Lenox Industrial Grade Self-Igniting Torches -- LS20
from DME Company
from DME Company
LS20 [See More]
- Applications: Drying; Molding Applications
- Fuel / Energy Source: Natural Gas / Propane