Electric Heat Torches

11 Results
Air Process Heater -- AH Series
from Backer Hotwatt Inc.

Features. The Air Process heater will provide hot air and gas up to 1000 °F (540 °C) with infinite control by varying the voltage and air velocity supplied. Units are fitted with a tubing "T" for convenient power lead outlet, while larger diameters can be supplied with post terminals on the... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 1 to 50
  • Max Air Temperature: 1000
  • Heating Capacity: 0.05 to 0.75
Torches -- 1250307 [NSTRIGGERPRO from Nightsearcher Limited]
from RS Components, Ltd.

Rechargeable LED Searchlight [See More]

  • Fuel / Energy Source: Electric
Heavy Duty Air Heater -- HA2 series
from Backer Hotwatt Inc.

Features. This high temperature, moderate volume air heater is principally designed for continuous high temperature operations up to 1200 ºF (650 ºC), while supplying a good flow rate up to and in excess of 50 CFM. This heater is especially suited for vacuum and pressure environments, as... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 50
  • Max Air Temperature: 1200
  • Heating Capacity: 0.38 to 3.00
Torches -- 1841894 [NSSL1600 from Nightsearcher Limited]
from RS Components, Ltd.

Nightsearcher NSSL1600 Searchlight [See More]

  • Fuel / Energy Source: Electric
Maximum Flow Air Heater -- MA0 Series
from Backer Hotwatt Inc.

Features. This Maximum Flow Air Heater design is encased within a 2-3 ⁄8 " O.D. tube with a cross frame heating element for minimum resistance to air flow. It has a practical operating range of up to 200CFM with temperatures to up 600 ºF (315 ºC). For easier mounting. Hotwatt can... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 200
  • Max Air Temperature: 600
  • Heating Capacity: 0.38 to 2.00
Torches -- 1857556
from RS Components, Ltd.

Ansmann 1600-0222 Hand Lamp [See More]

  • Fuel / Energy Source: Electric
Pure Flow Air Heater -- PFO Series
from Backer Hotwatt Inc.

Features. The Pure Flow Air Heater is designed for applications where clean air is necessary, as in laboratories and environmental testing areas. This heater is unique in supplying non-contaminated heated air. The stream of air is heated by passing over an enclosed heated surface rather than... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Air Flow: 15
  • Max Air Temperature: 800
  • Heating Capacity: 0.10 to 1.20
Torches -- 1950336
from RS Components, Ltd.

Ansmann 1600-0223 Hand Lamp [See More]

  • Fuel / Energy Source: Electric
Torches -- 2003727
from RS Components, Ltd.

LEDLENSER ML4 Lantern [See More]

  • Fuel / Energy Source: Electric
Torches -- 2003898 [NSPROSTARLITE from Nightsearcher Limited]
from RS Components, Ltd.

Pro Star Lite 10,000 lumens Rechargeable [See More]

  • Fuel / Energy Source: Electric
Torches -- 2003899 [NSHAWKSTAR from Nightsearcher Limited]
from RS Components, Ltd.

Hawkstar Professional, Rechargeable LED [See More]

  • Fuel / Energy Source: Electric