Tongue and Groove Pliers
from Stahlwille North America
DIN ISO 8976 (No 207 c), box joint, 7 adjustment positions (175 mm 6 adjustment positions), anti-squeeze protection, Chrome Vanadium. [See More]
- Type: Tongue and Groove
- Jaw Capacity: 1.69
- Length: 9.45
- Weight: 12.88
from All-Spec Industries
Features. Box jointed construction for long life and accuracy. Slim head design for confined spaces. Parallelogram shaped jaws with 7 position adjustments. Built in stop prevents finger nipping. Black stove enamel finish with PVC coated handles [See More]
- Type: Tongue and Groove
- Jaw Capacity: 2.25
- Length: 10
- Weight: 0.7200
from Buckaroos, Inc.
Right angle teeth grip in all directions for maximum bite and minimum wear. Patented undercut tongue & groove design assures no slip jaw action. Patented reinforcing edge minimizes stress breakage [See More]
- Type: Tongue and Groove
- Length: 9.5
from DEWALT Industrial Tool Co.
Product Features. Slim head design fits into tight places. Push-lock technology with 17 locking positions for faster jaw adjustment. V-jaw design for multi-purpose gripping. Induction heat treated jaws for extra durability. Bi-material cushion handle for strong grip and comfort [See More]
- Type: Tongue and Groove
- Jaw Length: 1.25
- Length: 6
- Jaw Capacity: 3.75
from Gray Tools Canada Inc.
Adjustable Joint - Vinyl Grips [See More]
- Type: Tongue and Groove
- Jaw Capacity: 10.25
from Ebinger Manufacturing Corp.
GROOVE JOINT TYPE. 4-1/2 INCH OVERALL LENGTH [See More]
- Type: Tongue and Groove
- Length: 4.5
from Ideal Industries, Inc.
TONGUE AND GROOVE TYPE. HIGH CARBON STEEL MATERIAL. 9-1/2 INCH OVERALL LENGTH. DROP FORGED PROCESS. JAW OPENING SIZE 2 INCH [See More]
- Type: Tongue and Groove
- Material: High Carbon Steel
- Length: 9.5
from Greenlee Textron, Inc.
From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade ®. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking... [See More]
- Type: Combination; Diagonal; Needle Nose; Tongue and Groove
- Features: Electrically Insulated; Soft Handles
- Length: 8 to 10
from Princess Auto Limited
10 in. CHANNELLOCK ® 430 Straight Jaw Tongue and Groove Pliers [See More]
- Type: Tongue and Groove
- Number of Adjustments: 7
- Jaw Capacity: 2
- Material: High carbon C1080 steel
from Klein Tools, Inc.
STEEL MATERIAL. 10 INCH OVERALL LENGTH. PUMP APPLICATION. 1-3/4 INCH CAPACITY. YELLOW HANDLE COLOR. TONGUE AND GROOVE JAW TYPE. HANDLE FINISH PLASTIC DIPPED [See More]
- Type: Tongue and Groove
- Material: Steel
- Length: 10
from TelephoneStuff.com
With the Ideal tongue and groove pliers, a heavy-duty grip is featured as well as a patented reinforced flange to protect against breakage. Also available in 10 inches. [See More]
- Type: Tongue and Groove
from Stahlwille North America
DIN ISO 8976 (No 207 c), box joint "hook" adjustment, jaw with slot, Chrome Vanadium. [See More]
- Type: Tongue and Groove
- Weight: 16.79
- Jaw Capacity: 1.97
from All-Spec Industries
Features. 10 different opening sizes provide optimal adjustment to gripping an object. Induction hardening of jaws to approximately 58-60HRC. Chrome-vanadium tool steel, hardened and tempered. Soft vinyl grips. Round jaw capacity: 1-1/4". Hex jaw capacity: 1-1/2" [See More]
- Type: Tongue and Groove
- Weight: 0.3500
- Jaw Capacity: 1.5
from Buckaroos, Inc.
Designed to grip all shapes like rods, pipes and cable connections. Straight jaw and self-locking jaw adjustment. Red non-slip cushion grip handle [See More]
- Type: Tongue and Groove
- Length: 10
from DEWALT Industrial Tool Co.
Product Features. Slim head design fits into tight places. Push-lock technology with 17 locking positions for faster jaw adjustment. V-jaw design for multi-purpose gripping. Induction heat treated jaws for extra durability. Bi-material cushion handle for strong grip and comfort [See More]
- Type: Tongue and Groove
- Jaw Length: 1.5
- Length: 7
- Jaw Capacity: 4.5
from Gray Tools Canada Inc.
Ignition Slip Joint - Vinyl Grips [See More]
- Type: Tongue and Groove
- Jaw Capacity: 0.7500
from Ebinger Manufacturing Corp.
GROOVE JOINT TYPE. 10 INCH OVERALL LENGTH [See More]
- Type: Tongue and Groove
- Length: 10
from Ideal Industries, Inc.
TONGUE AND GROOVE TYPE. HIGH CARBON STEEL MATERIAL. 9-1/2 INCH OVERALL LENGTH. CUTTING APPLICATION. DROP-FORGED, INDUCTION HARDENED PROCESS. 1-1/2 INCH CAPACITY. VINYL COATED COMFORT GRIP HANDLE MATERIAL. WIREMAN[TM], SMART-GRIP[TM] BRAND. INCLUDES FISH TAPE PULLER [See More]
- Type: Tongue and Groove
- Jaw Capacity: 1.5
- Length: 9.5
- Material: High Carbon Steel
from Princess Auto Limited
10 in. Tongue and Groove Pliers [See More]
- Type: Tongue and Groove
- Material: Chrome vanadium steel/Nickel finish
from Klein Tools, Inc.
GROOVE TYPE. STEEL MATERIAL. 10-1/4 INCH OVERALL LENGTH. PUMP APPLICATION. INDUCTION HARDENED PROCESS. 1-3/4 INCH CAPACITY. HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL. BRIGHT ORANGE HANDLE COLOR. TONGUE, GROOVE JAW TYPE. HANDLE LENGTH 5-1/2 INCH. JAW TIP SIZE 19/64 INCH. JAW... [See More]
- Type: Tongue and Groove
- Material: Steel
- Length: 10.25
from TelephoneStuff.com
Patented undercut tongue and groove design ensures solid grip. Features: - Patented reinforced flange protects against breakage. - Induction-hardened teeth remain sharp longer. - Drop-forged, high-carbon steel construction. - Vinyl-coated, comfort-grip handles. - Jaw opening 2 inches [See More]
- Type: Tongue and Groove
from Stahlwille North America
Chrome Vanadium. [See More]
- Type: Tongue and Groove
- Jaw Capacity: 0.5906
- Length: 4.92
- Weight: 2.75
from All-Spec Industries
Features. 10 different opening sizes provide optimal adjustment to gripping an object. Induction hardening of jaws to approximately 58-60HRC. Chrome-vanadium tool steel, hardened and tempered. Soft vinyl grips. Round jaw capacity: 1-3/4". Hex jaw capacity: 2" [See More]
- Type: Tongue and Groove
- Jaw Capacity: 1.75
- Length: 10
- Weight: 0.6700
from Buckaroos, Inc.
Designed to grip all shapes like rods, pipes and cable connections. Straight jaw and self-locking jaw adjustment. Red non-slip cushion grip handle [See More]
- Type: Tongue and Groove
- Length: 7
from DEWALT Industrial Tool Co.
Product Features. Slim head design fits into tight places. Push-lock technology with 17 locking positions for faster jaw adjustment. V-Jaw design for multi-purpose gripping. Induction heat treated jaws for extra durability. Bi-material cushion handle for strong grip and comfort [See More]
- Type: Tongue and Groove
- Jaw Length: 1
- Length: 4.5
- Jaw Capacity: 3
from Gray Tools Canada Inc.
Slip Joint - Vinyl Grips [See More]
- Type: Tongue and Groove
- Jaw Capacity: 0.7500
from Ideal Industries, Inc.
TONGUE AND GROOVE TYPE. HIGH CARBON STEEL MATERIAL. 6 INCH OVERALL LENGTH. CUTTING APPLICATION. DROP-FORGED, INDUCTION HARDENED PROCESS. 7/8 INCH CAPACITY. VINYL COATED COMFORT GRIP HANDLE MATERIAL. WIREMAN[TM], SMART-GRIP[TM] BRAND [See More]
- Type: Tongue and Groove
- Jaw Capacity: 0.8750
- Length: 6
- Material: High Carbon Steel
from Princess Auto Limited
12 in. CHANNELLOCK ® 440 Straight Jaw Tongue and Groove Pliers [See More]
- Type: Tongue and Groove
- Number of Adjustments: 7
- Jaw Capacity: 2.25
- Material: High carbon C1080 steel
from TelephoneStuff.com
Patented undercut tongue and groove design ensures solid grip. Features: - Patented reinforced flange protects against breakage. - Induction-hardened teeth remain sharp longer. - Drop-forged, high-carbon steel construction. - Vinyl-coated, comfort-grip handles. - Jaw opening 2-1/4 inches [See More]
- Type: Tongue and Groove
from Stahlwille North America
patent, box joint with dual support, fast adjustment on the work piece via push button, freely adjustable, easy super fine adjustment with 10 snap-in points (180 mm), 12 snap-in points (240 mm), 15 snap-in points (300 mm), induction hardened jaw toothing - extremely hard and durable, safety clamping... [See More]
- Type: Tongue and Groove
- Jaw Capacity: 1.1
- Length: 7.09
- Weight: 8.33
from DEWALT Industrial Tool Co.
Product Features. Slim head design fits into tight places. Push-lock technology with 17 locking positions for faster jaw adjustment. V-jaw design for multi-purpose gripping. Induction heat treated jaws for extra durability. Bi-material cushion handle for strong grip and comfort [See More]
- Type: Tongue and Groove
- Jaw Length: 1 to 1.25
- Length: 4.5 to 6
- Jaw Capacity: 3 to 3.75
from Gray Tools Canada Inc.
Water Pump - Vinyl Grips [See More]
- Type: Tongue and Groove
- Jaw Capacity: 2.12
from Ideal Industries, Inc.
TONGUE AND GROOVE TYPE. HIGH CARBON STEEL MATERIAL. 10 INCH OVERALL LENGTH. CUTTING APPLICATION. DROP-FORGED, INDUCTION HARDENED PROCESS. 2 INCH CAPACITY. VINYL COATED COMFORT GRIP HANDLE MATERIAL. WIREMAN[TM], SMART-GRIP[TM] BRAND [See More]
- Type: Tongue and Groove
- Jaw Capacity: 2
- Length: 10
- Material: High Carbon Steel
from Princess Auto Limited
16-1/2 in. CHANNELLOCK ® 460 Straight Jaw Tongue and Groove Pliers [See More]
- Type: Tongue and Groove
- Number of Adjustments: 8
- Jaw Capacity: 4.25
- Material: High carbon C1080 steel
from TelephoneStuff.com
Patented undercut tongue and groove design ensures solid grip. Features: - Patented reinforced flange protects against breakage. - Induction-hardened teeth remain sharp longer. - Drop-forged, high-carbon steel construction. - Vinyl-coated, comfort-grip handles. - Jaw opening 4-1/4 inches [See More]
- Type: Tongue and Groove
from Stahlwille North America
patent, box joint, fast adjustment via button press directly on the work piece, freely adjustable, easy super fine adjustment, high transmission ratio for noticeable amplification of manual force, for work pieces with parallel surfaces (nuts, screws etc.), also ideal for bending thin parallel work... [See More]
- Type: Tongue and Groove
- Jaw Capacity: 1.42
- Length: 7.56
- Weight: 10.27
from Ideal Industries, Inc.
TONGUE AND GROOVE, INSULATED TYPE. HIGH CARBON STEEL MATERIAL. 10 INCH OVERALL LENGTH. DROP FORGED, LASER HARDENED PROCESS. APPLICABLE STANDARD ASTM F1505-01, IEC 60 900, OSHA [See More]
- Type: Tongue and Groove
- Material: High Carbon Steel
- Length: 10
from Princess Auto Limited
9-1/2 in. CHANNELLOCK ® 410 Nutbuster ™ Tongue and Groove Pliers [See More]
- Type: Tongue and Groove
- Number of Adjustments: 4
- Jaw Capacity: 1.12
- Material: High carbon C1080 steel
from TelephoneStuff.com
Patented undercut tongue and groove design ensures solid grip. Features: - Patented reinforced flange protects against breakage. - Induction-hardened teeth remain sharp longer. - Drop-forged, high-carbon steel construction. - Vinyl-coated, comfort-grip handles. - Jaw opening 7/8 inches [See More]
- Type: Tongue and Groove