Delay Chamber Fluid Couplings
from Voith Turbo Inc.
Design similar to type T, but with delay chamber. The fluid level of delay chamber and working chamber adjusts at standstill. Less operating fluid in the working chamber at the start, resulting in a smoother start-up. During operation, the operating fluid flows back into the working chamber. [See More]
- Features: Delay Chamber
- Fluid Coupling Type: Constant-Fill
- Industry: Industrial
- Operating Medium: Hydraulic Fluid
from Renold Canada
A flexible coupling suitable for soft-starting high inertia machinery with reduced current demand, controlled acceleration, torque and motor overload protection. Coupling Capacity. Maximum power @ 1500RPM - 804 hp. Maximum speed - 3500 rpm. Features & Benefits. High inertia-controlled torque to... [See More]
- Features: Delay Chamber; Integral Brake Drum (optional feature)
- Fluid Coupling Type: Constant-Fill
- Industry: Industrial; Mining
- Operating Medium: Hydraulic Fluid
from KTR Corporation
The ALFA K-S-001 is a fluid coupling combined with a standard ROTEX. The hollow shaft with paddle wheel is the drive. The output is conducted via the outer shell with mounted standard ROTEX. The fluid coupling can be designed without or with a small or large delay chamber in order to guarantee a... [See More]
- Features: Delay Chamber; Flexible Coupling
from Voith Turbo Inc.
Design similar to type TV, but with enlarged delay chamber. The fluid level of the delay chamber and the working chamber adjusts at standstill. Even less operating fluid in the working chamber during starting, start-up is smoother. [See More]
- Features: Delay Chamber
- Fluid Coupling Type: Constant-Fill
- Industry: Industrial
- Operating Medium: Hydraulic Fluid
from KTR Corporation
The ALFA K-S-ADR is a fluid coupling combined with a POLY-NORM ADR. The hollow shaft with paddle wheel is the drive. The output is conducted via the outer shell with mounted POLY-NORM ADR. The fluid coupling can be designed without or with a small or large delay chamber in order to guarantee a... [See More]
- Features: Delay Chamber; Flexible Coupling
from Voith Turbo Inc.
Design similar to type TVV, but with additional annular chamber. The fluid level of the delay chamber, the working chamber and the annular chamber adjusts during start-up. Extremely smooth start-up. [See More]
- Features: Annular Chamber; Delay Chamber
- Fluid Coupling Type: Constant-Fill
- Industry: Industrial
- Operating Medium: Hydraulic Fluid
from KTR Corporation
The ALFA K-S-AR is a fluid coupling combined with a POLY-NORM AR. The hollow shaft with paddle wheel is the drive. The output is conducted via the outer shell mounted with POLY-NORM AR. The fluid coupling can be designed without or with a small or large delay chamber in order to guarantee a smooth... [See More]
- Features: Delay Chamber; Flexible Coupling
from Voith Turbo Inc.
Turbo coupling with constant fill and mounted pulley. Mounting on driving or driven machine is possible. In case of type T �RI the belt pull is supported via an integrated bearing directly at the coupling hub. In case of type T �R the belt pull is supported by the coupling housing. [See More]
- Features: Delay Chamber; Pulley Drive / Belt Drive
- Fluid Coupling Type: Constant-Fill
- Industry: Industrial
- Operating Medium: Hydraulic Fluid
from KTR Corporation
The ALFA KLM-S-NENE is a fluid coupling combined with a RADEX-N. The laminae coupling on the hollow shaft side of the fluid coupling makes sure for the drive. The output is conducted via the outer shell with mounted RADEX-N. The fluid coupling can be designed without or with a small or large delay... [See More]
- Features: Delay Chamber; Flexible Coupling
from Voith Turbo Inc.
The hydrodynamic characteristics are identical to those of types T, TV, TVV and TVVS. The motor bearings support the turbo coupling weight via a primary coupling flange. A flexible coupling provides the connection between turbo coupling solid shaft and gearbox. The application of a suitable... [See More]
- Features: Delay Chamber; Flexible Coupling
- Fluid Coupling Type: Constant-Fill
- Industry: Industrial
- Operating Medium: Hydraulic Fluid
from KTR Corporation
The BETA J is a fluid coupling combined with a pulley. The screwing of the pulley is on the outside. The hollow shaft with paddle wheel is the drive. The output is conducted via the outer shell and the mounted pulley. The fluid coupling can be designed without or with a small or large delay chamber... [See More]
- Features: Delay Chamber; Flexible Coupling
from KTR Corporation
The ALFA K-CA-S-AR is a fluid coupling with a large delay chamber and an additional chamber in connection with a POLY-NORM AR. The POLY-NORM AR and the mounted outer shell is the drive. The output is conducted via the inside paddle wheel with hollow shaft. The ALFA K-CA-S can be combined with other... [See More]
- Features: Delay Chamber; Flexible Coupling
from KTR Corporation
The ALFA K-MS-ADR is a fluid coupling combined with a POLY-NORM ADR, whereby the weight of the fluid coupling is borne by the engine shaft. The coupling flange mounted to the outer shell is the drive. The output is conducted via the hollow shaft with mounted POLY-NORM ADR. The fluid coupling can be... [See More]
- Features: Delay Chamber; Flexible Coupling
from KTR Corporation
The ALFA K-MS-AR is a fluid coupling combined with a POLY-NORM AR, whereby the weight of the fluid coupling is borne by the engine shaft. The coupling flange mounted to the outer shell is the drive. The output is conducted via the hollow shaft with mounted POLY-NORM AR. The fluid coupling can be... [See More]
- Features: Delay Chamber; Flexible Coupling
from KTR Corporation
The ALFA K-S-RM-001 is a fluid coupling combined with a standard ROTEX. The standard ROTEX and the mounted outer shell is the drive. The output is conducted via the inside paddle wheel with hollow shaft. The fluid coupling can be designed without or with a small or large delay chamber in order to... [See More]
- Features: Delay Chamber; Flexible Coupling
from KTR Corporation
The ALFA K-S-RM-ADR is a fluid coupling combined with a POLY-NORM ADR. The POLY-NORM ADR and the mounted outer shell is the drive. The output is conducted via the inside paddle wheel with hollow shaft. The fluid coupling can be designed without or with a small or large delay chamber in order to... [See More]
- Features: Delay Chamber; Flexible Coupling
from KTR Corporation
The ALFA K-S-RM-AR is a fluid coupling combined with a POLY-NORM AR. The POLY-NORM AR and the mounted outer shell is the drive. The output is conducted via the inside paddle wheel with hollow shaft. The fluid coupling can be designed without or with a small or large delay chamber in order to... [See More]
- Features: Delay Chamber; Flexible Coupling
from KTR Corporation
The ALFA KLM-S-RM-NENE is a fluid coupling combined with a RADEX-N. The laminae coupling combined with the outer shell of the fluid coupling is the drive. The output is conducted via the hollow shaft with mounted RADEX-N. The fluid coupling can be designed without or with a small or large delay... [See More]
- Features: Delay Chamber; Flexible Coupling