Adhesive Backed Weatherstripping

3 Results
Custom Gaskets and Seals
from Boyd

Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items... [See More]

  • Type: Gasket Strip; Window Gasket
  • Features: Adhesive Backed
  • Material: Cork; Ethylene Propylene (EPDM); Foam; Neoprene; Nitrile (NBR); Polyethylene (PE); Polyurethane / Urethane; Polyvinyl Chloride (PVC); Silicone Rubber; Steel
Gasketing Foams, PVC -- Norseal 2521 Series
from Saint-Gobain Tape Solutions

Norseal 2521 is a closed cell PVC foam with a very low density and a low force to compress. Applications: Partition walls. Doors & windows. HVAC. Refrigeration. Metal roofing. Anti-squeak seals. Retail weatherstripping. Appliances [See More]

  • Type: Gasket Strip; Window Gasket
  • Thickness: 0.1181 to 0.7874
  • Material: Foam; Polyvinyl Chloride (PVC)
  • Operating Temperature: -40
Gasketing Foams, PVC -- Norseal V740 Series
from Saint-Gobain Tape Solutions

Norseal V740 is a closed-cell polyvinyl chloride foam sealant with pressure-sensitive adhesive on one side designed to provide an economical solution to seal against light, air and moisture. Because Norseal has been specially formulated to provide superior performance with a reduced density foam, it... [See More]

  • Type: Gasket Strip; Window Gasket
  • Thickness: 0.0630 to 0.3740
  • Material: Foam; Polyvinyl Chloride (PVC)
  • Operating Temperature: -14.8