Foam Weatherstripping
from Boyd
Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items... [See More]
- Material: Cork; Ethylene Propylene (EPDM); Foam; Neoprene; Nitrile (NBR); Polyethylene (PE); Polyurethane / Urethane; Polyvinyl Chloride (PVC); Silicone Rubber; Steel
- Features: Adhesive Backed
- Type: Gasket Strip; Window Gasket
from Saint-Gobain Tape Solutions
Norseal 2521 is a closed cell PVC foam with a very low density and a low force to compress. Applications: Partition walls. Doors & windows. HVAC. Refrigeration. Metal roofing. Anti-squeak seals. Retail weatherstripping. Appliances [See More]
- Material: Foam; Polyvinyl Chloride (PVC)
- Thickness: 0.1181 to 0.7874
- Type: Gasket Strip; Window Gasket
- Operating Temperature: -40
from Saint-Gobain Tape Solutions
Norseal V740 is a closed-cell polyvinyl chloride foam sealant with pressure-sensitive adhesive on one side designed to provide an economical solution to seal against light, air and moisture. Because Norseal has been specially formulated to provide superior performance with a reduced density foam, it... [See More]
- Material: Foam; Polyvinyl Chloride (PVC)
- Thickness: 0.0630 to 0.3740
- Type: Gasket Strip; Window Gasket
- Operating Temperature: -14.8