Ethylene Propylene (EPDM) Weatherstripping
from RS Components, Ltd.
RS PRO 05RS033010MB Edging Strip [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Width: 0.1575
- Type: Door Seals
from RS Components, Ltd.
RS PRO 05RS033010MW Edging Strip [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Width: 0.1575
- Type: Door Seals
from RS Components, Ltd.
RS PRO 05RS034010MB Edging Strip [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Width: 0.2165
- Type: Door Seals
from RS Components, Ltd.
RS PRO 05RS034010MW Edging Strip [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Width: 0.2165
- Type: Door Seals
from RS Components, Ltd.
0.624ng strip,EPDM,wire insert,11.5mm. [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Width: 0.4921
- Type: Door Seals
from RS Components, Ltd.
RS PRO HP0021 Edging Strip [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Width: 0.6614
- Type: Door Seals
from RS Components, Ltd.
Sealing strip,EPDM,wire insert,31.9mm. [See More]
- Material: Ethylene Propylene (EPDM); Epdm
- Width: 0.6142
- Type: Door Seals
from Boyd
Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items... [See More]
- Material: Cork; Ethylene Propylene (EPDM); Foam; Neoprene; Nitrile (NBR); Polyethylene (PE); Polyurethane / Urethane; Polyvinyl Chloride (PVC); Silicone Rubber; Steel
- Features: Adhesive Backed
- Type: Gasket Strip; Window Gasket
from Ultrafab, Inc.
Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles. Multiple densities and and compressibilities. Foam and rubber compounds available. Additional... [See More]
- Material: Ethylene Propylene (EPDM); Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Type: Brush Seal; Trim Seal
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Material: Butyl; Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Neoprene; Nitrile (NBR); Silicone Rubber; Natural Rubber, SBR, Sponge
- Type: Trim Seal
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
- Type: Trim Seal
from Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
▼material :EPDM/NBR/FKM/Silicone ect ▼Use :Suitable for sealing/damping/air filter intake systems ▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. [See More]
- Material: Ethylene Propylene (EPDM); Fluoroelastomer (FKM); Nitrile (NBR); Silicone Rubber
- Type: Window Gasket