Liquid Density and Specific Gravity Instruments

14 Results
Specific Gravity Analyzer -- Single Tube CPVC Model SGA-CPVC-FS
from JOGLER, Inc.

Engineered for Ease of Installation and High Reliability, Jogler Specific Gravity Analyzers (SGAs) are a dependable and accurate method for measuring and sampling process liquid levels in virtually any application: Acids. Caustics. Co-generation. Beverages, etc. Jogler SGAs present accurate visual... [See More]

  • Media Type: Liquid
  • Technology Type: Simple Glass Assembly
  • Instrument Type: Density Instruments; Hydrometer
  • Pressure Range: ? to 150
Dynatrol® Density Cell -- CL-10HY
from Automation Products, Inc.

Dynatrol ® Density Systems are designed for the measurement of density in familiar units such as specific gravity, API gravity, Baum é, BRIX °, as well as being able to measure the percent solids or percent concentration of a liquid or slurry. Dynatrol Density Systems achieve... [See More]

  • Media Type: Liquid
  • Technology Type: Oscillating Tube
  • Instrument Type: Density Instruments
  • Pressure Range: ? to 1480
Digital Storage Battery Hydrometers -- DMA-35 Series
from Albér

The Anton-Paar DMA-35 is a handheld, stand-alone digital density meter suitable for use in demanding industrial environments. Measuring specific gravity and electrolyte temperature has always been a time consuming, messy chore requiring two technicians: one to take the readings, the other to write... [See More]

  • Media Type: Liquid
  • Technology Type: Digital Pycnometer Instrument
  • Instrument Type: Density Instruments; Hydrometer
  • Temperature Range: 32 to 104
Concentration and Mass Flow Measurement by Ultrasound -- PIOX® S
from FLEXIM AMERICAS Corp.

The PIOX ® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a pipe. As... [See More]

  • Media Type: Liquid
  • Technology Type: Digital Pycnometer Instrument
  • Instrument Type: Density Instruments
  • Temperature Range: -22 to 300
Density Sensor -- L-Dens 2300
from Anton Paar

The new L-Dens 2300 density sensors are flexible OEM modules which are integrated into instruments and systems. The L-Dens 2300 density sensors monitor and control the density or concentration of liquids. Mass flow can be determined by adding a volumetric flow meter. These OEM modules with wetted... [See More]

  • Media Type: Liquid
  • Technology Type: Oscillating Tube
  • Instrument Type: Density Instruments
  • Pressure Range: 0.0 to 232
Digital Hydrometer -- DM35
from Battery Test Equipment Co.

The DM35 digital hydrometer measures the specific gravity levels and temperature readings for an entire industrial battery (12-90 cells). Provides quick, accurate results at just six seconds per cell and transmits results stored in memory to the BatteryTest MCBA Battery Analyzer. [See More]

  • Media Type: Liquid
  • Technology Type: Digital Pycnometer Instrument
  • Instrument Type: Density Instruments; Hydrometer
  • Temperature Range: 32 to 104
In-Line Micro Density Meter -- Model 203
from Integrated Sensing Systems, Inc.

Real-time, 90 in ³ size, maintains temp to 0.01C, 3 digit accuracy [See More]

  • Media Type: Liquid
  • Technology Type: Digital Pycnometer Instrument; Oscillating Tube
  • Instrument Type: Density Instruments
  • Pressure Range: 0.0 to 30
AccuPyc® II 1340 Gas Displacement Density Analyzer -- Pychnometer
from Micromeritics

he AccuPyc II 1340 Series Pycnometers are fast, fully automatic pycnometers that provide high-speed, high-precision volume measurements and density calculations on a wide variety of powders, solids, and slurrie shaving volumes from 0.01 to 350 cm3. The instrument completes most sample analyses in... [See More]

  • Media Type: Liquid; Solid
  • Technology Type: Digital Pycnometer Instrument; Other; Gas Displacement Technique
  • Instrument Type: Density Instruments; Pycnometer
  • Display & Special Features: Laboratory Style (Benchtop or handheld)
Digital Hydrometer, Density Meter -- SG-Pro
from Eagle Eye Power Solutions, LLC

The SG-Pro digital hydrometer/density meter offers 99.999% accurate, temperature compensated specific gravity, density, and density-related values. Select from multiple units of measure to suit your measurement needs or create custom user-defined requirements. Results include sample identification,... [See More]

  • Media Type: Liquid
  • Technology Type: Digital Pycnometer Instrument
  • Instrument Type: Density Instruments; Hydrometer
  • Temperature Range: 104
Density/ Specific Gravity Meter -- DA-640
from CANNON Instrument Company

ASTM D1250/D1475/D4052/D4806/D5002/D5798/D5931, ISO 12185/15212. The automated KEM DA-640 densitometer offers built-in thermal control for fast, reliable density and specific gravity measurements with 4 decimal ( ± 1 x 10-4) resolution. One button operation provides ease of use and an... [See More]

  • Media Type: Liquid
  • Technology Type: Digital Pycnometer Instrument; Oscillating Tube
  • Instrument Type: Density Instruments; Hydrometer
  • Temperature Range: 32 to 194
Process Refractometer -- PIOX® R
from FLEXIM AMERICAS Corp.

Technical features: Embedded standard-applications, e.g. determination of the sugar concentration in °Brix. Calculation of user defined output values: e.g. density, w%, Vol%, g/l, dry mass. Use of up to two sensors per Transmitter possible. Simple creation and management of user-defined data... [See More]

  • Media Type: Liquid
  • Technology Type: Digital Pycnometer Instrument
  • Instrument Type: Density Instruments
  • Temperature Range: -4 to 140
Density Sensor -- L-Dens 3300
from Anton Paar

The new L-Dens 3300 density sensor is a powerful and flexible measuring instrument for online density measurement and concentration determination at a 3-digit accuracy. It continuously determines the density and concentration of liquids. The wide range of application programs makes the instrument... [See More]

  • Media Type: Liquid
  • Technology Type: Oscillating Tube
  • Instrument Type: Density Instruments
  • Pressure Range: 0.0 to 232
Digital Hydrometer, Density Meter -- SG-Ultra Max Plus
from Eagle Eye Power Solutions, LLC

The SG-Ultra Max Plus battery hydrometer measures the density and density-related values of your sample within seconds. Results appear on the large color touch screen and are ready for storage, printout or export to a PC. The lightweight and robust design enable on-site operation in a wide range of... [See More]

  • Media Type: Liquid
  • Technology Type: Digital Pycnometer Instrument
  • Instrument Type: Density Instruments; Hydrometer
  • Temperature Range: 104
Handheld Density/Specific Gravity Meter -- Densi-H
from CANNON Instrument Company

For On-site Measurement of Density, Specific Gravity and API Degrees. ASTM D7777. The handheld Densi-H is CANNON's most affordable instrument for measuring density and specific gravity. Lightweight and portable, Densi-H offers easy, one button operation and reports results in seconds. Densi-H... [See More]

  • Media Type: Liquid
  • Technology Type: Digital Pycnometer Instrument; Oscillating Tube
  • Instrument Type: Density Instruments; Hydrometer
  • Temperature Range: 41 to 95