Specialty / Other Catalyst Supports and Carriers
from Saint-Gobain NorPro
Some catalyst carriers in this series are available in monomodal or bi-modal pore options. Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro... [See More]
- Carrier Shape:
- Pore Size: 10 to 1200
- Specific Surface Area: 12 to 100
from Saint-Gobain NorPro
Some catalyst carriers in this series are available in monomodal, bi-modal or tri-modal pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the... [See More]
- Carrier Shape:
- Specific Surface Area: 0.0200 to 1.5
- Material: Aluminum Oxide; Silica / Glass
- Pore Size: 700 to 150000
from Saint-Gobain NorPro
Saint-Gobain NorPro's new "micro" sized Accu ® sphere catalyst carriers meet the industry's ever-growing demand for small diameter spherical catalyst carriers for catalytic systems with its 0.3mm to 4.0mm size range. This new size range provides high-geometric surface area, uniform packing and... [See More]
- Carrier Shape: Balls / Pellets
- Material: Silica / Glass (optional feature); Titania (optional feature); Zirconia (optional feature); Alumina, Mixed Oxides