Balls / Spheres Catalyst Supports and Carriers
from AGC Chemicals Americas, Inc.
SOLESPHERE ™ fine silica gels are spherical and highly pure. The pore structure, spherical shape and particle distribution of SOLESPHERE and are precisely defined. They are available in particle sizes from 3 µm to 20 µm and have surface areas ranging between 40-800 m2/g. SOLESPHERE... [See More]
- Carrier Shape: Balls / Pellets
- Pore Size: 3 to 20
- Material: Silica / Glass
from AGC Chemicals Americas, Inc.
Fine Silica Products are resin additives that enhance the surface smoothness and dispersability of the media into which they are added. Their fine silica particles have a lower coefficient of friction than titanium dioxide and other popular fillers. On a molecular level, these particles are... [See More]
- Carrier Shape: Balls / Pellets
- Specific Surface Area: 450 to 800
- Material: Silica / Glass
- Pore Size: 5 to 40
from Saint-Gobain NorPro
Saint-Gobain NorPro's new "micro" sized Accu ® sphere catalyst carriers meet the industry's ever-growing demand for small diameter spherical catalyst carriers for catalytic systems with its 0.3mm to 4.0mm size range. This new size range provides high-geometric surface area, uniform packing and... [See More]
- Carrier Shape: Balls / Pellets
- Material: Silica / Glass (optional feature); Titania (optional feature); Zirconia (optional feature); Alumina, Mixed Oxides