Silica / Glass Catalyst Supports and Carriers
from AGC Chemicals Americas, Inc.
SOLESPHERE ™ fine silica gels are spherical and highly pure. The pore structure, spherical shape and particle distribution of SOLESPHERE and are precisely defined. They are available in particle sizes from 3 µm to 20 µm and have surface areas ranging between 40-800 m2/g. SOLESPHERE... [See More]
- Material: Silica / Glass
- Pore Size: 3 to 20
- Carrier Shape: Balls / Pellets
from AGC Chemicals Americas, Inc.
Fine Silica Products are resin additives that enhance the surface smoothness and dispersability of the media into which they are added. Their fine silica particles have a lower coefficient of friction than titanium dioxide and other popular fillers. On a molecular level, these particles are... [See More]
- Material: Silica / Glass
- Specific Surface Area: 450 to 800
- Carrier Shape: Balls / Pellets
- Pore Size: 5 to 40
from Saint-Gobain Innovative Materials
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]
- Material: Silica / Glass
- Specific Surface Area: 160 to 400
- Carrier Shape: Balls / Pellets (optional feature); Extrudate / Pellet (optional feature); Honeycomb / Structured Material (optional feature); Rings (optional feature); Trilobes, Pentarings
- Pore Size: 8 to 500
from Saint-Gobain Innovative Materials
For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst carrier... [See More]
- Material: Aluminum Oxide; Silica / Glass
- Specific Surface Area: 0.0200 to 1.5
- Carrier Shape: Balls / Pellets (optional feature); Extrudate / Pellet (optional feature); Honeycomb / Structured Material (optional feature); Rings (optional feature); Trilobes, Pentarings
- Pore Size: 0.7000 to 150