Power Generation Mining Wear Parts and Excavating Wear Parts
2 Results
Ceramic Wear Tiles
from CoorsTek
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Industry / Application: Cement; Chemical; PowerGeneration; PulpPaper; MetalMills; Mining
- Thickness: 0.1250 to 2
- Function: Abrasion or Sliding Wear; Corrosion
- Liner Materials: Ceramic
ABRESIST®
from Abresist Corporation
from Abresist Corporation
Mineral based wear resistant material, can be used up to 350 ° C [See More]
- Industry / Application: Cement; Chemical; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Mining; Manufacturing
- Liner Materials: Basalt; Fused Cast Basalt
- Function: Abrasion or Sliding Wear; Corrosion; Wear
- Form: Tile of Sectional; Loose or Pre-fabricated Shape