Abrasion / Sliding Wear Mining Wear Parts and Excavating Wear Parts

6 Results
Ceramic Wear Tiles
from CoorsTek

CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]

  • Function: Abrasion or Sliding Wear; Corrosion
  • Industry / Application: Cement; Chemical; PowerGeneration; PulpPaper; MetalMills; Mining
  • Thickness: 0.1250 to 2
  • Liner Materials: Ceramic
Drilling and Mining Wear Parts
from General Carbide Corporation

Widely accepted in the polycrystalline diamond industry, Grade GC-313 has an intermediate carbide particle size coupled with a medium binder content and exhibits moderate impact and wear resistance. Our robotic pressing and quality controlled grinding procedure produce a product that satisfies the... [See More]

  • Function: Abrasion or Sliding Wear; Impact
  • Liner Materials: Carbide / Hardmetal
  • Industry / Application: Mining
High Pressure Grinding Rolls
from Hyperion Materials & Technologies

Partially assembled component and/or parts for HPGR equipment manufactured to custom dimensions in accordance with agreed solution. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. [See More]

  • Function: Abrasion or Sliding Wear
  • Industry / Application: Mining
ABRESIST®
from Abresist Corporation

Mineral based wear resistant material, can be used up to 350 ° C [See More]

  • Function: Abrasion or Sliding Wear; Corrosion; Wear
  • Liner Materials: Basalt; Fused Cast Basalt
  • Industry / Application: Cement; Chemical; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Mining; Manufacturing
  • Form: Tile of Sectional; Loose or Pre-fabricated Shape
Oil & Gas Industry Wear Components
from General Carbide Corporation

General Carbide has various tungsten carbide grades in operation in oil/gas exploration applications, as well as in production and flow control operations and MWD (measurement while drilling) apparatus. We manufacture over 50 grades of material which will satisfy any oil/ gas wear application... [See More]

  • Function: Abrasion or Sliding Wear; Corrosion
  • Liner Materials: Carbide / Hardmetal
  • Industry / Application: Mining; Oil & Gas
Wear Protection Parts
from Hyperion Materials & Technologies

Wear protection parts for mining equipment manufactured to custom dimensions in accordance with agreed solution. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements. [See More]

  • Function: Abrasion or Sliding Wear
  • Industry / Application: Mining