Corrosion Resistant Mining Wear Parts and Excavating Wear Parts
3 Results
Oil & Gas Industry Wear Components
from General Carbide Corporation
from General Carbide Corporation
General Carbide has various tungsten carbide grades in operation in oil/gas exploration applications, as well as in production and flow control operations and MWD (measurement while drilling) apparatus. We manufacture over 50 grades of material which will satisfy any oil/ gas wear application... [See More]
- Function: Abrasion or Sliding Wear; Corrosion
- Liner Materials: Carbide / Hardmetal
- Industry / Application: Mining; Oil & Gas
Ceramic Wear Tiles
from CoorsTek
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Function: Abrasion or Sliding Wear; Corrosion
- Industry / Application: Cement; Chemical; PowerGeneration; PulpPaper; MetalMills; Mining
- Thickness: 0.1250 to 2
- Liner Materials: Ceramic
ABRESIST®
from Abresist Corporation
from Abresist Corporation
Mineral based wear resistant material, can be used up to 350 ° C [See More]
- Function: Abrasion or Sliding Wear; Corrosion; Wear
- Liner Materials: Basalt; Fused Cast Basalt
- Industry / Application: Cement; Chemical; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Mining; Manufacturing
- Form: Tile of Sectional; Loose or Pre-fabricated Shape